- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Number of I/Os | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Voltage - Supply | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Manufacturer Size Code | Number of Logic Elements/Cells | Product Type | ESR | Total RAM Bits | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T54EE476M035LZA070 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T54EE227M016HSS025 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T54EE157M030HZB075 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T54EE337M016HZB025 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T543O686M040AHE035 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T540D686M016CH6710 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | - | Active | Non-Compliant | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T541X107M025CH6720 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F381S475MSA AVX | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | 84 | Tray | - | Obsolete | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | IGLOO2 | - | - | - | - | - | 1.14V ~ 2.625V | - | - | - | - | - | - | 12084 | - | - | 933888 | - | - | - | - | - | - | - | - | - | ||
![]() TCJB156M025S0100 KYOCERA | In Stock | - | - | - | 1210 (3528 metric) | KYOCERA AVX | 1210 | 3528 | 6 % | 8000 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | B Case | - 55 C | Yes | - | Tape & Reel (TR) | - | Active | Details | J-CAP | 0.003527 oz | - | 25 VDC | - | Reel | * | - | 20 % | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 15 uF | Capacitors | - | SMD/SMT | - | - | 37.5 uA | 800 mA | - | - | Tantalum Capacitors | 100 mOhms | - | Tantalum Organic Polymer Standard Grade | - | Tantalum Capacitors - Polymer | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | ||
![]() T540B476M010CH6720 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T520T106M12RAHE080 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJE157M016R0025E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | 2917 | 7343 | - | 400 | 2000 Hrs @ 125°C | KYOCERA AVX | + 125 C | KYOCERA AVX | E Code | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | - | 16 V | 16 VDC | -55°C ~ 125°C | MouseReel | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 150 µF | Capacitors | - | SMD/SMT | 25mOhm @ 100kHz | - | - | - | E | - | Tantalum Capacitors | 25 mOhms | - | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6TPF330M9L/ Sanyo | 888 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJT476M006R0120 KYOCERA | In Stock | - | - | Surface Mount | 1210 (3528 metric) | KYOCERA AVX | 1210 | 3528 | 8 % | 2500 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | T Case | - 55 C | Yes | - | Tape & Reel (TR) | - | Discontinued at Digi-Key | Details | J-CAP | 0.003527 oz | 6.3 V | 6.3 VDC | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 47 uF | Capacitors | - | SMD/SMT | 120mOhm @ 100kHz | - | 28.2 uA | 600 mA | T | - | Tantalum Capacitors | 120 mOhms | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | 1.2 mm | 0.047 (1.20mm) | 3.5 mm | 2.8 mm | - | ||
![]() TCJY477M002R0015 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 metric) | KYOCERA AVX | 2917 | 7343 | 6 % | 1000 | 2000 Hrs @ 85°C | KYOCERA AVX | + 105 C | KYOCERA AVX | Y Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Discontinued at Digi-Key | Details | J-CAP | 0.014110 oz | 2.5 V | 2.5 VDC | -55°C ~ 85°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 470 uF | Capacitors | - | SMD/SMT | 15mOhm @ 100kHz | - | 117.5 uA | 2.5 A | Y | - | Tantalum Capacitors | 15 mOhms | - | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | - | ||
![]() TCME477M006R0007 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 metric) | KYOCERA AVX | 2917 | 7343 | 10 % | 400 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | E Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | TCME477M006R0007E | Active | Details | - | 0.021164 oz | 6.3 V | 6.3 VDC | -55°C ~ 105°C | MouseReel | TCM | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Conductive Polymer Solid Electrolytic Chip Multianode Capacitors | 470 uF | Capacitors | - | SMD/SMT | 7mOhm @ 100kHz | - | 296 uA | 5.4 A | E | - | Tantalum Capacitors | 7 mOhms | - | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | ||
![]() TCJD337M004R0050E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | - | - | - | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR) | - | Active | Details | - | - | 4 V | - | -55°C ~ 105°C | - | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 330 µF | Capacitors | - | - | 50mOhm @ 100kHz | - | - | - | D | - | Tantalum Capacitors | - | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | 0.122 (3.10mm) | - | - | - | ||
![]() TCJE685M063R0150E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | ATC / KYOCERA AVX | - | - | - | 400 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR) | - | Active | Details | - | - | 63 V | - | -55°C ~ 105°C | Reel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 6.8 µF | Capacitors | - | - | 150mOhm @ 100kHz | - | - | - | E | - | Tantalum Capacitors | - | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | 0.169 (4.30mm) | - | - | - | ||
![]() TCJB155M050R0300E KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric), 1210 | KYOCERA AVX | - | - | - | 2000 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | - | 50 V | - | -55°C ~ 105°C | - | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Molded | 1.5 µF | Capacitors | - | - | 300mOhm @ 100kHz | - | - | - | B | - | Tantalum Capacitors | - | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | 0.083 (2.10mm) | - | - | - |