- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Manufacturer Size Code | Product Type | ESR | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCQY476M016R0070E KYOCERA | In Stock | - | - | - | - | KYOCERA AVX | - | - | - | 1000 | - | KYOCERA AVX | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | TCQ | - | - | - | - | Capacitors | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | ||
![]() T54EE227M016EZB025 Vishay | 38 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Vishay Polytech | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 16 V | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 220 µF | - | - | 25mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | - | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE337M016HSB025 Vishay | 38 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Vishay Polytech | - | - | - | - | - | Active | - | - | - | 16 V | - | -55°C ~ 125°C | - | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 330 µF | - | - | 25mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | - | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54E6287M035VSB010 Vishay | 29 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Vishay Polytech | - | - | - | - | - | Active | - | - | - | 35 V | - | -55°C ~ 125°C | - | - | 0.315 L x 0.350 W (8.00mm x 8.90mm) | ±20% | Molded | 280 µF | Capacitors | - | 10mOhm @ 100kHz | - | - | - | E6 | Tantalum Capacitors | - | - | High Reliability | - | - | - | 0.539 (13.68mm) | - | - | COTS | ||
![]() T54EE226M050LZS100 Vishay | 38 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Vishay Polytech | - | - | - | - | - | Active | - | - | - | 50 V | - | -55°C ~ 125°C | - | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 22 µF | - | - | 100mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | - | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE476M035HSS070 Vishay | 5 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Vishay Polytech | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 35 V | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 47 µF | - | - | 70mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | - | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T541X158K2R5CH6730 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T54EE476M035ESS070 Vishay | 38 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Vishay Polytech | - | - | - | - | - | Active | - | - | - | 35 V | - | -55°C ~ 125°C | - | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 47 µF | - | - | 70mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | - | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE156M063HSS100 Vishay | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Vishay Polytech | - | - | - | - | - | Active | - | - | - | 63 V | - | -55°C ~ 125°C | - | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 15 µF | - | - | 100mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | - | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE157M030ESS150 Vishay | 30 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Vishay Polytech | - | - | - | - | - | Active | - | - | - | 30 V | - | -55°C ~ 125°C | - | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 150 µF | - | - | 150mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | - | - | 0.169 (4.30mm) | - | - | COTS | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() T54EE476M035LZB070 Vishay | 45 |
| - | Surface Mount | 2917 (7343 Metric) | - | 2917 | 7343 | 10 % | - | 2000 Hrs @ 125°C | - | + 125 C | Vishay Polytech | EE Case | - 55 C | - | - | - | Active | - | - | - | 35 V | 35 VDC | -55°C ~ 125°C | - | T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 47 µF | Capacitors | SMD/SMT | 70mOhm @ 100kHz | - | 165 uA | 1.878 A | EE | Tantalum Capacitors | 70 mOhms | Tantalum Organic Polymer Low ESR | High Reliability | - | - | 4.3 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | COTS | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() TCN4227M020R0100 KYOCERA | In Stock | - | - | Surface Mount | 2924 (7361 metric) | KYOCERA AVX | 2924 | 7361 | 10 % | 800 | 2000 Hrs @ 85°C | KYOCERA AVX | + 85 C | KYOCERA AVX | 4 Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | 0.029277 oz | 20 V | 20 VDC | -55°C ~ 85°C | MouseReel | TCN | 0.287 L x 0.240 W (7.30mm x 6.10mm) | 20 % | Molded | 220 uF | Capacitors | SMD/SMT | 100mOhm @ 100kHz | - | - | 966 mA | 4 | Tantalum Capacitors | 100 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 6.1 mm | - | ||
![]() TCBD157M006CRSZ0723E KYOCERA | In Stock | - | - | - | - | KYOCERA AVX | - | - | - | 1 | - | KYOCERA AVX | - | - | - | - | Yes | - | - | - | Details | - | - | - | - | - | - | TCB | - | - | - | - | Capacitors | SMD/SMT | - | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | ||
![]() TCBD106M035CRSZ0723E KYOCERA | In Stock | - | - | - | - | KYOCERA AVX | - | - | - | 1 | - | KYOCERA AVX | - | - | - | - | Yes | - | - | - | Details | - | - | - | - | - | - | TCB | - | - | - | - | Capacitors | SMD/SMT | - | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | ||
![]() TCJE685M063R0150 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 metric) | KYOCERA AVX | 2917 | 7343 | 6 % | 400 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | E Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | TCJE685M063R0150E | Active | Details | J-CAP | 0.014110 oz | 63 V | 63 VDC | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 6.8 uF | Capacitors | SMD/SMT | 150mOhm @ 100kHz | - | 42.8 uA | 900 mA | E | Tantalum Capacitors | 150 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | ||
![]() T541X157K016CH6710 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2R5TPC56M Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | Bulk | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJY227M010S0040 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |