- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Capacitors series | Case | Case - inch | Case - mm | Case Code - in | Case Code - mm | Certificates | Dissipation Factor DF | ESR value | Factory Pack QuantityFactory Pack Quantity | Gross weight | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Mounting | Package | Product Status | RoHS | Tradename | Type of capacitor | Unit Weight | Voltage Rated | Voltage Rating DC | Operating temperature | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Manufacturer Size Code | Product Type | ESR | Product | Features | Operating voltage | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 293D337X9010D2TE3 VISHAY | 150 |
| - | - | - | - | 293D | D | 2917 | 7343 | - | - | RoHS compliant | - | 0.5Ω | - | 0.67g | - | - | - | - | - | - | - | SMD | - | - | - | - | tantalum | - | - | - | -55...125°C | - | - | - | - | ±10% | - | 330µF | - | - | - | - | - | - | - | - | - | - | - | 10V DC | - | - | - | - | - | - | ||
![]() T543X107M030ATE035 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | Capacitors | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() T541X107M025AT6510 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCSE686M025CRSZ0H23E KYOCERA | In Stock | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | 1 | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TCS | - | - | - | - | Capacitors | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | ||
![]() TCJE686M020R0045E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | - | - | - | - | - | - | - | - | - | 400 | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR) | Active | Details | - | - | - | 20 V | - | - | -55°C ~ 105°C | - | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 68 µF | Capacitors | - | 45mOhm @ 100kHz | - | - | - | E | Tantalum Capacitors | - | - | General Purpose | - | Tantalum Capacitors - Polymer | - | 0.169 (4.30mm) | - | - | - | ||
![]() T540D157M006AH 6510 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | KEMET | - | - 55 C | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | Capacitors | SMD/SMT | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() T56V227M010CZB025 Vishay | 39 |
| - | - | - | Vishay / Polytech | - | - | - | - | 2815 | 7343 | - | 10 % | - | 800 | - | - | Vishay | + 105 C | - | V Case | - 55 C | Yes | - | - | - | Details | vPolyTan | - | - | - | 10 VDC | - | - | Reel | T56 | - | 20 % | - | 220 uF | Capacitors | SMD/SMT | - | - | 220 uA | 2.73 A | - | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | - | - | Tantalum Capacitors - Polymer | 1.9 mm | - | 7.3 mm | 4.3 mm | - | ||
![]() T56V336M025CSB040 Vishay | 39 |
| - | - | - | Vishay / Polytech | - | - | - | - | 2815 | 7343 | - | 10 % | - | 800 | - | - | Vishay | + 105 C | - | V Case | - 55 C | Yes | - | - | - | Details | vPolyTan | - | - | - | 25 VDC | - | - | Reel | T56 | - | 20 % | - | 33 uF | Capacitors | SMD/SMT | - | - | 82.5 uA | 2.16 A | - | Tantalum Capacitors | 40 mOhms | Tantalum Organic Polymer Low ESR | - | - | Tantalum Capacitors - Polymer | 1.9 mm | - | 7.3 mm | 4.3 mm | - | ||
![]() T56B336M010CSB070 Vishay | 39 |
| - | - | - | Vishay / Polytech | - | - | - | - | 1311 | 3528 | - | 8 % | - | 2000 | - | - | Vishay | + 105 C | - | B Case | - 55 C | Yes | - | - | - | Details | vPolyTan | - | 0.003527 oz | - | 10 VDC | - | - | Reel | T56 | - | 20 % | - | 33 uF | Capacitors | SMD/SMT | - | - | 33 uA | 1.36 A | - | Tantalum Capacitors | 70 mOhms | Tantalum Organic Polymer Low ESR | - | - | Tantalum Capacitors - Polymer | 1.9 mm | - | 3.5 mm | 2.8 mm | - | ||
![]() T56D476M016CZB070 Vishay | 39 |
| - | - | - | Vishay / Polytech | - | - | - | - | 2815 | 7343 | - | 10 % | - | 500 | - | - | Vishay | + 125 C | - | D Case | - 55 C | Yes | - | - | - | Details | vPolyTan | - | - | - | 16 VDC | - | - | Reel | T56 | - | 20 % | - | 47 uF | Capacitors | SMD/SMT | - | - | 75.2 uA | 1.79 A | - | Tantalum Capacitors | 70 mOhms | Tantalum Organic Polymer Low ESR | - | - | Tantalum Capacitors - Polymer | 1.9 mm | - | 7.3 mm | 4.3 mm | - | ||
![]() T56B226M016CZS070 Vishay | In Stock | - | - | - | - | Vishay / Polytech | - | - | - | - | 1311 | 3528 | - | 8 % | - | 2000 | - | - | Vishay | + 105 C | - | B Case | - 55 C | Yes | - | - | - | Details | vPolyTan | - | 0.003527 oz | - | 16 VDC | - | - | Reel | T56 | - | 20 % | - | 22 uF | Capacitors | SMD/SMT | - | - | 35.2 uA | 1.36 A | - | Tantalum Capacitors | 70 mOhms | Tantalum Organic Polymer Low ESR | - | - | Tantalum Capacitors - Polymer | 1.9 mm | - | 3.5 mm | 2.8 mm | - | ||
![]() T56V226M025CZB040 Vishay | In Stock | - | - | - | - | Vishay / Polytech | - | - | - | - | 2815 | 7343 | - | 10 % | - | 800 | - | - | Vishay | + 105 C | - | V Case | - 55 C | Yes | - | - | - | Details | vPolyTan | - | - | - | 25 VDC | - | - | Reel | T56 | - | 20 % | - | 22 uF | Capacitors | SMD/SMT | - | - | 55 uA | 2.16 A | - | Tantalum Capacitors | 40 mOhms | Tantalum Organic Polymer Low ESR | - | - | Tantalum Capacitors - Polymer | 1.9 mm | - | 7.3 mm | 4.3 mm | - | ||
![]() T56V157M010CSS025 Vishay | 39 |
| - | - | - | Vishay / Polytech | - | - | - | - | 2815 | 7343 | - | 10 % | - | 800 | - | - | Vishay | + 105 C | - | V Case | - 55 C | Yes | - | - | - | Details | vPolyTan | - | - | - | 10 VDC | - | - | Reel | T56 | - | 20 % | - | 150 uF | Capacitors | SMD/SMT | - | - | 150 uA | 2.73 A | - | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | - | - | Tantalum Capacitors - Polymer | 1.9 mm | - | 7.3 mm | 4.3 mm | - | ||
![]() T56B336M6R3CSS070 Vishay | 39 |
| - | - | - | Vishay / Polytech | - | - | - | - | 1311 | 3528 | - | 8 % | - | 2000 | - | - | Vishay | + 105 C | - | B Case | - 55 C | Yes | - | - | - | Details | vPolyTan | - | 0.003527 oz | - | 6.3 VDC | - | - | Reel | T56 | - | 20 % | - | 33 uF | Capacitors | SMD/SMT | - | - | 20.7 uA | 1.36 A | - | Tantalum Capacitors | 70 mOhms | Tantalum Organic Polymer Low ESR | - | - | Tantalum Capacitors - Polymer | 1.9 mm | - | 3.5 mm | 2.8 mm | - | ||
![]() T59EE226M063E0100 Vishay | 38 |
| - | Surface Mount | 2917 (7343 Metric) | Vishay | - | - | - | - | 2917 | 7343 | - | 12 % | - | 400 | - | 2000 Hrs @ 125°C | Vishay | + 105 C | Vishay Polytech | EE Case | - 55 C | Yes | - | Tape & Reel (TR) | Active | N | vPolyTan | - | - | 63 V | 75 VDC | - | -55°C ~ 125°C | Reel | T59 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Tantalum Capacitors | 22 uF | Capacitors | SMD/SMT | 100mOhm @ 100kHz | - | 165 uA | 2.098 A | EE | Tantalum Capacitors | 100 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | - | Tantalum Capacitors - Polymer | 4.3 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | ||
![]() T59EE226M050E0100 Vishay | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | Vishay | - | - | - | - | 2917 | 7343 | - | 12 % | - | 400 | - | 2000 Hrs @ 125°C | Vishay | + 105 C | Vishay Polytech | EE Case | - 55 C | Yes | - | Tape & Reel (TR) | Active | N | vPolyTan | - | - | 50 V | 75 VDC | - | -55°C ~ 105°C | Reel | T59 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Tantalum Capacitors | 22 uF | Capacitors | SMD/SMT | 100mOhm @ 100kHz | - | 165 uA | 2.098 A | EE | Tantalum Capacitors | 100 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | - | Tantalum Capacitors - Polymer | 4.3 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | ||
![]() TCQY476M016R0070E KYOCERA | In Stock | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | 1000 | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | TCQ | - | - | - | - | Capacitors | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | ||
![]() T54EE227M016EZB025 Vishay | 38 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Vishay Polytech | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 16 V | - | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 220 µF | - | - | 25mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | - | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE337M016HSB025 Vishay | 38 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Vishay Polytech | - | - | - | - | - | Active | - | - | - | - | 16 V | - | - | -55°C ~ 125°C | - | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 330 µF | - | - | 25mOhm @ 100kHz | - | - | - | EE | - | - | - | High Reliability | - | - | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54E6287M035VSB010 Vishay | 29 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Vishay Polytech | - | - | - | - | - | Active | - | - | - | - | 35 V | - | - | -55°C ~ 125°C | - | - | 0.315 L x 0.350 W (8.00mm x 8.90mm) | ±20% | Molded | 280 µF | Capacitors | - | 10mOhm @ 100kHz | - | - | - | E6 | Tantalum Capacitors | - | - | High Reliability | - | - | - | 0.539 (13.68mm) | - | - | COTS |