- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Manufacturer Size Code | Product Type | ESR | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T541X336K050CH6710 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T541D227M006AT6520 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T598X337M010ATE025 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T598X477M006ATE025 KEMET | 912 | - | - | - | - | - | 2815 | 7343 | 10 % | - | - | - | + 125 C | KEMET | X Case | - 55 C | - | Tape & Reel (TR) | Active | - | - | - | - | 6 VDC | - | - | * | - | 20 % | Solid Electrolytic Capacitor | 470 uF | Capacitors | SMD/SMT | - | - | 296 uA | 4.47 A | - | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Standard Grade | - | - | 4 mm | - | 7.3 mm | 4.3 mm | - | ||
![]() T540B686K006BH6610 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T51D686M016C0070 Vishay | 481 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | ||
![]() TCOB1E156M8R KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | KYOCERA AVX | 1411 | 3528 | 10 % | 2000 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | B Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | 0.003527 oz | 25 V | 25 VDC | -55°C ~ 105°C | MouseReel | TCO | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Molded | 15 µF | Capacitors | SMD/SMT | 100mOhm @ 100kHz | - | 113 uA | - | B | Tantalum Capacitors | 100 mOhms | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | ||
![]() T541D227M006AH 6530 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | ||
![]() T54E6288M016VSB005 Vishay | 31 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | Vishay Polytech | - | - | - | Tray | Active | - | - | - | 16 V | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.315 L x 0.350 W (8.00mm x 8.90mm) | ±20% | Molded | 2800 µF | Capacitors | - | 5mOhm @ 100kHz | - | - | - | E6 | Tantalum Capacitors | - | - | High Reliability | - | - | 0.539 (13.68mm) | - | - | COTS | ||
![]() T541X337K010CH6720 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJK476M006R0400E KYOCERA | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | - | - | - | 6.3 V | - | -55°C ~ 105°C | - | TCJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Molded | 47 µF | - | - | 400mOhm @ 100kHz | - | - | - | K | - | - | - | General Purpose | - | - | 0.047 (1.20mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 20 % | - | 55 uF | Capacitors | SMD/SMT | - | - | - | - | - | Tantalum Capacitors | 70 mOhms | - | - | - | 1.90 mm | - | 3.50 mm | 2.80 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | ||
![]() TCSOPL1E475M8R-ZT1 KYOCERA | 1645 |
| - | - | - | KYOCERA AVX | - | - | - | 3000 | - | KYOCERA AVX | - | - | - | - | Yes | - | - | Details | - | - | - | - | - | Cut Tape | - | - | - | - | - | Capacitors | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | KYOCERA AVX Components | - | - | - | - | - | ||
![]() F381X105MSA KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | KYOCERA AVX | 0805 | 2012 | 10 % | 4000 | 1000 Hrs @ 85°C | KYOCERA AVX | + 105 C | KYOCERA AVX | S Case | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | 38 V | 38 VDC | -55°C ~ 105°C | MouseReel | F38 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | Molded | 1 µF | Capacitors | SMD/SMT | 500mOhm @ 100kHz | - | 3.8 uA | - | S | Tantalum Capacitors | 500 mOhms | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 0.8 mm | 0.035 (0.90mm) | 2 mm | 1.25 mm | - | ||
![]() T530Y108M2R5AT KEMET | In Stock | - | - | - | 2917 (7343 metric) | KEMET | 2917 | 7343 | - | 500 | - | KEMET | + 125 C | - | Y Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | - | 2.5 VDC | - | MouseReel | T530 | - | 20 % | High Capacitance/Low ESR Polymer Electrolytic Capacitor | 1000 uF | Capacitors | SMD/SMT | - | - | - | - | - | Tantalum Capacitors | 6 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 4 mm | - | 7.3 mm | 4.3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | ||
![]() T541D227M010CH6720 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | * | - | - | - | - | Capacitors | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | ||
![]() T530X108M2R5AT KEMET | In Stock | - | - | - | 2917 (7343 metric) | KEMET | 2917 | 7343 | - | 500 | - | KEMET | + 125 C | - | X Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | - | 2.5 VDC | - | MouseReel | T530 | - | 20 % | High Capacitance/Low ESR Polymer Electrolytic Capacitor | 1000 uF | Capacitors | SMD/SMT | - | - | - | - | - | Tantalum Capacitors | 4 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 4.3 mm | - | 7.3 mm | 4.3 mm | - |