- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Capacitors series | Case | Case - inch | Case - mm | Case Code - in | Case Code - mm | Certificates | Dissipation Factor DF | ESR value | Factory Pack QuantityFactory Pack Quantity | Gross weight | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Mounting | Package | Product Status | RoHS | Tradename | Type of capacitor | Unit Weight | Voltage Rated | Voltage Rating DC | Operating temperature | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Manufacturer Size Code | Product Type | ESR | Product | Features | Operating voltage | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T598X477M006ATE025 KEMET | 912 | - | - | - | - | - | - | - | - | - | 2815 | 7343 | - | 10 % | - | - | - | - | - | + 125 C | KEMET | X Case | - 55 C | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | 6 VDC | - | - | - | * | - | 20 % | Solid Electrolytic Capacitor | 470 uF | Capacitors | SMD/SMT | - | - | 296 uA | 4.47 A | - | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | 4 mm | - | 7.3 mm | 4.3 mm | - | ||
![]() T54E6288M016VSB005 Vishay | 31 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | Vishay Polytech | - | - | - | - | Tray | Active | - | - | - | - | 16 V | - | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.315 L x 0.350 W (8.00mm x 8.90mm) | ±20% | Molded | 2800 µF | Capacitors | - | 5mOhm @ 100kHz | - | - | - | E6 | Tantalum Capacitors | - | - | High Reliability | - | - | - | 0.539 (13.68mm) | - | - | COTS | ||
![]() T541X337K010CH6720 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T530Y108M2R5AT KEMET | In Stock | - | - | - | 2917 (7343 metric) | KEMET | - | - | - | - | 2917 | 7343 | - | - | - | 500 | - | - | KEMET | + 125 C | - | Y Case | - 55 C | Yes | - | - | - | Details | KO-CAP | - | 0.021164 oz | - | 2.5 VDC | - | - | MouseReel | T530 | - | 20 % | High Capacitance/Low ESR Polymer Electrolytic Capacitor | 1000 uF | Capacitors | SMD/SMT | - | - | - | - | - | Tantalum Capacitors | 6 mOhms | Tantalum Organic Polymer Low ESR | - | - | Tantalum Capacitors - Polymer | 4 mm | - | 7.3 mm | 4.3 mm | - | ||
![]() T543X337M010AHE040 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T523W686K020APE100 KEMET | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2R5TPE1000MI Panasonic | 38000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCQD227M006R0025 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | 6.3 V | - | - | -55°C ~ 125°C | - | TCQ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 220 µF | - | - | 25mOhm @ 100kHz | - | - | - | D | - | - | - | Automotive | - | - | - | 0.122 (3.10mm) | - | - | AEC-Q200 | ||
![]() TEGPSP20J476M8R KEMET TOKIN | 5690 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEPSLB31E685M8R KEMET TOKIN | 5640 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tray | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T541X687M004AH 6520 KEMET | In Stock | - | - | - | - | - | - | - | - | - | 2917 | 7343 | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | Capacitors | SMD/SMT | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() T598X477M010ATE025 KEMET | 161 | - | - | - | - | - | - | - | - | - | 2815 | 7343 | - | 10 % | - | - | - | - | - | + 125 C | KEMET | X Case | - 55 C | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | 10 VDC | - | - | - | * | - | 20 % | Solid Electrolytic Capacitor | 470 uF | Capacitors | SMD/SMT | - | - | 470 uA | 4.47 A | - | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | 4 mm | - | 7.3 mm | 4.3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() T541D157M010BH6720 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TR3B106K020C1000 VISHAY | 4000 |
| - | - | - | - | TR3 | B | 1411 | 3528 | - | - | RoHS compliant | - | 1Ω | - | 0.1g | - | - | - | - | - | - | - | SMD | - | - | - | - | tantalum | - | - | - | -55...125°C | - | - | - | - | ±10% | - | 10µF | - | - | - | - | - | - | - | - | - | - | - | 20V DC | - | - | - | - | - | - | ||
![]() TR3C106K025C0500 VISHAY | 610 |
| - | - | - | - | TR3 | C | 2312 | 6032 | - | - | RoHS compliant | - | 0.5Ω | - | 0.3g | - | - | - | - | - | - | - | SMD | - | - | - | - | tantalum | - | - | - | -55...125°C | - | - | - | - | ±10% | - | 10µF | - | - | - | - | - | - | - | - | - | - | - | 25V DC | - | - | - | - | - | - | ||
![]() TR3D107K010C0050 VISHAY | 610 |
| - | - | - | - | TR3 | D | 2917 | 7343 | - | - | RoHS compliant | - | 50mΩ | - | 0.6g | - | - | - | - | - | - | - | SMD | - | - | - | - | tantalum | - | - | - | -55...125°C | - | - | - | - | ±10% | - | 100µF | - | - | - | - | - | - | - | - | - | - | - | 10V DC | - | - | - | - | - | - | ||
![]() TR3C475K035C0600 VISHAY | 699 |
| - | - | - | - | TR3 | C | 2312 | 6032 | - | - | RoHS compliant | - | 0.6Ω | - | 0.3g | - | - | - | - | - | - | - | SMD | - | - | - | - | tantalum | - | - | - | -55...125°C | - | - | - | - | ±10% | - | 4.7µF | - | - | - | - | - | - | - | - | - | - | - | 35V DC | - | - | - | - | - | - |