- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitors series | Case | Case - inch | Case - mm | Case Code - in | Case Code - mm | Certificates | Dissipation Factor DF | ESR value | Gross weight | Ihs Manufacturer | Kind of capacitor | Lifetime @ Temp. | Manufacturer Series | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rohs Code | Type of capacitor | Voltage Rated | Voltage Rating DC | Operating temperature | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Terminal Finish | HTS Code | Capacitance | Subcategory | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Lead Spacing | Temperature Characteristics Code | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | Seated Height-Max | Product Type | ESR | Network Type | Product | Features | Operating voltage | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 593D107X9020E2TE3 VISHAY | 61 |
| - | - | - | - | - | - | - | - | Tantamount | E | 2917 | 7343 | - | - | RoHS compliant | - | 0.15Ω | 0.579g | - | low ESR | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | tantalum | - | - | -55...125°C | - | - | - | ±10% | - | - | - | - | - | - | - | 100µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20V DC | - | - | - | - | - | - | ||
![]() TCJE685M063S0100 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2917 | 7343 | - | 6 % | - | - | - | - | - | - | + 105 C | KYOCERA AVX | E Case | - 55 C | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | 63 VDC | - | - | * | - | 20 % | - | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | 6.8 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 42.8 uA | 1.1 A | - | - | - | - | Tantalum Capacitors | 100 mOhms | - | Tantalum Organic Polymer Low ESR | - | - | - | 4.1 mm | - | 7.3 mm | 4.3 mm | - | ||
![]() T540B686M006CH6610 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T523T476M016APE090 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T541X156M063CH6510 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJY157M004R0025 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Discontinued at Digi-Key | - | - | 4 V | - | - | -55°C ~ 105°C | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | 150 µF | - | - | - | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | General Purpose | - | - | - | 0.079 (2.00mm) | - | - | - | ||
![]() MCA1J4NPOHTTD102J KOA Speer Electronics Inc | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | - | - | - | - | - | - | - | KOA SPEER ELECTRONICS INC | - | - | - | - | - | - | - | - | 1 | 125 °C | -55 °C | - | CHIP | CHIP, | RECTANGULAR PACKAGE | - | Obsolete | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.25.00.45 | 0.001 µF | - | TR, PAPER, 7 INCH | 4 | 0.8 mm | compliant | - | - | ARRAY/NETWORK CAPACITOR | - | - | C0G | 50 V | - | - | - | - | 5% | 5% | 0.8 mm | - | - | ISOLATED C NETWORK | - | - | - | - | - | - | 3.2 mm | 1.6 mm | - | ||
![]() PG124D103MAB2S1 Kyocera AVX Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | AVX CORP | - | - | - | - | - | - | - | - | 1 | 85 °C | -55 °C | - | CHIP | CHIP, 0204 | - | SMT | Active | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 15% ppm/°C | - | - | 8532.25.00.45 | 0.01 µF | - | TR, 7 Inch | 1 | - | compliant | - | - | ARRAY/NETWORK CAPACITOR | - | - | X5R | 4 V | 0204 | - | - | - | 20% | 20% | - | - | - | ISOLATED C NETWORK | - | - | - | - | 0.5 mm | - | 0.5 mm | 1 mm | - | ||
![]() U2K110CH120KB-T TAIYO YUDEN | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | - | - | - | - | - | - | - | TAIYO YUDEN CO LTD | - | - | - | - | - | - | - | - | 1 | 125 °C | -55 °C | - | CHIP | CHIP, | RECTANGULAR PACKAGE | - | Not Recommended | - | Yes | - | - | - | - | - | - | - | - | - | Yes | EAR99 | 60ppm/Cel ppm/°C | - | - | 8532.25.00.45 | 0.000012 µF | - | TR, PUNCHED PAPER, 7 INCH | 2 | 0.64 mm | unknown | - | - | ARRAY/NETWORK CAPACITOR | - | - | C0H | 50 V | - | - | - | - | 10% | 10% | 0.6 mm | - | - | ISOLATED C NETWORK | - | - | - | - | - | - | 1.37 mm | 1 mm | - | ||
![]() CKCL22CH1H331K100AA TDK Corporation | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | - | - | - | - | - | - | - | TDK CORP | - | - | CKC | - | - | - | - | - | 1 | 85 °C | -25 °C | - | CHIP | CHIP, | RECTANGULAR PACKAGE | - | Active | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | 60ppm/Cel ppm/°C | - | TIN OVER NICKEL | 8532.25.00.45 | 0.00033 µF | - | TR, 7 INCH | 2 | 1 mm | compliant | - | - | ARRAY/NETWORK CAPACITOR | - | - | CH | 50 V | - | - | - | - | 10% | 10% | 1 mm | - | - | ISOLATED C NETWORK | - | - | - | - | - | - | 2 mm | 1.25 mm | - | ||
![]() T2K096CH820KP-F TAIYO YUDEN | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | - | - | - | - | - | - | - | TAIYO YUDEN CO LTD | - | - | - | - | - | - | - | - | 1 | 125 °C | -55 °C | - | CHIP | CHIP, | RECTANGULAR PACKAGE | - | Not Recommended | - | Yes | - | - | - | - | - | - | - | - | - | Yes | EAR99 | 60ppm/Cel ppm/°C | - | - | 8532.25.00.45 | 0.000082 µF | - | TR, PUNCHED PAPER, 7 INCH | 2 | 0.45 mm | unknown | - | - | ARRAY/NETWORK CAPACITOR | - | - | C0H | 25 V | - | - | - | - | 10% | 10% | 0.3 mm | - | - | ISOLATED C NETWORK | - | - | - | - | - | - | 0.9 mm | 0.6 mm | - | ||
![]() C0480ABFAD Bulgin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C058900NAC Bulgin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L2K096BJ103KP-T TAIYO YUDEN | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | - | - | - | - | - | - | - | TAIYO YUDEN CO LTD | - | - | - | - | - | - | - | - | 1 | 85 °C | -55 °C | - | CHIP | CHIP, | RECTANGULAR PACKAGE | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | Yes | EAR99 | 15% ppm/°C | - | - | 8532.25.00.45 | 0.01 µF | - | TR, 7 INCH | 2 | 0.45 mm | unknown | - | - | ARRAY/NETWORK CAPACITOR | - | - | X5R | 10 V | - | - | - | - | 10% | 10% | 0.3 mm | - | - | ISOLATED C NETWORK | - | - | - | - | - | - | 0.9 mm | 0.6 mm | - | ||
![]() PG126Z223MAB2S1 Kyocera AVX Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | AVX CORP | - | - | - | - | - | - | - | - | 1 | 125 °C | -55 °C | - | CHIP | CHIP, 0204 | - | SMT | Active | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 22% ppm/°C | - | - | 8532.25.00.45 | 0.022 µF | - | TR, 7 Inch | 1 | - | compliant | - | - | ARRAY/NETWORK CAPACITOR | - | - | X7S | 6.3 V | 0204 | - | - | - | 20% | 20% | - | - | - | ISOLATED C NETWORK | - | - | - | - | 0.5 mm | - | 0.5 mm | 1 mm | - | ||
![]() W3A41C221K4T2A Kyocera AVX Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 8 | - | - | - | - | - | - | - | - | - | - | AVX CORP | - | - | - | - | - | - | - | - | 1 | 125 °C | -55 °C | - | DIP | CHIP, | RECTANGULAR PACKAGE | DIP | Active | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | 15% ppm/°C | - | TIN OVER NICKEL | 8532.25.00.45 | 0.00022 µF | - | TR, PAPER/EMBOSSED, 7 INCH | 4 | 0.76 mm | compliant | AEC-Q200 | - | ARRAY/NETWORK CAPACITOR | - | - | X7R | 100 V | 0612 | - | - | - | 10% | 10% | 1.35 mm | - | - | ISOLATED C NETWORK | - | - | - | - | 1.35 mm | - | 1.6 mm | 3.2 mm | - | ||
![]() PG224W474MAB2S1 Kyocera AVX Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | AVX CORP | - | - | - | - | - | - | - | - | 1 | 105 °C | -55 °C | - | CHIP | CHIP, 0306 | - | SMT | Active | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 22% ppm/°C | - | - | 8532.25.00.45 | 0.47 µF | - | TR, 7 Inch | 1 | - | compliant | - | - | ARRAY/NETWORK CAPACITOR | - | - | X6S | 4 V | 0306 | - | - | - | 20% | 20% | - | - | - | ISOLATED C NETWORK | - | - | - | - | 0.5 mm | - | 0.76 mm | 1.6 mm | - | ||
![]() CL31C330KBCNBNC Samsung Electro-Mechanics | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | - | - | - | - | - | - | - | SAMSUNG ELECTRO-MECHANICS | - | - | - | - | - | - | - | - | 4 | 125 °C | -55 °C | - | CHIP | CHIP, | RECTANGULAR PACKAGE | - | Active | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.25.00.45 | 0.000033 µF | - | TR, CARDBOARD, 7 INCH | 1 | 0.8 mm | compliant | - | - | ARRAY/NETWORK CAPACITOR | - | - | C0G | 50 V | - | - | - | - | 10% | 10% | 1 mm | - | - | ISOLATED C NETWORK | - | - | - | - | - | - | 3.2 mm | 1.6 mm | - | ||
![]() MCA1J4Y5VETTD473Z KOA Speer Electronics Inc | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | - | - | - | - | - | - | - | KOA SPEER ELECTRONICS INC | - | - | - | - | - | - | - | - | 1 | 85 °C | -30 °C | - | CHIP | CHIP, | RECTANGULAR PACKAGE | - | Obsolete | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | -82/+22% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.25.00.45 | 0.047 µF | - | TR, PAPER, 7 INCH | 4 | 0.8 mm | compliant | - | - | ARRAY/NETWORK CAPACITOR | - | - | Y5V | 25 V | - | - | - | - | 80% | 20% | 0.8 mm | - | - | ISOLATED C NETWORK | - | - | - | - | - | - | 3.2 mm | 1.6 mm | - | ||
![]() SPAH-A011GF-K050 JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |