- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Manufacturer Size Code | Product Type | ESR | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJC475M050R0200E KYOCERA | In Stock | - | - | Surface Mount | 2312 (6032 Metric) | KYOCERA AVX | 20% | - | - | - | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | 50 V | - | -55°C ~ 105°C | - | TCJ J-CAP | 0.236 L x 0.126 W (6.00mm x 3.20mm) | ±20% | Molded | 4.7 uF | Capacitors | - | 200mOhm @ 100kHz | - | - | 900 mA | C | Tantalum Capacitors | 200 mOhm | - | General Purpose | Tantalum Capacitors - Polymer | 6 mm | 3.2 mm | - | 0.110 (2.80mm) | - | - | - | ||
![]() TCJB157M002R0070E KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric), 1210 | KYOCERA AVX | - | - | - | - | 2000 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | Details | - | - | 2.5 V | - | -55°C ~ 105°C | - | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Molded | 150 µF | Capacitors | - | 70mOhm @ 100kHz | - | - | - | B | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.083 (2.10mm) | - | - | - | ||
![]() TCJA106M016R0200E KYOCERA | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | KYOCERA AVX | 20% | - | - | - | 2000 | 2000 Hrs @ 125°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | 16 V | - | -55°C ~ 125°C | - | TCJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Molded | 10 uF | Capacitors | - | 200mOhm @ 100kHz | - | - | 700 mA | A | Tantalum Capacitors | 200 mOhm | - | General Purpose | Tantalum Capacitors - Polymer | 3.2 mm | 1.6 mm | - | 0.071 (1.80mm) | - | - | - | ||
![]() TCJY157M006R0025E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | - | - | - | - | 1000 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | Details | - | - | 6.3 V | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 150 µF | Capacitors | - | 25mOhm @ 100kHz | - | - | - | Y | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.079 (2.00mm) | - | - | - | ||
![]() TCJT107M006R0200E KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric), 1210 | KYOCERA AVX | - | - | - | - | 2500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | Details | - | - | 6.3 V | - | -55°C ~ 105°C | - | TCJ J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Molded | 100 µF | Capacitors | - | 200mOhm @ 100kHz | - | - | - | T | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.047 (1.20mm) | - | - | - | ||
![]() TCJE156M050R0070E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | - | 2917 | 7343 | 6 | 400 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | E Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | J-CAP | 0.021164 oz | 50 V | 50 VDC | -55°C ~ 105°C | - | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Molded | 15 uF | Capacitors | SMD/SMT | 70mOhm @ 100kHz | - | 75 uA | 900 mA | E | Tantalum Capacitors | 70 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | ||
![]() TCJY336M016R0045E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | - | - | - | - | 1000 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | Details | - | - | 16 V | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 33 µF | Capacitors | - | 45mOhm @ 100kHz | - | - | - | Y | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.079 (2.00mm) | - | - | - | ||
![]() TCJD475M063R0120E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | 20% | 2917 | 7343 | 6 % | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | J-CAP | 0.021164 oz | 63 V | 63 VDC | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Conductive Polymer Solid Electrolytic Chip Capacitors | 4.7 uF | Capacitors | SMD/SMT | 120mOhm @ 100kHz | - | 29.6 uA | 1400 mA | D | Tantalum Capacitors | 120 mOhm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 4.3 mm | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | ||
![]() TCJD227M004R0040E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | - | - | - | - | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | Details | - | - | 4 V | - | -55°C ~ 105°C | - | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 220 µF | Capacitors | - | 40mOhm @ 100kHz | - | - | - | D | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.122 (3.10mm) | - | - | - | ||
![]() TCJB227M004R0055E KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | - | - | - | 4 V | - | -55°C ~ 105°C | - | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Molded | 220 µF | - | - | 55mOhm @ 100kHz | - | - | - | B | - | - | - | General Purpose | - | - | - | - | 0.083 (2.10mm) | - | - | - | ||
![]() TCJD107M025R0070E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | 20% | 2917 | 7343 | 6 % | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | 0.021164 oz | 25 V | 25 VDC | -55°C ~ 105°C | MouseReel | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Molded | 100 uF | Capacitors | SMD/SMT | 70mOhm @ 100kHz | - | - | 1800 mA | D | Tantalum Capacitors | 70 mOhm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 4.3 mm | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | ||
![]() TCJT336M010R0070E KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | 20% | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | 10 V | - | -55°C ~ 105°C | - | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Molded | 33 uF | - | - | 70mOhm @ 100kHz | - | - | 1200 mA | T | - | 70 mOhm | - | General Purpose | - | 3.5 mm | 2.8 mm | - | 0.047 (1.20mm) | - | - | - | ||
![]() TCJB686M006R0055E KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric), 1210 | KYOCERA AVX | - | - | - | - | 2000 | 2000 Hrs @ 125°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | Details | - | - | 6.3 V | - | -55°C ~ 125°C | - | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Molded | 68 µF | Capacitors | - | 55mOhm @ 100kHz | - | - | - | B | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.083 (2.10mm) | - | - | - | ||
![]() TCJD337M006R0025E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | 20% | - | - | - | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | Details | - | - | 6.3 V | - | -55°C ~ 105°C | - | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 330 uF | Capacitors | - | 25mOhm @ 100kHz | - | - | 3000 mA | D | Tantalum Capacitors | 25 mOhm | - | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 4.3 mm | - | 0.122 (3.10mm) | - | - | - | ||
![]() TCJA107M006R0150E KYOCERA | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | KYOCERA AVX | 20% | 1206 | 3216 | 10 | 2000 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | A Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | J-CAP | 0.000783 oz | 6.3 V | 6.3 VDC | -55°C ~ 105°C | MouseReel | TCJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Molded | 100 uF | Capacitors | SMD/SMT | 150mOhm @ 100kHz | - | 60 uA | 800 mA | A | Tantalum Capacitors | 150 mOhm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 3.2 mm | 1.6 mm | 1.6 mm | 0.071 (1.80mm) | 3.2 mm | 1.6 mm | - | ||
![]() TCJD685M050R0120E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | - | - | - | - | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | Details | - | - | 50 V | - | -55°C ~ 105°C | - | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 6.8 µF | Capacitors | - | 120mOhm @ 100kHz | - | - | - | D | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.122 (3.10mm) | - | - | - | ||
![]() TCJY157M006R0040E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | - | - | - | - | 1000 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | Details | - | - | 6.3 V | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 150 µF | Capacitors | - | 40mOhm @ 100kHz | - | - | - | Y | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.079 (2.00mm) | - | - | - | ||
![]() TCJD157M010R0045E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | - | - | - | - | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | Details | - | - | 10 V | - | -55°C ~ 105°C | - | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 150 µF | Capacitors | - | 45mOhm @ 100kHz | - | - | - | D | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.122 (3.10mm) | - | - | - | ||
![]() TCJE685M063R0100E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | - | - | - | - | 400 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | Details | - | - | 63 V | - | -55°C ~ 105°C | - | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 6.8 µF | Capacitors | - | 100mOhm @ 100kHz | - | - | - | E | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.169 (4.30mm) | - | - | - | ||
![]() TCJY476M020R0070E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | 20% | 2917 | 7343 | 6 | 1000 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | Y Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | J-CAP | 0.021164 oz | 20 V | 20 VDC | -55°C ~ 105°C | - | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Molded | 47 uF | Capacitors | SMD/SMT | 70mOhm @ 100kHz | - | 94 uA | 1600 mA | Y | Tantalum Capacitors | 70 mOhm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 4.3 mm | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | - |