- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Capacitors series | Case | Case - inch | Case - mm | Case Code - in | Case Code - mm | Certificates | Dissipation Factor DF | ESR value | Factory Pack QuantityFactory Pack Quantity | Gross weight | Manufacturer | Maximum Operating Temperature | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Mounting | RoHS | Tradename | Type of capacitor | Unit Weight | Voltage Rating DC | Operating temperature | Packaging | Series | Tolerance | Capacitance | Subcategory | Termination Style | Leakage Current | Ripple Current | Product Type | ESR | Product | Operating voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TACA336K010RTA KYOCERA AVX | In Stock | - | - | - | TAC | A | 1206 | 3216 | - | - | RoHS compliant | - | 12Ω | - | 0.1g | - | - | - | - | - | SMD | - | - | tantalum | - | - | -55...125°C | - | - | ±10% | 33µF | - | - | - | - | - | - | - | 10V DC | - | - | - | - | ||
![]() 293D475X96R3A2TE3 VISHAY | 5411 |
| - | - | Tantamount | A | 1206 | 3216 | - | - | RoHS compliant | - | - | - | 0.025g | - | - | - | - | - | SMD | - | - | tantalum | - | - | -55...125°C | - | - | ±10% | 4.7µF | - | - | - | - | - | - | - | 6.3V DC | - | - | - | - | ||
![]() 293D107X9016D2TE3 VISHAY | 12 |
| - | - | Tantamount | D | 2917 | 7343 | - | - | RoHS compliant | - | - | - | 0.316g | - | - | - | - | - | SMD | - | - | tantalum | - | - | -55...125°C | - | - | ±10% | 100µF | - | - | - | - | - | - | - | 16V DC | - | - | - | - | ||
![]() T56D106M050CZA120 Vishay | 39 |
| - | Vishay / Polytech | - | - | - | - | 2815 | 7343 | - | 10 % | - | 500 | - | Vishay | + 105 C | D Case | - 55 C | Yes | - | Details | vPolyTan | - | - | 50 VDC | - | Reel | T56 | 20 % | 10 uF | Capacitors | SMD/SMT | 50 uA | 1.36 A | Tantalum Capacitors | 120 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56D106M050CSS120 Vishay | 39 |
| - | Vishay / Polytech | - | - | - | - | 2815 | 7343 | - | 10 % | - | 500 | - | Vishay | + 105 C | D Case | - 55 C | Yes | - | Details | vPolyTan | - | - | 50 VDC | - | Reel | T56 | 20 % | 10 uF | Capacitors | SMD/SMT | 50 uA | 1.36 A | Tantalum Capacitors | 120 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56B106M035CSS200 Vishay | In Stock | - | - | Vishay / Polytech | - | - | - | - | 1311 | 3528 | - | 8 % | - | 2000 | - | Vishay | + 105 C | B Case | - 55 C | Yes | - | Details | vPolyTan | - | 0.003527 oz | 35 VDC | - | Reel | T56 | 20 % | 10 uF | Capacitors | SMD/SMT | 35 uA | 0.8 A | Tantalum Capacitors | 200 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T56V156M025CZA125 Vishay | In Stock | - | - | Vishay / Polytech | - | - | - | - | 2815 | 7343 | - | 10 % | - | 800 | - | Vishay | + 105 C | V Case | - 55 C | Yes | - | Details | vPolyTan | - | - | 25 VDC | - | Reel | T56 | 20 % | 15 uF | Capacitors | SMD/SMT | 37.5 uA | 1.22 A | Tantalum Capacitors | 125 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56V336M016CZS070 Vishay | 39 |
| - | Vishay / Polytech | - | - | - | - | 2815 | 7343 | - | 10 % | - | 800 | - | Vishay | + 105 C | V Case | - 55 C | Yes | - | Details | vPolyTan | - | - | 16 VDC | - | Reel | T56 | 20 % | 33 uF | Capacitors | SMD/SMT | 52.8 uA | 1.63 A | Tantalum Capacitors | 70 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56V226M025CZA040 Vishay | In Stock | - | - | Vishay / Polytech | - | - | - | - | 2815 | 7343 | - | 10 % | - | 800 | - | Vishay | + 105 C | V Case | - 55 C | Yes | - | Details | vPolyTan | - | - | 25 VDC | - | Reel | T56 | 20 % | 22 uF | Capacitors | SMD/SMT | 55 uA | 2.16 A | Tantalum Capacitors | 40 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56D107M010CZA025 Vishay | 39 |
| - | Vishay / Polytech | - | - | - | - | 2815 | 7343 | - | 10 % | - | 500 | - | Vishay | + 105 C | D Case | - 55 C | Yes | - | Details | vPolyTan | - | - | 10 VDC | - | Reel | T56 | 20 % | 100 uF | Capacitors | SMD/SMT | 100 uA | 3 A | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56D337M004CSB025 Vishay | 39 |
| - | Vishay / Polytech | - | - | - | - | 2815 | 7343 | - | 10 % | - | 500 | - | Vishay | + 125 C | D Case | - 55 C | Yes | - | Details | vPolyTan | - | - | 4 VDC | - | Reel | T56 | 20 % | 330 uF | Capacitors | SMD/SMT | 132 uA | 3 A | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56B106M035CZA200 Vishay | In Stock | - | - | Vishay / Polytech | - | - | - | - | 1311 | 3528 | - | 8 % | - | 2000 | - | Vishay | + 105 C | B Case | - 55 C | Yes | - | Details | vPolyTan | - | 0.003527 oz | 35 VDC | - | Reel | T56 | 20 % | 10 uF | Capacitors | SMD/SMT | 35 uA | 0.8 A | Tantalum Capacitors | 200 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T56D107M010CZS025 Vishay | In Stock | - | - | Vishay / Polytech | - | - | - | - | 2815 | 7343 | - | 10 % | - | 500 | - | Vishay | + 105 C | D Case | - 55 C | Yes | - | Details | vPolyTan | - | - | 10 VDC | - | MouseReel | T56 | 20 % | 100 uF | Capacitors | SMD/SMT | 100 uA | 3 A | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56D227M010CSS025 Vishay | 39 |
| - | Vishay / Polytech | - | - | - | - | 2815 | 7343 | - | 10 % | - | 500 | - | Vishay | + 105 C | D Case | - 55 C | Yes | - | Details | vPolyTan | - | - | 10 VDC | - | Reel | T56 | 20 % | 220 uF | Capacitors | SMD/SMT | 220 uA | 3 A | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56V156M020CZB125 Vishay | In Stock | - | - | Vishay / Polytech | - | - | - | - | 2815 | 7343 | - | 10 % | - | 800 | - | Vishay | + 105 C | V Case | - 55 C | Yes | - | Details | vPolyTan | - | - | 20 VDC | - | Reel | T56 | 20 % | 15 uF | Capacitors | SMD/SMT | 30 uA | 1.22 A | Tantalum Capacitors | 125 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56B156M025CZS100 Vishay | In Stock | - | - | Vishay / Polytech | - | - | - | - | 1311 | 3528 | - | 8 % | - | 2000 | - | Vishay | + 105 C | B Case | - 55 C | Yes | - | Details | vPolyTan | - | 0.003527 oz | 25 VDC | - | Reel | T56 | 20 % | 15 uF | Capacitors | SMD/SMT | 37.5 uA | 1.14 A | Tantalum Capacitors | 100 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T56V156M035CZB125 Vishay | In Stock | - | - | Vishay / Polytech | - | - | - | - | 2815 | 7343 | - | 10 % | - | 800 | - | Vishay | + 105 C | V Case | - 55 C | Yes | - | Details | vPolyTan | - | - | 35 VDC | - | Reel | T56 | 20 % | 15 uF | Capacitors | SMD/SMT | 52.5 uA | 1.22 A | Tantalum Capacitors | 125 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56V156M020CZS125 Vishay | In Stock | - | - | Vishay / Polytech | - | - | - | - | 2815 | 7343 | - | 10 % | - | 800 | - | Vishay | + 105 C | V Case | - 55 C | Yes | - | Details | vPolyTan | - | - | 20 VDC | - | Reel | T56 | 20 % | 15 uF | Capacitors | SMD/SMT | 30 uA | 1.22 A | Tantalum Capacitors | 125 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56D107M016CSB050 Vishay | 39 |
| - | Vishay / Polytech | - | - | - | - | 2815 | 7343 | - | 10 % | - | 500 | - | Vishay | + 125 C | D Case | - 55 C | Yes | - | Details | vPolyTan | - | - | 16 VDC | - | Reel | T56 | 20 % | 100 uF | Capacitors | SMD/SMT | 160 uA | 2.12 A | Tantalum Capacitors | 50 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm | ||
![]() T56D227M010CSB025 Vishay | 39 |
| - | Vishay / Polytech | - | - | - | - | 2815 | 7343 | - | 10 % | - | 500 | - | Vishay | + 105 C | D Case | - 55 C | Yes | - | Details | vPolyTan | - | - | 10 VDC | - | Reel | T56 | 20 % | 220 uF | Capacitors | SMD/SMT | 220 uA | 3 A | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 1.9 mm | 7.3 mm | 4.3 mm |