- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | ESR | Product | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6TPG150M Panasonic Electronic Components | 120000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2008 | POSCAP™ TPG | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 150μF | 6.3V | TR | 2.8mm | - | - | 3528 | 1210 | - | 70mOhm @ 100kHz | Polar | - | 6.3V | 94.5μA | 1A | - | 0.1 | 10 % | B15G | - | - | General Purpose | 1.4mm | 0.059 1.50mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520D227M006ATE040 KEMET | 39 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2010 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 40mOhm | Matte Tin (Sn) | - | - | 220μF | 6.3V | - | 4.3mm | - | - | 7343 | 2917 | - | 40mOhm @ 100kHz | Polar | - | - | 139μA | 600mA | 2000 hours | 0.1 | 10 % | D | - | - | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T530D227M010ATE006 KEMET | 889 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 220μF | 10V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | 6mOhm @ 100kHz | Polar | - | 10V | 220μA | 6.5A | 2000 hours | 0.08 | 8 % | D | - | - | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 10TAE150ML Panasonic Electronic Components | 20000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | TANTALUM (SOLID POLYMER) | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 150μF | 10V | TR, Embossed , 13 Inch | - | - | - | 7343 | 2917 | - | 25mOhm @ 100kHz | POLARIZED | - | - | 0.15mA | 2400mA | 2000 hours | 0.1 | - | D3L | - | - | General Purpose | - | 0.118 3.00mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T543X476M035ATE030 KEMET | 223 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2015 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 47μF | 35V | TR, Plastic, 7 Inch | - | - | - | 7343 | 2917 | - | 30mOhm @ 100kHz | POLARIZED | - | - | - | - | 2000 hours | - | - | X | - | - | High Reliability | - | 0.169 4.30mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | COTS | ||
![]() T520B336M010AHE035 KEMET | 14 |
| - | - | - | - | 1311 (3528 metric) | - | - | - | 1311 | 3528 | 8 | 2000 | - | + 105 C | KEMET | B Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.003346 oz | - | 10 VDC | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | 33 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 33 uA | 1900 mA | - | - | - | - | 35 mOhms | Tantalum Organic Polymer Standard Grade | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | - | - | ||
![]() T530X108M2R5AHE006 KEMET | 34 |
| - | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 8 | 500 | - | + 125 C | KEMET | X Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.021164 oz | - | 2.5 VDC | - | Reel | - | T530 | - | 20 % | - | - | - | - | - | - | - | High Capacitance/Low ESR Polymer Electrolytic Capacitor | - | - | - | - | 1000 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 250 uA | 6700 mA | - | - | - | - | 6 mOhms | Tantalum Organic Polymer Low ESR | - | 4 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() T520D477M2R5AHE006 KEMET | 47 |
| - | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | - | + 105 C | KEMET | D Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.021164 oz | - | 6.3 VDC | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | 470 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 117.5 uA | 6100 mA | - | - | - | - | 6 mOhms | Tantalum Organic Polymer Standard Grade | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() T525B476M006AHE080 KEMET | 18 |
| - | - | - | - | 1411 (3528 metric) | - | - | - | 1411 | 3528 | 8 | 2000 | - | + 125 C | KEMET | B Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.003346 oz | - | 6.3 VDC | - | Reel | - | T525 | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | 47 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 29.6 uA | 1300 mA | - | - | - | - | 80 mOhms | Tantalum Organic Polymer Low ESR | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | - | - | ||
![]() T530Y108M2R5AHE005 KEMET | 34 |
| - | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 8 | 500 | - | + 125 C | KEMET | Y Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.021164 oz | - | 2.5 VDC | - | Reel | - | T530 | - | 20 % | - | - | - | - | - | - | - | High Capacitance/Low ESR Polymer Electrolytic Capacitor | - | - | - | - | 1000 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 250 uA | 7300 mA | - | - | - | - | 5 mOhms | Tantalum Organic Polymer Low ESR | - | 3.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() T520X108M003AHE030 KEMET | 17 |
| - | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | - | + 105 C | KEMET | X Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.014110 oz | - | 3 VDC | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | 1000 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 300 uA | 2900 mA | - | - | - | - | 30 mOhms | Tantalum Organic Polymer Standard Grade | - | 4 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() T530X687M004ATE010 KEMET | 9812 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Tantalum | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 10mOhm | Matte Tin (Sn) | - | - | 680μF | 4V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | 10mOhm @ 100kHz | Polar | 4V | - | 272μA | 5.2A | - | 0.08 | 8 % | X | - | - | General Purpose | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T525D337M006ATE040 KEMET | 21 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | KO-CAP® T525 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 330μF | 6.3V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | 40mOhm @ 100kHz | - | - | 6.3V | 280μA | 600μA | - | 0.1 | 10 % | D | - | - | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() F380J226MMAAH1 AVX Corporation | 28000 | - | - | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | 6.3V | - | -55°C~105°C | Tape & Reel (TR) | 2015 | F38 | 0.063Lx0.033W 1.60mmx0.85mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | Gold (Au) | - | - | 22μF | - | TR, 7 Inch | - | - | - | 1608 | 0603 | - | 200mOhm @ 100kHz | POLARIZED | 6.3V | - | 13.9μA | 354mA | 1000 hours | 0.1 | 10 % | M | - | - | General Purpose | 900μm | 0.035 0.90mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T521V156M035ATE125 KEMET | 10000 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Tantalum | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 15μF | 35V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | 3.8mm | 125mOhm @ 100kHz | Polar | - | 35V | 52.5μA | - | 2000 hours | 0.1 | 10 % | V | - | - | General Purpose | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T520A226M006ATE100 KEMET | 121730 | - | Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | - | Tantalum | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | KO-CAP® T520 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | 100mOhm | - | - | 8532.21.00.50 | 22μF | 6.3V | - | 1.6mm | - | - | 3216 | 1206 | 1.2mm | 100mOhm @ 100kHz | Polar | - | 6.3V | 14μA | 300mA | 2000 hours | 0.08 | 8 % | A | - | - | General Purpose | 1.6mm | 0.071 1.80mm | 3.2mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T520B107M2R5ATE070 KEMET | 20 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | Tantalum | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2005 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 70mOhm | Matte Tin (Sn) | - | 8532.21.00.50 | 100μF | 2.5V | - | 2.8mm | - | - | 3528 | 1411 | 1.9mm | 70mOhm @ 100kHz | Polar | - | 2.5V | 25μA | 300mA | 2000 hours | - | 8 % | B | - | - | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T527I476M010ATE200 KEMET | 1350 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | KO-CAP® T527 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 47μF | 10V | - | 1.6mm | - | - | 3216 | 1206 | - | 200mOhm @ 100kHz | - | - | 10V | 47μA | 548mA | - | - | 6 % | I | - | - | General Purpose | 1mm | 0.039 1.00mm | 3.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520W227M004ATE040 KEMET | 25 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Tantalum | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 40mOhm | Matte Tin (Sn) | - | - | 220μF | 4V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | 40mOhm @ 100kHz | Polar | 4V | - | 0.088mA | - | 2000 hours | 0.1 | 10 % | W | - | - | General Purpose | 1.5mm | 0.059 1.50mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 20TQC100MD2 Panasonic Electronic Components | 15000 |
| Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | 20V | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TQC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | 8532.21.0050 | 100μF | - | - | - | unknown | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | - | - | D2 | - | - | General Purpose | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - |