- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Capacitors series | Case | Case - inch | Case - mm | Certificates | ESR value | Gross weight | Kind of capacitor | Mounting | Type of capacitor | Operating temperature | Tolerance | Capacitance | Operating voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 593D156X9016C2TE3 VISHAY | 8 |
| - | Tantamount | C | 2312 | 6032 | RoHS compliant | 400mΩ | 0.025g | low ESR | SMD | tantalum | -55...125°C | ±10% | 15µF | 16V DC | ||
![]() 593D227X9010E2TE3 VISHAY | 1200 |
| - | Tantamount | E | 2917 | 7343 | RoHS compliant | 100mΩ | 0.437g | low ESR | SMD | tantalum | -55...125°C | ±10% | 220µF | 10V DC | ||
![]() 593D476X96R3B2TE3 VISHAY | In Stock | - | - | Tantamount | B | 1411 | 3528 | RoHS compliant | 0.55Ω | 0.025g | low ESR | SMD | tantalum | -55...125°C | ±10% | 47µF | 6.3V DC | ||
![]() 593D336X9016C2TE3 VISHAY | 109 |
| - | Tantamount | C | 2312 | 6032 | RoHS compliant | 0.3Ω | 0.167g | low ESR | SMD | tantalum | -55...125°C | ±10% | 33µF | 16V DC | ||
![]() 593D336X9025D2TE3 VISHAY | 10000 |
| - | Tantamount | D | 2917 | 7343 | RoHS compliant | 0.2Ω | 0.327g | low ESR | SMD | tantalum | -55...125°C | ±10% | 33µF | 25V DC | ||
![]() 593D106X0020B2TE3 VISHAY | 89800 |
| - | Tantamount | B | 1411 | 3528 | RoHS compliant | 1Ω | 0.025g | low ESR | SMD | tantalum | -55...125°C | ±20% | 10µF | 20V DC | ||
![]() 593D105X9035B2TE3 VISHAY | 1255 |
| - | Tantamount | B | 1411 | 3528 | RoHS compliant | 2Ω | 0.025g | low ESR | SMD | tantalum | -55...125°C | ±10% | 1µF | 35V DC | ||
![]() 593D106X0016A2TE3 VISHAY | In Stock | - | - | Tantamount | A | 1206 | 3216 | RoHS compliant | 1.7Ω | 0.05g | low ESR | SMD | tantalum | -55...125°C | ±20% | 10µF | 16V DC | ||
![]() 593D107X0020E2TE3 VISHAY | 21600 |
| - | Tantamount | E | 2917 | 7343 | RoHS compliant | 0.15Ω | 0.025g | low ESR | SMD | tantalum | -55...125°C | ±20% | 100µF | 20V DC | ||
![]() 593D106X0035D2TE3 VISHAY | 684 |
| - | Tantamount | D | 2917 | 7343 | RoHS compliant | 0.3Ω | 0.025g | low ESR | SMD | tantalum | -55...125°C | ±20% | 10µF | 35V DC | ||
![]() 593D106X0020C2TE3 VISHAY | In Stock | - | - | Tantamount | C | 2312 | 6032 | RoHS compliant | 0.45Ω | 0.025g | low ESR | SMD | tantalum | -55...125°C | ±20% | 10µF | 20V DC | ||
![]() 593D106X9025C2TE3 VISHAY | 1000 |
| - | Tantamount | C | 2312 | 6032 | RoHS compliant | 0.45Ω | 0.169g | low ESR | SMD | tantalum | -55...125°C | ±10% | 10µF | 25V DC | ||
![]() 593D105X9035A2TE3 VISHAY | 8 |
| - | Tantamount | A | 1206 | 3216 | RoHS compliant | 4Ω | 0.025g | low ESR | SMD | tantalum | -55...125°C | ±10% | 1µF | 35V DC | ||
![]() 593D107X9010D2TE3 VISHAY | 13 |
| - | Tantamount | D | 2917 | 7343 | RoHS compliant | 100mΩ | 0.284g | low ESR | SMD | tantalum | -55...125°C | ±10% | 100µF | 10V DC | ||
![]() 593D106X96R3A2TE3 VISHAY | 40400 |
| - | Tantamount | A | 1206 | 3216 | RoHS compliant | 2Ω | 0.025g | low ESR | SMD | tantalum | -55...125°C | ±10% | 10µF | 6.3V DC | ||
![]() 593D107X9010C2TE3 VISHAY | 175 |
| - | Tantamount | C | 2312 | 6032 | RoHS compliant | 275mΩ | 0.2g | low ESR | SMD | tantalum | -55...125°C | ±10% | 100µF | 10V DC | ||
![]() 593D107X9016D2TE3 VISHAY | In Stock |
| - | Tantamount | D | 2917 | 7343 | RoHS compliant | 125mΩ | 0.296g | low ESR | SMD | tantalum | -55...125°C | ±10% | 100µF | 16V DC | ||
![]() 593D107X0016D2TE3 VISHAY | 46 |
| - | Tantamount | D | 2917 | 7343 | RoHS compliant | 125mΩ | 0.025g | low ESR | SMD | tantalum | -55...125°C | ±20% | 100µF | 16V DC | ||
![]() 593D156X0025D2TE3 VISHAY | 8 |
| - | Tantamount | D | 2917 | 7343 | RoHS compliant | 0.25Ω | 0.025g | low ESR | SMD | tantalum | -55...125°C | ±20% | 15µF | 25V DC | ||
![]() 593D156X0035D2TE3 VISHAY | 48 |
| - | Tantamount | D | 2917 | 7343 | RoHS compliant | 0.3Ω | 0.025g | low ESR | SMD | tantalum | -55...125°C | ±20% | 15µF | 35V DC |