- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Body dimensions | Brand | Capacitance Tolerance | Capacitors series | Case Code - in | Case Code - mm | Conform to the norm | Dimensions | Dissipation Factor DF | ESR value | Factory Pack QuantityFactory Pack Quantity | Gross weight | Lifetime @ Temp. | Manufacturer | Manufacturer series | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Mounting | Operating current | Package | Product Status | Qualification | RoHS | Service life | Tradename | Type of capacitor | Unit Weight | Voltage Rated | Voltage Rating DC | Operating temperature | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Applications | Capacitance | Subcategory | Technology | Depth | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Manufacturer Size Code | Product Type | ESR | Product | Features | Operating voltage | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F380J476MMAAXE KYOCERA | 900 | - | - | Surface Mount | 0603 (1608 metric) | - | - | KYOCERA AVX | 20% | - | 0603 | 1608 | - | - | 10 | - | 4000 | - | 1000 Hrs @ 85°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | M Case | - 55 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | FRAMELESS | - | 0.000222 oz | 6.3 V | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | F38 | 0.063 L x 0.033 W (1.60mm x 0.85mm) | 20 % | - | Conductive Polymer, Miniature, Undertab | - | 47 uF | Capacitors | - | - | SMD/SMT | - | 300mOhm @ 100kHz | - | - | 59.2 uA | 224 mA | - | - | - | M | Tantalum Capacitors | 0.5 mOhm | Tantalum Organic Polymer Standard Grade | General Purpose | - | Tantalum Capacitors - Polymer | 1.6 mm | 1.6 x 0.85 x 0.8 mm | 0.8 mm | 0.035 (0.90mm) | 1.6 mm | 0.85 mm | - | - | ||
![]() TCBY227M004CRSZ0H23 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | KYOCERA AVX | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | 4 V | - | - | -55°C ~ 125°C | - | TCB | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | 220 µF | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | Y | - | - | - | General Purpose | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | COTS | ||
![]() TCSOPS0J476M8R-ZF9 KYOCERA AVX | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 V | - | - | -55°C ~ 105°C | Bulk | TCSO | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | Active | Molded | - | 47 µF | - | - | - | - | - | 150mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 0.035" (0.90mm) | - | - | - | - | ||
![]() TCSOPL0J476M8R-ZF9 KYOCERA AVX | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 V | - | - | -55°C ~ 105°C | Bulk | TCSO | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | Active | Molded | - | 47 µF | - | - | - | - | - | 150mOhm @ 100kHz | - | - | - | - | - | - | - | PL | - | - | - | General Purpose | - | - | - | - | - | 0.039" (1.00mm) | - | - | - | - | ||
![]() T59EE157M030C0075 Vishay Polytech | 114 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 V | - | - | -55°C ~ 125°C | Tape & Reel (TR) | vPolyTan™ T59 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Active | Molded | - | 150 µF | - | - | - | - | - | 75mOhm @ 100kHz | - | - | - | - | - | - | - | EE | - | - | - | General Purpose | - | - | - | - | - | 0.169" (4.30mm) | - | - | - | - | ||
![]() TCTAL0J107M8R-02 KYOCERA AVX | 1570 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EEHZV1V151V PANASONIC | 31 |
| - | - | - | - | Ø8x10.5mm | - | - | ZV | - | - | AEC Q200 | - | - | 16mΩ | - | 1.595 g | - | - | Hybrid | - | - | - | - | - | SMD | 3.9A | - | - | - | - | 4000h | - | hybrid | - | - | - | -55...135°C | - | - | - | - | ±20% | - | - | - | 150µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V DC | - | - | - | - | - | - | - | - | - | ||
![]() EEHZV1J820V PANASONIC | 43 |
| - | - | - | - | Ø10x10.5mm | - | - | ZV | - | - | AEC Q200 | - | - | 16mΩ | - | 2.239 g | - | - | Hybrid | - | - | - | - | - | SMD | 4A | - | - | - | - | 4000h | - | hybrid | - | - | - | -55...135°C | - | - | - | - | ±20% | - | - | - | 82µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V DC | - | - | - | - | - | - | - | - | - | ||
![]() EEHZV1J330V PANASONIC | 43 |
| - | - | - | - | Ø8x10.5mm | - | - | ZV | - | - | AEC Q200 | - | - | 22mΩ | - | 2.239 g | - | - | Hybrid | - | - | - | - | - | SMD | 3.3A | - | - | - | - | 4000h | - | hybrid | - | - | - | -55...135°C | - | - | - | - | ±20% | - | - | - | 33µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V DC | - | - | - | - | - | - | - | - | - | ||
![]() EEHZV1E331V PANASONIC | 43 |
| - | - | - | - | Ø10x10.5mm | - | - | ZV | - | - | AEC Q200 | - | - | 12mΩ | - | 2.239 g | - | - | Hybrid | - | - | - | - | - | SMD | 4.6A | - | - | - | - | 4000h | - | hybrid | - | - | - | -55...135°C | - | - | - | - | ±20% | - | - | - | 330µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V DC | - | - | - | - | - | - | - | - | - | ||
![]() EEHZV1H101V PANASONIC | 43 |
| - | - | - | - | Ø10x10.5mm | - | - | ZV | - | - | AEC Q200 | - | - | 14mΩ | - | 2.239 g | - | - | Hybrid | - | - | - | - | - | SMD | 4.3A | - | - | - | - | 4000h | - | hybrid | - | - | - | -55...135°C | - | - | - | - | ±20% | - | - | - | 100µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V DC | - | - | - | - | - | - | - | - | - | ||
![]() EEHZV1J560P PANASONIC | 1224 |
| - | - | - | - | Ø10x10.2mm | - | - | ZV | - | - | AEC Q200 | - | - | 16mΩ | - | 2.009 g | - | - | Hybrid | - | - | - | - | - | SMD | 4A | - | - | - | - | 4000h | - | hybrid | - | - | - | -55...135°C | - | - | - | - | ±20% | - | - | - | 56µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V DC | - | - | - | - | - | - | - | - | - | ||
![]() EEHZV1J560V PANASONIC | 31 |
| - | - | - | - | Ø10x10.5mm | - | - | ZV | - | - | AEC Q200 | - | - | 16mΩ | - | 2.239 g | - | - | Hybrid | - | - | - | - | - | SMD | 4A | - | - | - | - | 4000h | - | hybrid | - | - | - | -55...135°C | - | - | - | - | ±20% | - | - | - | 56µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V DC | - | - | - | - | - | - | - | - | - | ||
![]() EEHZV1E221V PANASONIC | 43 |
| - | - | - | - | Ø8x10.5mm | - | - | ZV | - | - | AEC Q200 | - | - | 16mΩ | - | 1.595 g | - | - | Hybrid | - | - | - | - | - | SMD | 3.9A | - | - | - | - | 4000h | - | hybrid | - | - | - | -55...135°C | - | - | - | - | ±20% | - | - | - | 220µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V DC | - | - | - | - | - | - | - | - | - | ||
![]() EEHZL1V271P PANASONIC | 1228 |
| - | - | - | - | Ø8x10.2mm | - | - | ZL | - | - | AEC Q200 | - | - | 20mΩ | - | 1.533 g | - | - | Hybrid | - | - | - | - | - | SMD | 2.9A | - | - | - | - | 4000h | - | hybrid | - | - | - | -55...135°C | - | - | - | - | ±20% | - | - | - | 270µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V DC | - | - | - | - | - | - | - | - | - | ||
![]() T540D336M025AT6710 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJA106M010R0200 KYOCERA | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | KYOCERA AVX | 20% | - | 1206 | 3216 | - | 3.2 x 1.6 x 1.6mm | 6 % | - | 2000 | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | +125°C | KYOCERA AVX | A Case | +25°C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | J-CAP | - | 0.000952 oz | 10 V | 10 VDC | - | -55°C ~ 105°C | MouseReel | TCJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | Molded | - | 10 uF | Capacitors | Polymer | 1.6mm | SMD/SMT | 1.1mm | 200mOhm @ 100kHz | - | 10V dc | 10 μA | 700 mA | - | - | 6% | A | Tantalum Capacitors | 200 mOhm | Tantalum Organic Polymer Standard Grade | General Purpose | - | Tantalum Capacitors - Polymer | 3.2 mm | 3.2 x 1.6 x 1.6 mm | 1.6mm | 0.071 (1.80mm) | 3.2mm | 1.6 mm | 1.6mm | - | ||
![]() TCOB0E337M8R-EN2 KYOCERA AVX | 2220 |
| Datasheet | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 V | - | - | -55°C ~ 105°C | Tape & Reel (TR) | TCO | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Active | Molded | - | 330 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | B | - | - | - | General Purpose | - | - | - | - | - | 0.083" (2.10mm) | - | - | - | - | ||
![]() 16SVT1000MX Panasonic Electronic Components | 50000 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 V | - | - | -55°C ~ 125°C | Tape & Reel (TR) | OS-CON™, SVT | 0.394" Dia (10.00mm) | ±20% | Active | Polymer | General Purpose | 1000 µF | - | - | - | - | - | 16mOhm | - | - | - | - | 215 mA @ 120 Hz | 4.3 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | 0.413" (10.50mm) | - | - | - | - | ||
![]() 16SVPT1000MX Panasonic Electronic Components | 95 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | - | - | - | - | - | - | - | - | - | - | - | 20000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 V | - | - | -55°C ~ 105°C | Tape & Reel (TR) | OS-CON?, SVPT | 0.394" Dia (10.00mm) | ±20% | Active | Polymer | General Purpose | 1000 μF | - | - | - | - | - | 16mOhm | - | - | - | - | 215 mA @ 120 Hz | 4.3 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | 0.413" (10.50mm) | - | - | - | - |