- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Surface Mount Land Size | Brand | Case Code - in | Case Code - mm | Dissipation Factor DF | Equivalent Series Resistance(ESR) | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Manufacturer Size Code | Product Type | ESR | Resistance Tolerance | Rated Voltage | Features | Product Category | Product Length | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16SVPT560MX Panasonic Electronic Components | 50000 |
| Datasheet | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | - | - | - | - | - | 20000 Hrs @ 105°C | - | - | - | - | - | - | - | - | 16 V | - | -55°C ~ 105°C | Tape & Reel (TR) | - | OS-CON?, SVPT | 0.315" Dia (8.00mm) | ±20% | - | - | Active | - | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | 560 μF | - | - | - | - | - | - | - | - | - | - | - | 18mOhm | - | - | - | - | - | - | - | - | 195 mA @ 120 Hz | 3.9 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | 0.413" (10.50mm) | - | - | - | - | - | - | - | ||
![]() 2R5SVPT820M Panasonic Electronic Components | 1031 |
| Datasheet | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.260" L x 0.260" W (6.60mm x 6.60mm) | - | - | - | - | - | - | 20000 Hrs @ 105°C | - | - | - | - | - | - | - | - | 2.5 V | - | -55°C ~ 105°C | Tape & Reel (TR) | - | OS-CON?, SVPT | 0.248" Dia (6.30mm) | ±20% | - | - | Active | - | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | 820 μF | - | - | - | - | - | - | - | - | - | - | - | 16mOhm | - | - | - | - | - | - | - | - | 175 mA @ 120 Hz | 3.5 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | 0.256" (6.50mm) | - | - | - | - | - | - | - | ||
![]() KNE2470UF25V149EC0035 KNSCHA | 1 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | 35mΩ@100kHz | - | 2000hrs@105℃ | - | - | - | - | - | Bag-packed | - | true | - | - | -55℃~+105℃ | - | - | - | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470uF | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | 3.5A@100kHz | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FP-016RE101M-S6JT Nichicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mΩ@100kHz | - | 2000hrs@105℃ | - | - | - | - | - | Box-packed | - | true | - | - | -55℃~+105℃ | - | - | - | - | ±20% | - | - | - | - | - | - | - | - | Polymer | - | - | - | - | - | - | 100uF | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | 2.49A@100kHz | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16SVT560MX Panasonic Electronic Components | 50000 |
| Datasheet | - | - | Surface Mount | Radial, Can - SMD | - | - | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | 16 V | - | -55°C ~ 125°C | Tape & Reel (TR) | - | OS-CON?, SVT | 0.315" Dia (8.00mm) | ±20% | - | - | Active | - | - | - | - | - | Polymer | - | - | - | - | General Purpose | - | 560 μF | - | - | - | - | - | - | - | - | - | - | - | 18mOhm | - | - | - | - | - | - | - | - | 195 mA @ 120 Hz | 3.9 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | 0.413" (10.50mm) | - | - | - | - | - | - | - | ||
![]() FP-2R5RE821M-S8CGL-FEH Nichicon | 1000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 820uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FP-016RE271M-L8KL-FEH Nichicon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | true | - | - | - | - | - | - | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 270uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCSOM0J226M8R-ZD1 KYOCERA AVX | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJC475M063R0200E KYOCERA | In Stock | - | - | - | - | Surface Mount | 2312 (6032 Metric) | - | - | - | KYOCERA AVX | - | - | - | - | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Active | Details | 63 V | - | -55°C ~ 105°C | - | - | TCJ J-CAP | 0.236 L x 0.126 W (6.00mm x 3.20mm) | ±20% | - | - | - | - | - | - | - | 25.0000 ppm/°C | Molded | 16 kOhm | - | - | - | - | - | 4.7 µF | Capacitors | 0.125 W | - | - | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | 200mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | C | Tantalum Capacitors | - | 0.1 | - | General Purpose | Tantalum Capacitors - Polymer | 7.62 | - | - | 0.110 (2.80mm) | - | - | - | - | - | - | - | ||
![]() TCSOM0J476M8R-ZM1 KYOCERA | 18 |
| - | - | - | - | - | - | - | - | - | 0603 | 1608 | 15 % | - | - | - | - | + 105 C | - | M Case | - 55 C | - | - | - | - | 6.3 VDC | - | - | - | TCSO | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 uF | Capacitors | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 29.7 uA | - | - | - | - | - | - | - | Tantalum Capacitors | 300 mOhms | - | - | - | - | - | - | - | - | 1.6 mm | 0.8 mm | - | - | - | - | - | ||
![]() T540B686M006BH6610 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T540 HRA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCSOPL1E475M8R-ZM1 KYOCERA AVX | 49 |
| Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | -55°C ~ 105°C | Bulk | - | TCSO | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | - | - | Active | - | - | - | - | - | Molded | - | - | - | - | - | - | 4.7 µF | - | - | - | - | - | - | - | - | - | - | - | 300mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | PL | - | - | - | - | General Purpose | - | - | - | - | 0.039" (1.00mm) | - | - | - | - | - | - | - | ||
![]() T58W9476M6R3C0200 Vishay Polytech | 3620 |
| Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | 6.3 V | - | -55°C ~ 105°C | Tape & Reel (TR) | - | vPolyTan™ T58 | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | - | - | Active | - | - | - | - | - | Molded | - | - | - | - | - | - | 47 µF | - | - | - | - | - | - | - | - | - | - | - | 200mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | W9 | - | - | - | - | General Purpose | - | - | - | - | 0.035" (0.90mm) | - | - | - | - | - | - | - | ||
![]() T55B476M004C0070 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4V | - | -55°C~105°C | Tape & Reel (TR) | 2015 | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | - | Molded | - | - | 105°C | -55°C | - | - | 47μF | - | - | 4V | - | 2.8mm | - | - | - | 3528 | 1411 | - | 70mOhm @ 100kHz | - | - | - | - | 18.8μA | 1.17A | - | - | - | - | 10 % | B | - | - | - | - | General Purpose | - | - | - | 1.9mm | 0.083 2.10mm | 3.5mm | 2.794mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() T55V157M6R3C0018 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | - | Molded | - | - | - | - | - | - | 150μF | - | - | 6.3V | - | - | - | - | - | - | - | - | 18mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | V | - | - | - | - | General Purpose | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TCN4477M016R0100 AVX Corporation | 10 |
| - | 13 Weeks | Surface Mount | Surface Mount | 2924 (7361 Metric) | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2015 | TCN J-CAP | 0.287Lx0.240W 7.30mmx6.10mm | ±20% | - | yes | Active | 4 (72 Hours) | - | - | - | - | Molded | - | - | - | - | - | - | 470μF | - | - | 16V | - | - | - | - | - | 7361 | 2924 | - | 100mOhm @ 100kHz | - | - | - | - | - | - | 2000 hours | - | - | - | - | 4 | - | - | - | - | General Purpose | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T521T476M12RATE090 KEMET | 3000 |
| Datasheet | 17 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | KO-CAP® T521 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | - | Molded | - | - | - | - | - | - | 47μF | - | - | 12.5V | - | - | - | - | - | - | - | - | 90mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | T | - | - | - | - | General Purpose | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T520B107M003ATE040 KEMET | 28 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | Tantalum | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2005 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | Molded | 40mOhm | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 100μF | - | - | 3V | - | 2.8mm | - | - | - | 3528 | 1411 | - | 40mOhm @ 100kHz | Polar | - | 3V | - | 30μA | 1.7A | 2000 hours | - | - | - | 8 % | B | - | - | - | - | General Purpose | - | - | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T520L337M2R5ATE009 KEMET | In Stock | - | Datasheet | 33 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | KO-CAP® T520 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 330μF | - | - | 2.5V | TR, 7 INCH | 3.2mm | - | - | - | 6032 | 2312 | - | 9mOhm @ 100kHz | Polar | - | - | - | 0.0825mA | 1025mA | 2000 hours | 0.08 | - | - | 8 % | L | - | - | - | - | General Purpose | - | - | - | 1.9mm | 0.075 1.90mm | 6mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() T543D475M063AHE075 KEMET | 17 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | Tantalum | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2014 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | Molded | - | - | - | - | - | 8532.21.0050 | 4.7μF | - | - | 63V | - | - | - | not_compliant | - | 2917 | 7343 | 3.8mm | 75mOhm @ 100kHz | - | - | - | 63V | 29.6μA | - | - | - | - | - | 10 % | D | - | - | - | - | High Reliability | - | - | - | 2.8mm | 0.122 3.10mm | - | - | - | No SVHC | Non-RoHS Compliant | - | COTS |