- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Termination Style | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | ESR | Product | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJD685M075R0120 AVX Corporation | 1548 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.21.00.50 | 6.8μF | 75V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 120mOhm @ 100kHz | Polar | - | - | 51μA | 1.118A | - | 0.06 | 6 % | D | - | - | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() F380J476MSAAH1 AVX Corporation | 4000 | - | - | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2015 | F38 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | 47μF | - | TR, 7 Inch | - | - | 2012 | 0805 | 150mOhm @ 100kHz | POLARIZED | 6.3V | - | 29.6μA | 548mA | 1000 hours | 0.1 | 10 % | S | - | - | General Purpose | 900μm | 0.035 0.90mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() T530X108M2R5ATE006 KEMET | 814 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Tantalum | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 6mOhm | Matte Tin (Sn) | 8532.21.00.50 | 1000μF | 2.5V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 6mOhm @ 100kHz | Polar | - | 2.5V | 250μA | 6.7A | 2000 hours | 0.08 | 8 % | X | - | - | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCJA685M016R0200 AVX Corporation | 50000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Tantalum | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TCJ | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | 6.8μF | 16V | TR, 7 INCH | 1.6mm | - | 3216 | 1206 | 200mOhm @ 100kHz | Polar | - | 16V | 10.9μA | - | - | - | 6 % | A | - | - | General Purpose | 1.6mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ETPH100MHA Panasonic Electronic Components | 20000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TPH | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Last Time Buy | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | 100μF | 2.5V | TR, Embossed Plastic, 7 Inch | 1.6mm | - | 3216 | 1206 | 150mOhm @ 100kHz | POLARIZED | - | - | - | - | 1000 hours | - | - | A09 | - | - | General Purpose | 900μm | 0.039 1.00mm | 3.2mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ETPF1000M6H Panasonic Electronic Components | 4000 |
| - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 4 | TANTALUM (DRY/SOLID) | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPF | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | 8532.21.00.50 | 1000μF | 2.5V | TR | 4.3mm | - | 7343 | 2917 | 6mOhm @ 100kHz | Polar | - | 2.5V | 2.5mA | 5.6A | - | 0.1 | 10 % | D4 | - | - | General Purpose | 3.8mm | 0.157 4.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ETPSF270M6E Panasonic Electronic Components | 20000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TPSF | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | 270μF | 2.5V | TR, Embossed, 7 Inch | - | - | 3528 | 1411 | 6mOhm @ 100kHz | POLARIZED | - | - | - | - | 1000 hours | - | - | B2S | - | - | General Purpose | - | 0.079 2.00mm | 3.5mm | 2.8mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCJB157M006R0069 AVX Corporation | 3166 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | TANTALUM (SOLID POLYMER) | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Discontinued | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | TIN | 8532.21.00.50 | 150μF | - | TR, 7 INCH | 2.8mm | - | 3528 | 1210 | 69mOhm @ 100kHz | POLARIZED | 6.3V | - | 0.09mA | 999mA | 2000 hours | 0.1 | - | B | - | - | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() T520X477M006AHE010 KEMET | 47 |
| - | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | - | + 105 C | KEMET | X Case | - 55 C | Yes | Tape & Reel (TR) | - | Active | N | KO-CAP | 0.014110 oz | - | - | 6.3 VDC | - | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | 470 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | 296.1 uA | 5000 mA | - | - | - | - | 10 mOhms | Tantalum Organic Polymer Standard Grade | - | 4 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T520X687M004AHE035 KEMET | 33 |
| - | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | - | + 105 C | KEMET | X Case | - 55 C | Yes | Tape & Reel (TR) | - | Active | N | KO-CAP | 0.014110 oz | - | - | 4 VDC | - | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | 680 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | 272 uA | - | - | - | - | - | 35 mOhms | Tantalum Organic Polymer Low ESR | - | 4 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T520V337M2R5AHE009 KEMET | 26 |
| - | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | - | 1000 | - | + 105 C | KEMET | V Case | - 55 C | Yes | Tape & Reel (TR) | - | Active | N | KO-CAP | 0.014110 oz | - | - | 2.5 VDC | - | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | 330 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 9 mOhms | Tantalum Organic Polymer Low ESR | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T520Y337M006AHE015 KEMET | 31 |
| - | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | - | + 105 C | KEMET | Y Case | - 55 C | Yes | Tape & Reel (TR) | - | Active | N | KO-CAP | 0.017425 oz | - | - | 6.3 VDC | - | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | 330 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | 207.9 uA | - | - | - | - | - | 15 mOhms | Tantalum Organic Polymer Low ESR | - | 3.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T520X687M004AHE010 KEMET | 47 |
| - | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | - | + 105 C | KEMET | X Case | - 55 C | Yes | Tape & Reel (TR) | - | Active | N | KO-CAP | 0.014110 oz | - | - | 4 VDC | - | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | 680 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | 272 uA | 5000 mA | - | - | - | - | 10 mOhms | Tantalum Organic Polymer Standard Grade | - | 4 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T522Y477M006AHE035 KEMET | In Stock | - | - | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | - | + 105 C | KEMET | Y Case | - 55 C | - | Tape & Reel (TR) | - | Active | N | KO-CAP | 0.017425 oz | - | - | 6.3 VDC | - | - | Reel | - | T522 | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | 470 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | 88.8 uA | 2600 mA | - | - | - | - | 35 mOhms | Tantalum Organic Polymer Low ESR | - | 3.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T520B227M006ANE025 KEMET | 33 |
| - | - | - | - | 1311 (3528 metric) | - | - | - | 1311 | 3528 | 8 | 2000 | - | + 105 C | KEMET | B Case | - 55 C | Yes | Tape & Reel (TR) | - | Active | Details | KO-CAP | 0.003346 oz | - | 6.3 V | 6.3 VDC | 6.3 V | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | 220 uF | - | - | - | SMD/SMT | - | - | 25 mΩ | - | - | - | 138.6 uA | - | - | - | - | - | 25 mOhms | Tantalum Organic Polymer Low ESR | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | No SVHC | - | - | ||
![]() T520B476M006AHE025 KEMET | In Stock | - | - | - | - | - | 1311 (3528 metric) | - | - | - | 1311 | 3528 | 8 | 2000 | - | + 105 C | KEMET | B Case | - 55 C | Yes | Tape & Reel (TR) | - | Active | N | KO-CAP | 0.003346 oz | - | - | 6.3 VDC | - | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | 47 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | 29.6 uA | - | - | - | - | - | 25 mOhms | Tantalum Organic Polymer Low ESR | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | - | ||
![]() T541X106M063AH6530 KEMET | In Stock | - | - | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | - | 500 | - | + 125 C | KEMET | X Case | - 55 C | Yes | Tape & Reel (TR) | 04052-065 | Active | N | KO-CAP | 0.021164 oz | - | - | 63 VDC | - | - | Reel | - | T541 HRA | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | 10 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 75 mOhms | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJT336M010R0070 AVX Corporation | 2454 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | J BEND | 2 | Tantalum | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 33μF | 10V | - | 2.8mm | - | 3528 | 1210 | 70mOhm @ 100kHz | Polar | - | 10V | 33μA | - | - | 0.06 | 6 % | T | - | - | General Purpose | 1.2mm | 0.047 1.20mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T520D477M2R5AHE009 KEMET | 31 |
| - | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | - | + 105 C | KEMET | D Case | - 55 C | Yes | Tape & Reel (TR) | - | Active | N | KO-CAP | 0.021164 oz | - | - | 2.5 VDC | - | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | 470 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | 117.5 uA | 5000 mA | - | - | - | - | 9 mOhms | Tantalum Organic Polymer Standard Grade | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T520D477M006AHE015 KEMET | 17 |
| - | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | - | + 105 C | KEMET | D Case | - 55 C | Yes | Tape & Reel (TR) | - | Active | N | KO-CAP | 0.021164 oz | - | - | 6.3 VDC | - | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | 470 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | 296.1 uA | 3900 mA | - | - | - | - | 15 mOhms | Tantalum Organic Polymer Low ESR | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - |