- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T521D476M025ATE065 KEMET | 2357 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2018 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | 47μF | 25V | - | - | - | - | - | 65mOhm @ 100kHz | - | - | - | - | - | - | - | - | D | General Purpose | - | - | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T520C477M2R5AHE045 KEMET | 14 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T520 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn90Pb10) | 8532.21.00.50 | 470μF | - | - | - | - | - | - | 45mOhm @ 100kHz | POLARIZED | 2.5V | - | 0.118mA | 1900mA | 2000 hours | 0.08 | - | C | General Purpose | - | - | 0.110 2.80mm | 6mm | 3.2mm | - | - | Non-RoHS Compliant | - | - | ||
![]() T598D336M035ATE065 KEMET | 775 | - | Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T598 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | 33μF | 35V | - | - | - | - | - | 65mOhm @ 100kHz | - | - | - | - | - | - | - | - | D | Automotive | - | - | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() TCJB155M050R0300 AVX Corporation | 154 |
| - | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | 8532.21.00.50 | 1.5μF | 50V | TR, 7 INCH | 2.8mm | - | 3528 | 1210 | 300mOhm @ 100kHz | POLARIZED | - | - | 7.5μA | 479mA | 2000 hours | 0.06 | 6 % | B | General Purpose | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T520B336M006AHE040 KEMET | 26 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | 8532.21.00.50 | 33μF | 6.3V | - | 2.8mm | - | 3528 | 1411 | 40mOhm @ 100kHz | Polar | - | - | 0.021mA | 1800mA | 2000 hours | - | 8 % | B | General Purpose | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | - | Non-RoHS Compliant | - | - | ||
![]() T55D687M004C0015 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | 680μF | 4V | - | - | - | - | - | 15mOhm @ 100kHz | - | - | - | - | - | - | - | - | D | General Purpose | - | - | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T525A106M010ATE080 KEMET | 100 | - | Datasheet | 17 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | KO-CAP® T525 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | 8532.21.00.50 | 10μF | 10V | TR, 7 INCH | - | - | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | 0.08 | - | A | General Purpose | - | - | 0.071 1.80mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() TCJD337M004R0050 AVX Corporation | 26 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 330μF | 4V | TR, 7 Inch | 4.3mm | - | 7343 | 2917 | 50mOhm @ 100kHz | - | 4V | - | - | - | 2000 hours | - | - | D | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() TCJY337M006R0025 AVX Corporation | 762 |
| - | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | 670.01263mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | 8532.21.00.50 | 330μF | 6.3V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 25mOhm @ 100kHz | POLARIZED | - | - | 198μA | 1.9A | 2000 hours | 0.12 | 12 % | Y | General Purpose | - | 2mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T550B206M060AH KEMET | 10 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Axial | - | WIRE | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2004 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | 8532.21.0020 | 20μF | 60V | - | - | - | 1605 | 0602 | 200mOhm @ 100kHz | POLARIZED | - | 640 μm | 9μA | 1.175A | 2000 hours | - | 5 % | B | General Purpose | 7.09mm | - | 16.2814mm | 16.28mm | - | No | No SVHC | Non-RoHS Compliant | - | - | ||
![]() T530X477M006AHE004 KEMET | 41 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | 6.3V | -55°C~125°C | Cut Tape (CT) | 2011 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn90Pb10) | 8532.21.00.50 | 470μF | - | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | not_compliant | 7343 | 2917 | 4mOhm @ 100kHz | POLARIZED | 6.3V | - | 0.296mA | 8200mA | - | 0.08 | - | X | General Purpose | - | 4mm | 0.169 4.30mm | 7.3mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T540D337M006BH8510 KEMET | 19 |
| Datasheet | 22 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | 8532.21.0050 | 330μF | 6.3V | - | - | not_compliant | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | - | D | High Reliability | - | - | 0.122 3.10mm | - | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T550B256M050AH KEMET | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Axial | - | WIRE | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2004 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | 8532.21.0020 | 25μF | 50V | - | - | - | 1605 | 0602 | 170mOhm @ 100kHz | POLARIZED | - | 640 μm | 9.4μA | 1.275A | 2000 hours | - | 5 % | B | General Purpose | 7.09mm | - | 16.2814mm | 16.28mm | - | No | No SVHC | Non-RoHS Compliant | - | - | ||
![]() T520D157M010AHE025 KEMET | 1680 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | - | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | 2017 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | 8532.21.00.50 | 150μF | - | - | 4.3mm | not_compliant | - | - | 25mOhm @ 100kHz | Polar | 10V | - | 0.15mA | 3000mA | - | 0.1 | 10 % | D | General Purpose | - | 2.8mm | 0.122 3.10mm | 7.3mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TCJD227M006R0035 AVX Corporation | 26 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 670.01263mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 220μF | 6.3V | TR, 7 Inch | 4.3mm | - | 7343 | 2917 | 35mOhm @ 100kHz | - | - | - | 132μA | 1.8A | 2000 hours | - | 6 % | D | General Purpose | - | 2.9mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() TCJD685M050R0120 AVX Corporation | 39 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.21.00.50 | 6.8μF | 50V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 120mOhm @ 100kHz | - | - | - | 34μA | 1006mA | 2000 hours | 0.1 | 10 % | D | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T520V686M010ATE040 KEMET | 25 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 40mOhm | Matte Tin (Sn) | 8532.21.00.50 | 68μF | 10V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | 40mOhm @ 100kHz | Polar | - | - | 0.068mA | 2200mA | 2000 hours | 0.1 | 10 % | V | General Purpose | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T59EE337M016C0025 Vishay Sprague | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T59 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | 330μF | 16V | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | - | - | - | EE | General Purpose | - | - | 0.169 4.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 6TCE330MIL Panasonic Electronic Components | 10 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | 330μF | 6.3V | - | - | - | 7343 | 2917 | 18mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D3L | General Purpose | - | - | 0.118 3.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() T520V227M2R5ATE007 KEMET | 50000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2005 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 7mOhm | Matte Tin (Sn) | 8532.21.00.50 | 220μF | 2.5V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 7mOhm @ 100kHz | Polar | - | - | 0.055mA | 1300mA | 2000 hours | 0.1 | 10 % | V | General Purpose | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - |