- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T528W337M2R5ATE009 KEMET | 9000 |
| - | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | - | - | -55°C~105°C | Cut Tape (CT) | 2013 | KO-CAP® T528 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 330μF | 2.5V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | 7343 | 2917 | - | 9mOhm @ 100kHz | Polar | - | - | 82.5μA | 6A | - | 0.1 | 10 % | W | General Purpose | 1.5mm | 0.059 1.50mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 6TCE680M Panasonic Electronic Components | 35000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | - | 680μF | 6.3V | - | - | 7343 | 2917 | - | 25mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D4 | General Purpose | - | 0.157 4.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() F320J476MAA Nichicon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 2 | Tantalum | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2008 | F32 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | - | Molded | - | Tin (Sn) | - | - | - | - | 47μF | 6.3V | TR, 7 INCH | - | 3216 | 1206 | - | 180mOhm @ 100kHz | - | - | - | - | - | - | - | - | A | General Purpose | - | 0.071 1.80mm | - | 1.6mm | - | - | RoHS Compliant | - | - | ||
![]() TCJC155M063R0300 AVX Corporation | 42 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Tin (Sn) | - | - | - | 8532.21.00.50 | 1.5μF | 63V | - | 3.2mm | 6032 | 2312 | - | 300mOhm @ 100kHz | POLARIZED | - | - | 9.5μA | 545mA | 2000 hours | 0.06 | 6 % | C | General Purpose | 2.8mm | 0.110 2.80mm | 6mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T520W157M006ATE040 KEMET | 39 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 150μF | 6.3V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | 7343 | 2917 | - | 40mOhm @ 100kHz | Polar | - | - | 0.095mA | 2100mA | 2000 hours | 0.1 | 10 % | W | General Purpose | 1.5mm | 0.059 1.50mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T591D476M016ATE070 KEMET | 9000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~125°C | Tape & Reel (TR) | 2015 | KO-CAP® T591 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | - | 47μF | 16V | - | 4.3mm | 7343 | 2917 | 3.8mm | 70mOhm @ 100kHz | - | - | 16V | 75.2μA | - | 2000 hours | - | 10 % | D | General Purpose | 2.8mm | 0.122 3.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() T520U157M006ATE055 KEMET | 10 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T520 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 55mOhm | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 150μF | 6.3V | - | 3.2mm | 6032 | 2312 | - | 55mOhm @ 100kHz | Polar | - | - | 0.095mA | 1600mA | 2000 hours | 0.08 | 8 % | U | General Purpose | 1.5mm | 0.059 1.50mm | 6mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() T520B476M006AHE070 KEMET | 30 |
| Datasheet | 32 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2016 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 47μF | 6.3V | - | 2.8mm | 3528 | 1411 | - | 70mOhm @ 100kHz | Polar | - | - | 0.03mA | 1300mA | 2000 hours | - | 8 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | - | Non-RoHS Compliant | - | - | ||
![]() TCJY477M002R0025 AVX Corporation | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 670.01263mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 470μF | 2.5V | TR, 7 Inch | 4.3mm | 7343 | 2917 | - | 25mOhm @ 100kHz | POLARIZED | - | - | 117.5μA | 1.9A | 2000 hours | - | 6 % | Y | General Purpose | 2mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() TCNT476M016R0150 AVX Corporation | 1218 |
| - | 16 Weeks | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCN J-CAP | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 4 (72 Hours) | - | - | - | Molded | - | - | - | - | - | - | 47μF | 16V | - | - | 3528 | 1210 | - | 150mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | T | General Purpose | - | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TCJA476M006R0070 AVX Corporation | 5 |
| - | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | - | 47μF | - | TR, 7 Inch | - | 3216 | 1206 | - | 70mOhm @ 100kHz | - | 6.3V | - | - | - | 2000 hours | - | - | A | General Purpose | - | 0.071 1.80mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() T543C107K010ATE025 KEMET | 10 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | KO-CAP® T543 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 100μF | 10V | - | - | 6032 | 2413 | - | 25mOhm @ 100kHz | POLARIZED | - | - | - | - | 2000 hours | - | - | C | High Reliability | - | 0.110 2.80mm | 6mm | 3.2mm | - | No SVHC | ROHS3 Compliant | - | COTS | ||
![]() T55A685M6R3C0500 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | - | 6.8μF | 6.3V | - | - | 3216 | 1206 | - | 500mOhm @ 100kHz | - | - | - | 4.2μA | 400mA | - | - | 10 % | A | General Purpose | 1.6mm | 0.071 1.80mm | 3.2mm | 1.6002mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() TCJY336M016R0045 AVX Corporation | 39 |
| - | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 670.01263mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 33μF | 16V | TR, 7 Inch | 4.3mm | 7343 | 2917 | - | 45mOhm @ 100kHz | POLARIZED | - | - | 52.8μA | 1.4A | - | - | 6 % | Y | General Purpose | 2mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T55D337M004C0015 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | 2017 | vPolyTan™ T55 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | - | 330μF | 4V | - | - | - | - | - | 15mOhm @ 100kHz | - | - | - | - | - | - | - | - | D | General Purpose | - | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TCJD226M035R0070 AVX Corporation | 500 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.21.00.50 | 22μF | 35V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | 70mOhm @ 100kHz | Polar | - | - | 0.077mA | 1317mA | - | 0.06 | 6 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T540D227M010AH6710 KEMET | 14 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 8532.21.00.50 | 220μF | 10V | - | 4.3mm | 7343 | 2917 | - | 25mOhm @ 100kHz | - | - | - | 220μA | - | - | 0.1 | 10 % | D | High Reliability | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | Non-RoHS Compliant | - | COTS | ||
![]() TCJE685M063R0150 AVX Corporation | 1496 | - | - | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | - | 6.8μF | - | TR, 7 Inch | 4.3mm | 7343 | 2917 | - | 150mOhm @ 100kHz | - | 63V | - | - | - | 2000 hours | - | - | E | General Purpose | 4.1mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T591B686M006ATE070 KEMET | 26 |
| - | 17 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T591 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | - | 68μF | 6.3V | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | - | B | General Purpose | - | 0.083 2.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2R5TAE330MF Panasonic Electronic Components | 3615 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 330μF | 2.5V | TR, Embossed , 13 Inch | - | 7343 | 2917 | - | 15mOhm @ 100kHz | POLARIZED | - | - | 0.0825mA | 3100mA | 2000 hours | 0.1 | - | D2E | General Purpose | - | 0.079 2.00mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - |