- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T55A156M6R3C0500 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | - | 15μF | 6.3V | - | - | - | 3216 | 1206 | - | 500mOhm @ 100kHz | - | - | - | 9.4μA | 400mA | - | - | 10 % | A | General Purpose | 1.6mm | 0.071 1.80mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T520D337M004ATE045 KEMET | 19 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 330μF | 4V | - | 4.3mm | - | 7343 | 2917 | - | 45mOhm @ 100kHz | Polar | 4V | - | 132μA | 600mA | 2000 hours | 0.1 | 10 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() TCJX476M020R0070 AVX Corporation | 10 |
| - | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 670.01263mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | - | 47μF | 20V | TR, 7 Inch | 4.3mm | - | 7343 | 2917 | - | 70mOhm @ 100kHz | POLARIZED | - | - | 94μA | 1.1A | 2000 hours | - | 6 % | X | General Purpose | 1.5mm | 0.059 1.50mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T520V686M010ATE100 KEMET | 19 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 100mOhm | Matte Tin (Sn) | - | - | - | - | 68μF | 10V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 100mOhm @ 100kHz | Polar | - | - | 68μA | 2.7A | 2000 hours | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T530Y687M2R5ATE005 KEMET | 481 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | J BEND | - | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2005 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 680μF | 2.5V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | 3.8mm | 5mOhm @ 100kHz | Polar | - | 2.5V | 170μA | 7300mA | - | 0.08 | 8 % | Y | General Purpose | 4mm | 0.157 4.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TCJD157M016R0040 AVX Corporation | 10 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 85°C | 16V | -55°C~85°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 150μF | - | TR, 7 Inch | - | - | 7343 | 2917 | - | 40mOhm @ 100kHz | - | 16V | - | - | - | 2000 hours | - | - | D | General Purpose | - | 0.122 3.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() T521W476M016ATE045 KEMET | 14300 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | 324.998933mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 47μF | 16V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | - | - | 7343 | 2917 | - | 45mOhm @ 100kHz | POLARIZED | - | - | 75.2μA | 2A | 2000 hours | 0.1 | 10 % | W | General Purpose | 1.4mm | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() T520B336M010AHE070 KEMET | 28 |
| Datasheet | 17 Weeks | - | Surface Mount | 1411 (3528 Metric) | YES | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8532.21.00.50 | 33μF | - | - | 2.8mm | not_compliant | - | - | - | 70mOhm @ 100kHz | Polar | 10V | - | 0.033mA | 1300mA | - | - | 8 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TCJB684M050R0400 AVX Corporation | 3978 |
| - | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 8532.21.00.50 | 0.68μF | 50V | TR, 7 INCH | 2.8mm | - | 3528 | 1210 | - | 400mOhm @ 100kHz | POLARIZED | - | - | 3.4μA | 415mA | 2000 hours | 0.06 | 6 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T55P106M004C0200 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | - | 10μF | 4V | - | 1.25mm | - | 2012 | 0805 | - | 200mOhm @ 100kHz | - | - | - | 5μA | 560mA | - | - | 10 % | P | General Purpose | 1.2mm | 0.047 1.20mm | 2mm | 1.2446mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() T520D227M006ASE050 KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2008 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 220μF | 6.3V | - | - | - | 7343 | 2917 | - | 50mOhm @ 100kHz | - | - | - | 139μA | 500mA | 2000 hours | 0.1 | - | D | General Purpose | 3.1mm | 0.122 3.10mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T520D337M006ASE015 KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 330μF | 6.3V | - | 4.3mm | - | 7343 | 2917 | - | 15mOhm @ 100kHz | Polar | - | - | 0.208mA | 1100mA | 2000 hours | 0.1 | 10 % | D | General Purpose | 3.1mm | 0.122 3.10mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T541X107M020AH6510 KEMET | 282 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2015 | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | - | - | - | 100μF | 20V | TR, Plastic, 7 Inch | - | not_compliant | 7343 | 2917 | - | 50mOhm @ 100kHz | POLARIZED | - | - | - | - | 2000 hours | - | - | X | High Reliability | - | 0.169 4.30mm | 7.3mm | 4.3mm | - | No SVHC | Non-RoHS Compliant | - | COTS | ||
![]() T523H227M016APE070 KEMET | 19 |
| Datasheet | 16 Weeks | - | Surface Mount | 2924 (7360 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2017 | KO-CAP® T523 | 0.287Lx0.236W 7.30mmx6.00mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | - | 220μF | 16V | - | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | - | H | General Purpose | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T55B477M2R5C0025 Vishay Sprague | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | 2.5V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | 105°C | -55°C | - | - | 470μF | - | - | - | - | 3528 | 1411 | - | 25mOhm @ 100kHz | - | - | - | - | - | - | - | - | B | General Purpose | - | 0.083 2.10mm | 3.5052mm | 2.794mm | - | - | ROHS3 Compliant | - | - | ||
![]() T55A686M004C0500 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | - | 68μF | 4V | - | - | - | 3216 | 1206 | - | 500mOhm @ 100kHz | - | - | - | 27.2μA | 480mA | - | - | 10 % | A | General Purpose | 1.6mm | 0.071 1.80mm | 3.2mm | 1.6002mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 6TAE220MI Panasonic Electronic Components | 4000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | POSCAP™ TA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 220μF | 6.3V | TR, Embossed , 13 Inch | 4.3mm | - | 7343 | 2917 | - | 18mOhm @ 100kHz | POLARIZED | - | 6.3V | 138.6μA | 2800mA | 2000 hours | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T58MM106M6R3C0300 Vishay Sprague | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | 1000 Hrs @ 85°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T58 | 0.063Lx0.033W 1.60mmx0.85mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | 105°C | -55°C | - | - | 10μF | 6.3V | - | 850μm | - | 1608 | 0603 | - | 300mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | MM | General Purpose | - | 0.035 0.90mm | 1.6002mm | 838.2μm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() T520W477M006ATE035 KEMET | 950 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 670.01263mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 470μF | 6.3V | TR, Plastic, 7 Inch | - | - | 7343 | 2917 | - | 35mOhm @ 100kHz | POLARIZED | - | - | 296μA | 2.3A | 2000 hours | - | 10 % | W | General Purpose | 1.5mm | 0.059 1.50mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() T55A226M004C0500 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | 2015 | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | - | 22μF | 4V | - | - | - | 3216 | 1206 | - | 500mOhm @ 100kHz | - | - | - | 8.8μA | 400mA | - | - | 10 % | A | General Purpose | 1.6mm | 0.071 1.80mm | 3.2mm | 1.6002mm | - | - | ROHS3 Compliant | Lead Free | - |