- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T591D337M006ATE025 KEMET | 21 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~125°C | Tape & Reel (TR) | 2015 | KO-CAP® T591 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | 330μF | 6.3V | - | 4.3mm | - | 7343 | 2917 | 3.8mm | 25mOhm @ 100kHz | - | - | - | 6.3V | 208μA | - | 2000 hours | - | 10 % | D | General Purpose | 2.8mm | 0.122 3.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() T520Y687M004ATE010 KEMET | 485 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | J BEND | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | 8532.21.00.50 | 680μF | 4V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 10mOhm @ 100kHz | Polar | - | 4V | - | 272μA | 4.9A | - | 0.1 | 10 % | Y | General Purpose | 4mm | 0.157 4.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T530X337M010AHE004 KEMET | 39 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~125°C | Cut Tape (CT) | 2014 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn90Pb10) | 8532.21.00.50 | 330μF | 10V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | not_compliant | 7343 | 2917 | - | 4mOhm @ 100kHz | POLARIZED | - | - | - | 0.33mA | 8200mA | 2000 hours | 0.08 | 8 % | X | General Purpose | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T541X476M035BH6510 KEMET | 1593 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2016 | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | 8532.21.0050 | 47μF | 35V | - | - | not_compliant | 7343 | 2917 | - | 60mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | X | High Reliability | - | 0.169 4.30mm | - | - | - | No SVHC | Non-RoHS Compliant | - | COTS | ||
![]() T521V686M016ATE040 KEMET | 36 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | 8532.21.0050 | 68μF | 16V | - | - | - | 7343 | 2917 | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | V | General Purpose | - | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() T55B107M004C0035 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | 100μF | - | - | - | - | - | - | - | 35mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | B | General Purpose | - | 0.083 2.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T530D337M006AHE010 KEMET | 1140 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | - | - | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Tape & Reel (TR) | 2016 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | 8532.21.00.50 | 330μF | - | TR, 7 INCH | 4.3mm | - | - | - | - | 10mOhm @ 100kHz | - | - | 6.3V | - | 0.2079mA | 1259mA | - | 0.08 | 8 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | - | Non-RoHS Compliant | - | - | ||
![]() TCN4158M006R0055 AVX Corporation | 19 |
| - | 13 Weeks | Surface Mount | Surface Mount | 2924 (7361 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | - | -55°C~85°C | Tape & Reel (TR) | 2013 | TCN J-CAP | 0.287Lx0.240W 7.30mmx6.10mm | ±20% | - | - | Active | 4 (72 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 1500μF | 6.3V | TR, 7 Inch | 6mm | - | 7360 | 2924 | - | 55mOhm @ 100kHz | POLARIZED | - | - | - | 900μA | 1.302A | 2000 hours | - | 20 % | 4 | General Purpose | 2mm | 0.079 2.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520V337M004ATE018 KEMET | 3850 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | J BEND | 2 | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 330μF | 4V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | 3.6mm | 18mOhm @ 100kHz | Polar | - | - | 4V | 132μA | - | - | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() T55D477M004C0012 Vishay Sprague | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | 470μF | 4V | - | - | - | - | - | - | 12mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | D | General Purpose | - | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T525Y337M010ATE035 KEMET | 398 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | KO-CAP® T525 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | 8532.21.00.50 | 330μF | 10V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 35mOhm @ 100kHz | POLARIZED | - | - | - | 0.33mA | 650mA | - | 0.1 | - | Y | General Purpose | - | 0.157 4.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TCJY227M004R0025 AVX Corporation | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | 670.01263mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Digi-Reel® | 2016 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | 8532.21.00.50 | 220μF | 4V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 25mOhm @ 100kHz | POLARIZED | - | 4V | - | 88μA | 1.9A | 2000 hours | - | 6 % | Y | General Purpose | 2mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T520W337M2R5ATE040 KEMET | 28000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2008 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 330μF | 2.5V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 40mOhm @ 100kHz | Polar | - | - | - | 0.083mA | - | 2000 hours | 0.1 | 10 % | W | General Purpose | 1.5mm | 0.059 1.50mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T543D106K050ATW090 KEMET | 35 |
| - | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | 10μF | 50V | TR, Plastic, 7 Inch | - | - | 7343 | 2917 | - | 90mOhm @ 100kHz | - | - | - | - | - | - | 2000 hours | - | - | D | High Reliability | - | 0.122 3.10mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | COTS | ||
![]() M551B228K010AA KEMET | 2373 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | - | 2000 Hrs @ 85°C | 10V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e4 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | Silver (Ag) | - | 2200μF | - | - | - | not_compliant | - | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T530X157M016AHE025 KEMET | 39 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | 2016 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn90Pb10) | 8532.21.00.50 | 150μF | - | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | not_compliant | - | - | - | 25mOhm @ 100kHz | Polar | - | 16V | - | 0.24mA | 3300mA | - | 0.08 | 8 % | X | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TCJC225M050R0300 AVX Corporation | 45592 |
| - | 13 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Tin (Sn) | 8532.21.00.50 | 2.2μF | 50V | - | 3.2mm | - | 6032 | 2312 | - | 300mOhm @ 100kHz | POLARIZED | - | - | - | 11μA | 545mA | 2000 hours | 0.06 | 6 % | C | General Purpose | 2.8mm | 0.110 2.80mm | 6mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T520T107M004ATE150 KEMET | 14 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | J BEND | 2 | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 150mOhm | - | - | 100μF | 4V | - | 2.8mm | - | 3528 | 1411 | - | 150mOhm @ 100kHz | Polar | - | 4V | - | 0.04mA | 800mA | 2000 hours | 0.08 | 8 % | T | General Purpose | 1.2mm | 0.047 1.20mm | 3.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() T520B227M2R5ATE021 KEMET | 36 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 21mOhm | Matte Tin (Sn) | 8532.21.00.50 | 220μF | 2.5V | TR, 7 INCH | 2.8mm | - | 3528 | 1411 | - | 21mOhm @ 100kHz | Polar | - | - | - | 55μA | 2.5A | 2000 hours | - | 8 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() TCSOM0J226M8R ROHM Semiconductor | 1120 | - | Datasheet | 12 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | TCSO | 0.063Lx0.033W 1.60mmx0.85mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Tin/Copper (Sn/Cu) | 8532.25.00.80 | 22μF | - | TR, 7 Inch | - | - | - | - | - | 300mOhm @ 100kHz | POLARIZED | - | 6.3V | - | - | - | - | - | - | M | General Purpose | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - |