- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | ESR | Product | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520D687M003AHE015 KEMET | 31 |
| - | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | - | + 105 C | KEMET | D Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.021164 oz | - | - | 3 VDC | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | - | 680 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 204 uA | 3900 mA | - | - | - | - | 15 mOhms | Tantalum Organic Polymer Standard Grade | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T543Y477K004AHE005 KEMET | In Stock | - | - | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 % | 500 | - | + 125 C | KEMET | Y Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.016986 oz | - | - | 4 VDC | - | Reel | - | T543 HRA | - | 10 % | - | - | - | - | - | - | - | Conductive Polymer Chip Capacitor | - | - | - | - | - | 470 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 188 uA | 6943 mA | - | - | - | - | 5 mOhms | Tantalum Organic Polymer Low ESR | - | 3.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T520Y477M006AHE035 KEMET | 30 |
| - | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | - | + 105 C | KEMET | Y Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.017425 oz | - | - | 6.3 VDC | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | 105 °C | -55 °C | - | - | 470 uF | - | - | 4.3 mm | SMD/SMT | - | - | - | 35 mΩ | Polar | - | - | 296.1 uA | 2600 mA | - | - | 10 % | - | 35 mOhms | Tantalum Organic Polymer Standard Grade | - | 3.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() 6TPG100MG Panasonic Electronic Components | 42 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPG | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 100μF | 6.3V | TR | 2.8mm | - | 3528 | 1210 | - | 55mOhm @ 100kHz | Polar | - | 6.3V | 63μA | 1.1A | - | 0.1 | 10 % | B1G | - | - | General Purpose | 1.1mm | 0.047 1.20mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520A476M006ATE150 KEMET | 56 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Tantalum | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2009 | KO-CAP® T520 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | 47μF | 6V | - | 1.6mm | - | 3216 | 1206 | - | 150mOhm @ 100kHz | Polar | 6.3V | - | 30μA | 900mA | 2000 hours | 0.08 | 8 % | A | - | - | General Purpose | 1.8mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() F381A225MMA AVX Corporation | 45592 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | F38 | 0.063Lx0.033W 1.60mmx0.85mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Gold (Au) | - | - | - | - | 2.2μF | 10V | TR, 7 Inch | 850μm | - | 1608 | 0603 | - | 500mOhm @ 100kHz | POLARIZED | - | - | 10μA | - | - | - | 6 % | M | - | - | General Purpose | 800μm | 0.035 0.90mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T530D567M2R5ATE005 KEMET | 4000 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | Tantalum | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2000 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 560μF | 2.5V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 3.8mm | 5mOhm @ 100kHz | Polar | - | 2.5V | 140μA | 7.1A | 2000 hours | 0.08 | 8 % | D | - | - | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520A226M006ATE090 KEMET | 12000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Tantalum | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2005 | KO-CAP® T520 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | 22μF | 6.3V | - | 1.6mm | - | 3216 | 1206 | - | 90mOhm @ 100kHz | Polar | - | - | - | - | 2000 hours | 0.08 | 8 % | A | - | - | General Purpose | 1.8mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T521D106M050ATE090 KEMET | 500 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2014 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 10μF | 50V | TR, 7 INCH | - | - | 7343 | 2917 | - | 90mOhm @ 100kHz | - | - | - | 50μA | 1.6A | 2000 hours | 0.1 | 10 % | D | - | - | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T55B157M6R3C0035 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | - | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | 105°C | -55°C | - | - | 150μF | 6.3V | - | 2.8mm | - | 3528 | 1411 | - | 35mOhm @ 100kHz | - | - | - | 94.5μA | 1.65A | - | - | 10 % | B | - | - | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | 2.794mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() T520C686M010ATE045 KEMET | 80000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | 2 | Tantalum | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | - | - | - | - | 68μF | 10V | - | 3.2mm | - | 6032 | 2312 | - | 45mOhm @ 100kHz | Polar | - | - | 0.068mA | 475mA | 2000 hours | 0.08 | 8 % | C | - | - | General Purpose | 2.8mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 12TPC15M Panasonic Electronic Components | 33800 |
| - | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | 1 | TANTALUM (SOLID POLYMER) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | POSCAP™ TPC | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 15μF | 12.5V | TR, Embossed Plastic, 7 Inch | 2.8mm | - | 3528 | 1210 | - | 80mOhm @ 100kHz | Polar | - | 12.5V | 18.8μA | 800mA | - | 0.1 | 10 % | B1 | - | - | General Purpose | 1.1mm | 0.047 1.20mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520V227M004AHE006 KEMET | In Stock | - | - | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 1000 | - | + 105 C | - | V Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | - | - | 6.3 VDC | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | - | 220 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 88 uA | 5600 mA | - | - | - | - | 6 mOhms | Tantalum Organic Polymer Standard Grade | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T520V337M2R5AHE018 KEMET | In Stock | - | - | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 1000 | - | + 105 C | - | V Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | - | - | 2.5 VDC | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | - | 330 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 82.5 uA | 3200 mA | - | - | - | - | 18 mOhms | Tantalum Organic Polymer Standard Grade | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T520B227M004AHE035 KEMET | In Stock | - | - | - | - | - | 1311 (3528 metric) | - | - | - | 1311 | 3528 | 8 | 2000 | - | + 105 C | - | B Case | - 55 C | Yes | - | - | N | KO-CAP | 0.003527 oz | - | - | 4 VDC | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | - | 220 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 88 uA | 1900 mA | - | - | - | - | 35 mOhms | Tantalum Organic Polymer Standard Grade | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | - | ||
![]() T520V337M004AHE018 KEMET | In Stock | - | - | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 1000 | - | + 105 C | - | V Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | - | - | 4 VDC | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | - | 330 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 132 uA | 3200 mA | - | - | - | - | 18 mOhms | Tantalum Organic Polymer Standard Grade | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T520B227M006ANE035 KEMET | 33 |
| - | - | - | - | 1311 (3528 metric) | - | - | - | 1311 | 3528 | 8 | 2000 | - | + 105 C | KEMET | B Case | - 55 C | Yes | Tape & Reel (TR) | Active | Details | KO-CAP | 0.003346 oz | - | 6.3 V | 6.3 VDC | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | - | 220 uF | - | - | - | SMD/SMT | - | - | - | 25 mΩ | - | - | - | 138.6 uA | - | - | - | - | - | 35 mOhms | Tantalum Organic Polymer Low ESR | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | - | ||
![]() T520V337M2R5AHE012 KEMET | In Stock | - | - | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 1000 | - | + 105 C | - | V Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | - | - | 2.5 VDC | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | - | 330 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 82.5 uA | 3900 mA | - | - | - | - | 12 mOhms | Tantalum Organic Polymer Standard Grade | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T520B107M2R5AHE035 KEMET | In Stock | - | - | - | - | - | 1311 (3528 metric) | - | - | - | 1311 | 3528 | 8 | 2000 | - | + 105 C | - | B Case | - 55 C | Yes | - | - | N | KO-CAP | 0.003527 oz | - | - | 2.5 VDC | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | - | 100 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 25 uA | 1900 mA | - | - | - | - | 35 mOhms | Tantalum Organic Polymer Standard Grade | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | - | ||
![]() T520B157M003AHE035 KEMET | In Stock | - | - | - | - | - | 1311 (3528 metric) | - | - | - | 1311 | 3528 | 8 | 2000 | - | + 105 C | - | B Case | - 55 C | Yes | - | - | N | KO-CAP | 0.003527 oz | - | - | 3 VDC | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | - | 150 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 45 uA | 1900 mA | - | - | - | - | 35 mOhms | Tantalum Organic Polymer Standard Grade | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | - |