- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T55B686M6R3C0070 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | 68μF | 6.3V | - | 2.8mm | - | 3528 | 1411 | - | 70mOhm @ 100kHz | - | - | - | - | 42.8μA | 1.17A | - | - | 10 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | 2.794mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 31 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | 63V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 6.8μF | - | - | - | - | - | - | - | 75mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | D | General Purpose | - | 0.122 3.10mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() T520B336M010AHE040 KEMET | 41 |
| Datasheet | 17 Weeks | - | Surface Mount | 1411 (3528 Metric) | YES | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 33μF | - | - | 2.8mm | not_compliant | - | - | - | 40mOhm @ 100kHz | Polar | 10V | - | - | 0.033mA | 1800mA | - | - | 8 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | - | - | Non-RoHS Compliant | - | ||
![]() T520V227M006ATE018 KEMET | 20000 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | J BEND | 2 | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 220μF | 6.3V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 18mOhm @ 100kHz | Polar | - | - | - | 0.1386mA | 800mA | - | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | ||
Tiny WHSL | 10 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | 2017 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 470μF | - | TR, 13 INCH | - | - | - | - | - | 9mOhm @ 100kHz | POLARIZED | - | - | - | 0.1175mA | 1150mA | - | 0.1 | - | V | General Purpose | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | ||
![]() T520C227M2R5ATE045 KEMET | 19 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | 2 | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 45mOhm | Matte Tin (Sn) | - | - | - | 220μF | 2.5V | - | 3.2mm | - | 6032 | 2312 | - | 45mOhm @ 100kHz | Polar | - | - | - | 0.055mA | 1900mA | 2000 hours | 0.08 | 8 % | C | General Purpose | 2.8mm | 0.110 2.80mm | 6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TCJD336M035R0100 AVX Corporation | 32000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 100mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 33μF | 35V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 100mOhm @ 100kHz | - | - | - | - | 0.1155mA | 1102mA | - | 0.06 | - | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() T55A156M004C0200 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | 15μF | 4V | - | - | - | 3216 | 1206 | - | 200mOhm @ 100kHz | - | - | - | - | 6μA | 620mA | - | - | 10 % | A | General Purpose | 1.6mm | 0.071 1.80mm | 3.2mm | 1.6mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() T525T476M006ATE080 KEMET | 41 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | J BEND | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | KO-CAP® T525 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 47μF | 6.3V | - | 2.8mm | - | 3528 | 1411 | - | 80mOhm @ 100kHz | Polar | - | - | - | 30μA | 900μA | - | 0.08 | 8 % | T | General Purpose | 1.2mm | 0.047 1.20mm | 3.5mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TCJC335M050R0200 AVX Corporation | 2126 |
| - | 13 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Tin (Sn) | - | - | 8532.21.00.50 | 3.3μF | - | - | 3.2mm | - | 6032 | 2312 | - | 200mOhm @ 100kHz | POLARIZED | 50V | - | - | 0.0165mA | 667mA | 2000 hours | 0.08 | - | C | General Purpose | 2.6mm | 0.110 2.80mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() T520B336M008ATE040 KEMET | 80000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 40mOhm | Matte Tin (Sn) | - | - | 8532.21.00.50 | 33μF | 8V | - | 2.8mm | - | 3528 | 1411 | - | 40mOhm @ 100kHz | Polar | 8V | - | - | 26μA | 500mA | 2000 hours | - | 8 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T530D227M010AHE010 KEMET | 30 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | 10V | -55°C~125°C | Cut Tape (CT) | 2012 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 220μF | - | - | 4.3mm | not_compliant | 7343 | 2917 | - | 10mOhm @ 100kHz | Polar | 10V | - | - | 0.22mA | 5000mA | - | 0.08 | 8 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | - | - | Non-RoHS Compliant | - | ||
![]() TCJB105M050R0300 AVX Corporation | 161 |
| - | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | 2 | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 1μF | 50V | TR, 7 INCH | 2.8mm | - | 3528 | 1210 | 1.4mm | 300mOhm @ 100kHz | POLARIZED | - | 2.2 mm | 50V | 5μA | 479mA | - | 0.06 | 6 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T550B756K075TH4252 KEMET | 31 |
| Datasheet | 54 Weeks | Through Hole | Through Hole | Axial | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | 75V | -55°C~105°C | Tape & Reel (TR) | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±10% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | - | 8532.21.0020 | 75μF | - | - | - | - | - | - | - | 110mOhm @ 100kHz | - | - | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M550B108M060TT KEMET | In Stock | - | Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | - | - | 2000 Hrs @ 85°C | 60V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | 1000μF | - | - | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | - | 2000 hours | - | - | B | High Reliability | - | 0.520 13.20mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() T520A686M006ATE150 KEMET | 36 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | 2 | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2009 | KO-CAP® T520 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 68μF | 6V | TR, 7 INCH | 1.6mm | - | 3216 | 1206 | - | 150mOhm @ 100kHz | Polar | 6.3V | - | - | - | - | 2000 hours | 0.08 | 8 % | A | General Purpose | 1.6mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TCJD477M002R0025 AVX Corporation | 1000 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 670.01263mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 470μF | 2.5V | TR, 7 Inch | 4.3mm | - | 7343 | 2917 | - | 25mOhm @ 100kHz | - | - | - | - | 117.5μA | 2.1A | 2000 hours | - | 6 % | D | General Purpose | 2.9mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() T55B226M004C0200 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | 22μF | 4V | - | 2.8mm | - | 3528 | 1411 | - | 200mOhm @ 100kHz | - | - | - | - | 8.8μA | 700mA | - | - | 10 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | 2.794mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() T527I336M010ATE200 KEMET | 3000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | Tantalum | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2007 | KO-CAP® T527 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 33μF | 10V | - | - | - | 3216 | 1206 | - | 200mOhm @ 100kHz | - | - | - | 10V | 33μA | 548mA | - | - | 6 % | I | General Purpose | 1mm | 0.039 1.00mm | 3.2mm | 1.6mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() T530X157M016AHE015 KEMET | 41 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn90Pb10) | - | - | 8532.21.00.50 | 150μF | 16V | TR, 7 INCH | 4.3mm | not_compliant | 7343 | 2917 | - | 15mOhm @ 100kHz | Polar | - | - | - | 0.24mA | 1050mA | 2000 hours | 0.08 | 8 % | X | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | - | - | - | Non-RoHS Compliant | - |