- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T551B107K050AT KEMET | 23 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | - | - | - | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Hermetically Sealed | - | - | 8532.24.0040 | 100μF | - | - | - | - | - | - | - | 130mOhm @ 100kHz | - | - | - | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M550B257M100AT KEMET | 2541 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 100V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | 250μF | - | - | - | - | - | - | - | 30mOhm @ 100kHz | - | - | - | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | 0.520 13.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 19 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Bulk | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | 8532.21.0050 | 330μF | - | - | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | D | High Reliability | - | - | 0.122 3.10mm | - | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T543X226M063AHW075 KEMET | 30 |
| Datasheet | 13 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | - | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | 22μF | - | - | - | - | - | - | - | 75mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | X | High Reliability | - | - | 0.169 4.30mm | - | - | - | - | ROHS3 Compliant | - | COTS | ||
![]() TCOB0J227M8R-EN1 ROHM Semiconductor | 15120 | - | Datasheet | 9 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | TCO | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | 220μF | - | - | - | - | - | - | - | 35mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | B | General Purpose | - | - | 0.083 2.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T543X336M050AHE040 KEMET | 323 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | 33μF | 50V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | 3.8mm | 40mOhm @ 100kHz | Polar | - | - | - | 50V | 165μA | 621.25mA | - | 0.1 | 10 % | X | High Reliability | - | 4mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | COTS | ||
![]() T541X106M063AH6510 KEMET | 652 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Cut Tape (CT) | 2014 | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | 10μF | 63V | TR, Plastic, 7 Inch | - | not_compliant | 7343 | 2917 | - | 150mOhm @ 100kHz | POLARIZED | - | - | - | - | 29.6μA | - | - | - | 10 % | X | High Reliability | - | - | 0.169 4.30mm | 7.3mm | 4.3mm | - | No SVHC | Non-RoHS Compliant | - | COTS | ||
![]() T55A476M004C0180 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | 47μF | - | - | - | - | - | - | - | 180mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | A | General Purpose | - | - | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TCJY157M016R0040 AVX Corporation | 12 |
| - | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 85°C | 16V | -55°C~85°C | Tape & Reel (TR) | 2016 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | 150μF | - | TR, 7 Inch | - | - | - | - | - | 40mOhm @ 100kHz | POLARIZED | - | 16V | - | - | - | - | - | - | - | Y | General Purpose | - | - | 0.079 2.00mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() T55B226M004C0150 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | 22μF | 4V | - | - | - | - | - | - | 150mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | B | General Purpose | - | - | 0.083 2.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T55T686M6R3C0070 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | 68μF | - | - | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | T | General Purpose | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T520V227M2R5ATE025 KEMET | 698 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 25mOhm | Matte Tin (Sn) | 8532.21.00.50 | 220μF | 2.5V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 25mOhm @ 100kHz | Polar | - | - | - | - | 55μA | 700mA | 2000 hours | 0.1 | 10 % | V | General Purpose | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ETCF680M5H Panasonic Electronic Components | 20000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | 680μF | 2.5V | - | - | - | 7343 | 2917 | - | 5mOhm @ 100kHz | - | - | - | - | - | - | - | 1000 hours | - | - | D4 | General Purpose | - | - | 0.157 4.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() TCJD337M004R0015 AVX Corporation | 30 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T551B107K060AH KEMET | 39 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Axial, Can | - | WIRE | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Axial | - | Hermetically Sealed | - | - | - | 100μF | 60V | - | - | - | - | - | - | 100mOhm @ 100kHz | POLARIZED | - | - | 640 μm | - | 45μA | 1.66A | 2000 hours | - | 5 % | B | General Purpose | 7.92mm | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T520X337M010AHE040 KEMET | 44 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | J BEND | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | 2017 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn90Pb10) | 8532.21.00.50 | 330μF | - | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | not_compliant | - | - | - | 40mOhm @ 100kHz | Polar | - | 10V | - | - | 0.33mA | 2500mA | - | 0.1 | 10 % | X | General Purpose | - | 4mm | 0.169 4.30mm | 7.3mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TCJY156M025R0090 AVX Corporation | 28 |
| - | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 670.01263mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 15μF | 25V | TR, 7 Inch | 4.3mm | - | 7343 | 2917 | - | 90mOhm @ 100kHz | POLARIZED | - | - | - | - | 37.5μA | 1A | 2000 hours | - | 6 % | Y | General Purpose | - | 2mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() M551B507K050AA KEMET | 2520 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | 500μF | - | - | - | not_compliant | - | - | - | 40mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | - | B | General Purpose | - | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M551B507K025AA KEMET | 2958 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | 25V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | 500μF | - | - | - | not_compliant | - | - | - | 60mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | - | B | General Purpose | - | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T521O477M016APE070 KEMET | 19 |
| Datasheet | 17 Weeks | - | Surface Mount | 2924 (7360 Metric) | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2018 | KO-CAP® T521 | 0.287Lx0.236W 7.30mmx6.00mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | 470μF | 16V | - | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | O | General Purpose | - | - | 0.169 4.30mm | - | - | - | - | ROHS3 Compliant | - | - |