- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M551B507K050AA KEMET | 2520 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | - | 500μF | - | - | - | not_compliant | - | - | 40mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M551B507K025AA KEMET | 2958 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | 25V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | - | 500μF | - | - | - | not_compliant | - | - | 60mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T521O477M016APE070 KEMET | 19 |
| Datasheet | 17 Weeks | - | Surface Mount | 2924 (7360 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2018 | KO-CAP® T521 | 0.287Lx0.236W 7.30mmx6.00mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 470μF | 16V | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | - | O | General Purpose | - | 0.169 4.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T598B686M006ATE070 KEMET | 14 |
| Datasheet | 17 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T598 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 68μF | 6.3V | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | - | B | Automotive | - | 0.083 2.10mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() M551B507M040AA KEMET | 2087 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | NO | LUG | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | 40V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | - | 500μF | - | - | - | not_compliant | - | - | 50mOhm @ 100kHz | POLARIZED | 0.453 11.50mm | 40V | 0.15mA | 6750mA | - | 0.05 | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M551B607M050AG KEMET | 2333 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | - | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | 600μF | - | - | - | - | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M551B418K006AT KEMET | 2499 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | - | 2000 Hrs @ 85°C | 6V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | Tin (Sn) | - | - | - | 4100μF | - | - | - | - | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M551B507K060AT KEMET | 2715 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | - | 2000 Hrs @ 85°C | 60V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | Tin (Sn) | - | - | - | 500μF | - | - | - | - | - | - | 50mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T520C227M2R5ATE025 KEMET | 489 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | 2 | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 220μF | 2.5V | - | 3.2mm | - | 6032 | 2312 | 25mOhm @ 100kHz | Polar | - | - | 0.055mA | - | 2000 hours | 0.08 | 8 % | C | General Purpose | 2.8mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T525B686M004ATE080 KEMET | 28 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2 | TANTALUM (SOLID POLYMER) | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | KO-CAP® T525 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 68μF | 4V | TR, 7 INCH | 2.8mm | - | 3528 | 1411 | 80mOhm @ 100kHz | Polar | - | 4V | 28μA | 1mA | - | - | 8 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T55V227M6R3C0025 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | 105°C | -55°C | - | 220μF | 6.3V | - | - | - | 7343 | 2917 | 25mOhm @ 100kHz | - | - | - | - | - | - | - | - | V | General Purpose | - | 0.079 2.00mm | 7.2898mm | 4.2926mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() TCJD227M016R0050 AVX Corporation | In Stock |
| Datasheet | 13 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 220μF | 16V | - | - | - | - | - | 50mOhm @ 100kHz | - | - | - | - | - | - | - | - | D | General Purpose | - | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() F381A336MSALZT AVX Corporation | 3300 | - | - | 13 Weeks | - | Surface Mount | 0805 (2012 Metric) | YES | - | - | - | - | 1000 Hrs @ 85°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | F38 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 33μF | 10V | TR, 7 Inch | - | - | - | - | 200mOhm @ 100kHz | POLARIZED | - | - | 0.099mA | 237mA | - | 0.1 | - | S | General Purpose | - | 0.035 0.90mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | - | - | ||
![]() T520V107M006ZTE045 KEMET | 1000 | - | Datasheet | 36 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2006 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 100μF | - | - | 4.3mm | - | 7343 | 2917 | 45mOhm @ 100kHz | Polar | - | - | - | - | 2000 hours | - | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4TCE220MF Panasonic Electronic Components | 5921 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 220μF | 4V | - | - | - | 7343 | 2917 | 15mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D2E | General Purpose | - | 0.079 2.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() F380J106MMA Nichicon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | 2.012816mg | - | - | -55°C~105°C | Tape & Reel (TR) | 2008 | F38 Frameless™ | 0.063Lx0.033W 1.60mmx0.85mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.22.00 | 10μF | 6.3V | TR, 7 INCH | 850μm | - | 1608 | 0603 | 200mOhm @ 100kHz | POLARIZED | - | - | 10μA | - | 1000 hours | - | 8 % | M | General Purpose | 800μm | 0.035 0.90mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() T55A476M004C0500 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | 47μF | 4V | - | - | - | 3216 | 1206 | 500mOhm @ 100kHz | - | - | - | 18.8μA | 400mA | - | - | 10 % | A | General Purpose | 1.6mm | 0.071 1.80mm | 3.2mm | 1.6002mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TCJC475M050R0200 AVX Corporation | 969 |
| - | 13 Weeks | - | Surface Mount | 2312 (6032 Metric) | YES | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Tin (Sn) | - | - | 8532.21.00.50 | 4.7μF | - | - | - | - | - | - | 200mOhm @ 100kHz | POLARIZED | - | 50V | 0.0235mA | 667mA | - | 0.08 | - | C | General Purpose | - | 0.110 2.80mm | 6mm | 3.2mm | - | - | ROHS3 Compliant | - | - | ||
![]() T520B157M003ATE070 KEMET | 28 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 70mOhm | Matte Tin (Sn) | - | - | 8532.21.00.50 | 150μF | 3V | - | 2.8mm | - | 3528 | 1411 | 70mOhm @ 100kHz | Polar | - | 3V | 45μA | 2.5A | 2000 hours | - | 8 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() TCJE107M016R0040 AVX Corporation | 1660 |
| - | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | - | 8532.21.00.50 | 100μF | 16V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 40mOhm @ 100kHz | - | - | - | 160μA | 1828mA | 2000 hours | 0.06 | 6 % | E | General Purpose | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - |