- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T521X107M025AHE030 KEMET | 31 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | TANTALUM (SOLID POLYMER) | - | 25V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8532.21.0050 | 100μF | - | - | - | - | - | - | - | 30mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | X | General Purpose | - | 0.169 4.30mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() T520B107M003ATE025 KEMET | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | 2 | Tantalum | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 25mOhm | Matte Tin (Sn) | - | - | - | - | 100μF | 3V | - | 2.8mm | - | 3528 | 1411 | - | 25mOhm @ 100kHz | Polar | - | 3V | - | 0.03mA | - | 2000 hours | - | 8 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() T55V107M6R3C0045 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2017 | vPolyTan™ T55 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | - | 100μF | 6.3V | - | - | - | - | - | - | 45mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | V | General Purpose | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() T55T226M010C0200 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | - | 22μF | 10V | - | 2.8mm | - | 3528 | 1411 | - | 200mOhm @ 100kHz | - | - | - | - | 22μA | 590mA | - | - | 10 % | T | General Purpose | 1.2mm | 0.047 1.20mm | 3.5mm | 2.794mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4TAE470ML Panasonic Electronic Components | 4000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 470μF | 4V | TR, Embossed , 13 Inch | - | - | 7343 | 2917 | - | 25mOhm @ 100kHz | POLARIZED | - | 4V | - | 0.188mA | 2400mA | 2000 hours | 0.1 | - | D3L | General Purpose | - | 0.118 3.00mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T55A106M010C0200 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | - | 10μF | 10V | - | - | - | 3216 | 1206 | - | 200mOhm @ 100kHz | - | - | - | - | 10μA | 620mA | - | - | 10 % | A | General Purpose | 1.6mm | 0.071 1.80mm | 3.2mm | 1.6mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() T520T476M004ATE070 KEMET | 2176 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | J BEND | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 70mOhm | - | - | - | - | 8532.21.00.50 | 47μF | 4V | - | 2.8mm | - | 6032 | 1411 | - | 70mOhm @ 100kHz | Polar | - | 4V | - | 19μA | 4.7A | 2000 hours | 0.08 | 8 % | T | General Purpose | 1.2mm | 0.047 1.20mm | 3.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCJY336M025R0100 AVX Corporation | 26 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Tin (Sn) | - | - | - | 8532.21.00.50 | 33μF | 25V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 100mOhm @ 100kHz | POLARIZED | - | - | - | 82.5μA | 1006mA | 2000 hours | 0.06 | 6 % | Y | General Purpose | 2mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() T520V227M2R5ATE045 KEMET | 19 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | 2 | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 45mOhm | Matte Tin (Sn) | - | - | - | - | 220μF | 2.5V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 45mOhm @ 100kHz | Polar | - | - | - | 55μA | 500mA | 2000 hours | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() T520T336M008ATE080 KEMET | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | J BEND | - | 2 | Tantalum | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 80mOhm | - | - | - | - | - | 33μF | 8V | - | 2.8mm | - | 6032 | 1411 | - | 80mOhm @ 100kHz | Polar | - | 8V | - | - | 1100mA | 2000 hours | 0.08 | 8 % | T | General Purpose | 1.2mm | 0.047 1.20mm | 3.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCJD475M075S0150 AVX Corporation | In Stock | - | - | 13 Weeks | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (SOLID POLYMER) | - | 75V | - | Tape & Reel (TR) | 2016 | - | - | 20% | e3 | - | Active | - | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.21.00.50 | 4.7μF | 75V | TR, 13 INCH | - | - | 7343 | 2917 | TANTALUM CAPACITOR | 150mOhm | POLARIZED | - | - | - | 35.3μA | 900mA | - | 0.06 | 6 % | - | - | 3.1mm | - | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | ||
![]() T55D106M050C0120 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | - | 10μF | - | - | - | - | - | - | - | 120mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | D | General Purpose | - | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() T527I476M006ATE200 KEMET | 577 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | Tantalum | - | - | -55°C~105°C | Cut Tape (CT) | 2010 | KO-CAP® T527 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 47μF | 6.3V | - | - | - | 3216 | 1206 | - | 200mOhm @ 100kHz | - | - | - | 6.3V | 29.6μA | 632mA | - | - | 6 % | I | General Purpose | 1mm | 0.039 1.00mm | 3.2mm | 1.6mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() T52M1227M016C0055 Vishay Sprague | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 2924 (7360 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T52 | 0.287Lx0.236W 7.30mmx6.00mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | - | 220μF | 16V | - | - | - | - | - | - | 55mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | M1 | General Purpose | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() T55B686M004C0150 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | 2014 | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | - | 68μF | 4V | - | 2.8mm | - | 3528 | 1411 | - | 150mOhm @ 100kHz | - | - | - | - | 27.2μA | 800mA | - | - | 10 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | 2.794mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() T520D156M025AHE080 KEMET | 19 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | - | - | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8532.21.00.50 | 15μF | - | - | 4.3mm | - | - | - | - | 80mOhm @ 100kHz | - | - | 25V | - | 0.038mA | 1700mA | - | 0.1 | - | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | - | Non-RoHS Compliant | - | ||
![]() M550B607M040AG KEMET | 2518 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | - | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | - | 600μF | - | - | - | - | - | - | - | 40mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() M550B507M060AS KEMET | 2805 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | - | 2000 Hrs @ 85°C | 60V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e0 | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | - | 500μF | - | - | - | not_compliant | - | - | - | 50mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M550B507M060AG KEMET | 2681 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | - | 2000 Hrs @ 85°C | 60V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e4 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | Gold (Au) | - | - | - | - | 500μF | - | - | - | - | - | - | - | 50mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() M550B607K040AA KEMET | 2788 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | - | - | 600μF | - | - | - | not_compliant | - | - | - | 40mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - |