- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M550B507M060AG KEMET | 2681 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 60V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e4 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | Gold (Au) | - | - | - | 500μF | - | - | - | - | - | 50mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | - | 0.445 11.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() T55T107M6R3C0070 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 65.005457mg | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | 105°C | -55°C | - | 100μF | 6.3V | - | - | 3528 | 1411 | 70mOhm @ 100kHz | - | - | - | 63μA | 1.22A | - | - | 10 % | T | General Purpose | - | 1.2mm | 0.047 1.20mm | 3.5052mm | 2.794mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() T550B107K040AT4251 KEMET | In Stock | - | Datasheet | 23 Weeks | Through Hole | Through Hole | Axial | WIRE | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | Tin (Sn) | - | - | - | 100μF | 40V | Tray | - | - | - | 150mOhm @ 100kHz | POLARIZED | - | 640 μm | 30μA | 1.35A | 2000 hours | 5.0 | 5 % | B | General Purpose | 7.09mm | - | - | 16.28mm | - | - | ROHS3 Compliant | - | ||
![]() M550B507M060AA KEMET | 2320 |
| Datasheet | 47 Weeks | - | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 60V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e4 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | Silver (Ag) | - | - | - | 500μF | - | - | not_compliant | - | - | 50mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | - | 0.445 11.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() M550B607M050BH KEMET | 2480 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e0 | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | 600μF | - | - | not_compliant | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | - | 0.445 11.30mm | - | - | - | Non-RoHS Compliant | - | ||
![]() M550B607M040AS KEMET | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | - | no | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | 600μF | - | - | not_compliant | - | - | 40mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | - | 0.445 11.30mm | - | - | - | Non-RoHS Compliant | - | ||
![]() M550B607K050AS KEMET | 2859 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | - | no | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | 600μF | - | - | not_compliant | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | - | 0.445 11.30mm | - | - | - | Non-RoHS Compliant | - | ||
![]() M550B607K050AA KEMET | 2349 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | 600μF | - | - | not_compliant | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | - | 0.445 11.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() M550B607K040BH KEMET | 2025 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e0 | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | 600μF | - | - | not_compliant | - | - | 40mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | - | 0.445 11.30mm | - | - | - | Non-RoHS Compliant | - | ||
![]() T55A156M004C0500 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | 105°C | -55°C | - | 15μF | 4V | - | - | 3216 | 1206 | 500mOhm @ 100kHz | - | - | - | 6μA | 400mA | - | - | 10 % | A | General Purpose | - | 1.6mm | 0.071 1.80mm | 3.2mm | 1.6002mm | - | ROHS3 Compliant | Lead Free | ||
![]() 6TCE330MFL Panasonic Electronic Components | 100 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | 330μF | 6.3V | - | - | 7343 | 2917 | 15mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D3L | General Purpose | - | - | 0.118 3.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() T55A336M010C0500 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | 105°C | -55°C | - | 33μF | 10V | - | - | 3216 | 1206 | 500mOhm @ 100kHz | - | - | - | 33μA | 400mA | - | - | 10 % | A | General Purpose | - | 1.6mm | 0.071 1.80mm | 3.2mm | 1.6002mm | - | ROHS3 Compliant | Lead Free | ||
![]() T521B155M050ATE200 KEMET | 45 |
| Datasheet | 17 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 125°C | - | -55°C~105°C | Tape & Reel (TR) | - | KO-CAP® T521 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | Matte Tin (Sn) | - | - | 8532.21.0050 | 1.5μF | 50V | - | - | - | - | 200mOhm @ 100kHz | - | - | - | - | - | - | - | - | B | General Purpose | - | - | 0.083 2.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() M550B568K010AT KEMET | 2000 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 10V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | 5600μF | - | - | - | - | - | 15mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | 0.520 13.20mm | - | - | - | ROHS3 Compliant | - | ||
![]() M550B108M050AT KEMET | 2327 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | 1000μF | - | - | - | - | - | 20mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | 0.520 13.20mm | - | - | - | ROHS3 Compliant | - | ||
![]() M550B108K050AH KEMET | 2144 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | 1000μF | - | - | - | - | - | 20mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | 0.520 13.20mm | - | - | - | Non-RoHS Compliant | - | ||
![]() M550B398K015AH KEMET | In Stock | - | Datasheet | 32 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 15V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | 3900μF | - | - | - | - | - | 15mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | 0.520 13.20mm | - | - | - | Non-RoHS Compliant | - | ||
![]() M550B128K050AG KEMET | In Stock | - | Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | 1200μF | - | - | - | - | - | 15mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | 0.520 13.20mm | - | - | - | ROHS3 Compliant | - | ||
![]() M551B568M010AS KEMET | 2601 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 10V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | 5600μF | - | - | - | - | - | 15mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | 0.520 13.20mm | - | - | - | Non-RoHS Compliant | - | ||
![]() M551B828K006AA KEMET | 2160 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 6V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | 8200μF | - | - | - | - | - | 15mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | 0.520 13.20mm | - | - | - | ROHS3 Compliant | - |