- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | ESR (Equivalent Series Resistance) | Polarity | Lead Diameter | Leakage Current | Ripple Current | Life (Hours) | Dissipation Factor | Manufacturer Size Code | Features | Diameter | Height Seated (Max) | Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M550B128M050BH KEMET | 2686 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1200μF | - | - | 15mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | 0.520 13.20mm | - | Non-RoHS Compliant | - | ||
![]() M550B128M040BT KEMET | 2119 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1200μF | - | - | 20mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | 0.520 13.20mm | - | ROHS3 Compliant | - | ||
![]() M550B108M025TS KEMET | 2643 |
| Datasheet | 32 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 25V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1000μF | - | - | 30mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | High Reliability | - | 0.520 13.20mm | - | Non-RoHS Compliant | - | ||
Tiny WHSL | 19 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 3V | -55°C~125°C | Tray | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 100μF | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | B | High Reliability | - | 0.083 2.10mm | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 26 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Tray | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 47μF | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | B | High Reliability | - | 0.083 2.10mm | - | Non-RoHS Compliant | COTS | ||
![]() T550B756M075AT KEMET | 31 |
| Datasheet | 26 Weeks | Through Hole | Through Hole | Axial | WIRE | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | 8532.21.0020 | 75μF | 75V | - | 110mOhm @ 100kHz | POLARIZED | 640 μm | 42.2μA | 1.58A | 2000 hours | 5 % | B | General Purpose | - | - | 16.28mm | ROHS3 Compliant | - | ||
![]() T550B107K060TH4251 KEMET | 23 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Axial | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 60V | -55°C~105°C | Tray | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±10% | no | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | 8532.21.0020 | 100μF | - | - | 100mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | - | Non-RoHS Compliant | - | ||
![]() T550B187M010AT4251 KEMET | 23 |
| Datasheet | 32 Weeks | Through Hole | Through Hole | Axial | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | 180μF | 10V | Tray | 110mOhm | POLARIZED | 640 μm | 13.5μA | 1.58A | 2000 hours | 5 % | B | General Purpose | 7.92mm | - | 16.28mm | ROHS3 Compliant | - | ||
![]() M550B108M050TA KEMET | 2856 |
| Datasheet | 32 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1000μF | - | - | 20mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | High Reliability | - | 0.520 13.20mm | - | ROHS3 Compliant | - | ||
![]() M550B108K025TT KEMET | 2692 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 25V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1000μF | - | - | 30mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | High Reliability | - | 0.520 13.20mm | - | ROHS3 Compliant | - | ||
![]() M550B757K075TH KEMET | 2783 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 75V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 750μF | - | - | 20mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | High Reliability | - | 0.520 13.20mm | - | Non-RoHS Compliant | - | ||
![]() T520B337M006ATE070 KEMET | 12000 | - | Datasheet | 17 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | 2000 Hrs @ 85°C | - | -55°C~85°C | Tape & Reel (TR) | - | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | Active | 3 (168 Hours) | - | - | Molded | - | 330μF | 6.3V | - | 70mOhm @ 100kHz | - | - | - | - | - | - | B | General Purpose | - | 0.083 2.10mm | - | ROHS3 Compliant | - | ||
![]() T550B127M015AT4251 KEMET | 23 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Axial | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | 120μF | 15V | Tray | 110mOhm | POLARIZED | 640 μm | 13.5μA | 1.58A | 2000 hours | 5 % | B | General Purpose | 7.09mm | - | 16.28mm | ROHS3 Compliant | - | ||
Tiny WHSL | 23 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Axial | - | - | 2000 Hrs @ 105°C | 75V | -55°C~105°C | Tray | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±20% | yes | Active | 1 (Unlimited) | - | EAR99 | Hermetically Sealed | 8532.21.0020 | 75μF | - | - | 110mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | - | ROHS3 Compliant | - | ||
![]() T551B686M030AT4251 KEMET | 31 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | - | 2000 Hrs @ 85°C | 30V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 68μF | - | - | 140mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | - | ROHS3 Compliant | - | ||
![]() T521X226M063AME075 KEMET | 31 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 125°C | 63V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | Active | 3 (168 Hours) | - | - | Molded | - | 22μF | - | - | 75mOhm @ 100kHz | - | - | - | - | - | - | X | General Purpose | - | 0.169 4.30mm | - | Non-RoHS Compliant | - | ||
![]() M550B757M075AS KEMET | 2386 |
| Datasheet | 32 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 75V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 750μF | - | - | 20mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | 0.520 13.20mm | - | Non-RoHS Compliant | - | ||
![]() M550B108K050AT KEMET | 2513 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1000μF | - | - | 20mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | 0.520 13.20mm | - | ROHS3 Compliant | - | ||
![]() M550B757K075AG KEMET | 2721 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 75V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 750μF | - | - | 20mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | 0.520 13.20mm | - | ROHS3 Compliant | - | ||
![]() M551B108M060AT KEMET | 2335 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 60V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1000μF | - | - | 25mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | 0.520 13.20mm | - | ROHS3 Compliant | - |