- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | ESR | Product | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520V337M2R5AHE012 KEMET | In Stock | - | - | - | - | - | 2917 (7343 metric) | - | - | - | - | 2917 | 7343 | 10 | 1000 | - | + 105 C | - | V Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | 2.5 VDC | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | 330 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 82.5 uA | 3900 mA | - | - | - | - | 12 mOhms | Tantalum Organic Polymer Standard Grade | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
Tiny WHSL | 30 |
| - | - | - | - | 2917 (7343 metric) | - | - | - | - | 2917 | 7343 | 10 | 2500 | - | + 105 C | KEMET | D Case | - 55 C | Yes | Tape & Reel (TR) | - | Active | Details | KO-CAP | 0.021164 oz | 4 VDC | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Conductive Polymer Chip Capacitors | - | - | - | 470 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 188 uA | 2400 mA | - | - | - | - | 40 mOhms | Tantalum Organic Polymer Low ESR | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() T520B686M004AHE035 KEMET | In Stock | - | - | - | - | - | 1311 (3528 metric) | - | - | - | - | 1311 | 3528 | 8 | 2000 | - | + 105 C | - | B Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.003527 oz | 4 VDC | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | 68 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 27.2 uA | 1900 mA | - | - | - | - | 35 mOhms | Tantalum Organic Polymer Standard Grade | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | - | - | ||
![]() T520B107M003AHE035 KEMET | In Stock | - | - | - | - | - | 1311 (3528 metric) | - | - | - | - | 1311 | 3528 | 8 | 2000 | - | + 105 C | - | B Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.003527 oz | 3 VDC | - | Reel | - | T520 | - | 20 % | - | - | - | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | 100 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 30 uA | 1900 mA | - | - | - | - | 35 mOhms | Tantalum Organic Polymer Standard Grade | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | - | - | ||
![]() TCJD477M004R0015 AVX Corporation | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Discontinued | 3 (168 Hours) | 2 | - | - | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 470μF | 4V | TR, 7 Inch | 4.3mm | - | - | 7343 | 2917 | - | 15mOhm @ 100kHz | - | 4V | - | - | - | 2000 hours | - | - | D | - | - | General Purpose | 2.9mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() TCJX476M016R0070 AVX Corporation | 13 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | TANTALUM (SOLID POLYMER) | 670.01263mg | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | 47μF | 16V | TR, 7 Inch | 4.3mm | - | - | 7343 | 2917 | - | 70mOhm @ 100kHz | POLARIZED | - | - | 75.2μA | 1.1A | 2000 hours | - | 6 % | X | - | - | General Purpose | 1.5mm | 0.059 1.50mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T598D107M010ATE040 KEMET | 100 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | KO-CAP® T598 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | Tin (Sn) | - | 100μF | 10V | - | - | - | - | 7343 | 2917 | - | 40mOhm @ 100kHz | - | - | - | 0.1mA | 593mA | 1000 hours | 0.1 | - | D | - | - | Automotive | - | 0.122 3.10mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() T520V157M006ATE025 KEMET | 45000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | TANTALUM (SOLID POLYMER) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 25mOhm | Matte Tin (Sn) | - | 150μF | 6.3V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | 25mOhm @ 100kHz | Polar | - | - | 95μA | 700mA | 2000 hours | 0.1 | 10 % | V | - | - | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() TCJD107M010R0045 AVX Corporation | 35 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 670.01263mg | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 100μF | 10V | TR, 7 Inch | 4.3mm | - | - | 7343 | 2917 | - | 45mOhm @ 100kHz | - | - | - | 100μA | 1.5A | - | - | 6 % | D | - | - | General Purpose | 2.9mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TCJA226M004R0300 AVX Corporation | 58000 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Tantalum | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TCJ | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | 22μF | 4V | TR, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | 300mOhm @ 100kHz | Polar | - | 4V | 8.8μA | - | - | - | 6 % | A | - | - | General Purpose | 1.6mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T525D476M016ATE065 KEMET | 50 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | KO-CAP® T525 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 47μF | 16V | - | 4.3mm | - | - | 7343 | 2917 | - | 65mOhm @ 100kHz | - | - | - | 76μA | 500μA | - | 0.1 | 10 % | D | - | - | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520C476M010ATE100 KEMET | 20 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2012 | KO-CAP® T520 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | 8532.21.00.50 | 47μF | 10V | - | 3.2mm | - | - | 6032 | 2312 | - | 100mOhm @ 100kHz | Polar | - | - | 0.047mA | 1300mA | 2000 hours | 0.08 | 8 % | C | - | - | General Purpose | 2.8mm | 0.110 2.80mm | 6mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() T520U336M010ATE070 KEMET | 39 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T520 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | 8532.21.00.50 | 33μF | 10V | - | 3.2mm | - | - | 6032 | 2312 | - | 70mOhm @ 100kHz | Polar | - | - | 0.033mA | 1400mA | 2000 hours | 0.08 | 8 % | U | - | - | General Purpose | 1.5mm | 0.059 1.50mm | 6mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() T529P226M010AAE200 KEMET | 1382 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | ONE SURFACE | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2014 | KO-CAP® T529 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Gold (Au) - with Nickel (Ni) barrier | - | 22μF | 10V | - | - | - | - | 2012 | 0805 | - | 200mOhm @ 100kHz | - | - | 10V | 33μA | 354mA | - | 0.06 | 6 % | P | - | - | General Purpose | 1mm | 0.039 1.00mm | 2mm | 1.25mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T541X158M003AH6510 KEMET | In Stock | - | - | - | - | - | 2917 (7343 metric) | - | - | - | - | 2917 | 7343 | - | 500 | - | + 125 C | KEMET | X Case | - 55 C | Yes | Tape & Reel (TR) | 04052-015 | Active | N | KO-CAP | 0.021164 oz | 3 VDC | - | Reel | - | T541 HRA | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | 1500 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 mOhms | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T520V336M016ATE060 KEMET | 1000158 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Tantalum | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 60mOhm | Matte Tin (Sn) | - | 33μF | 16V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | 3.6mm | 60mOhm @ 100kHz | Polar | - | 16V | 53μA | 1.3A | 2000 hours | 0.1 | 10 % | V | - | - | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() TCJK476M006R0150 AVX Corporation | 25 |
| - | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2012 | TCJ | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 150mOhm | - | 8532.21.00.50 | 47μF | 6.3V | TR, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | 150mOhm @ 100kHz | POLARIZED | - | - | 28.2μA | 658mA | - | - | 6 % | K | - | - | General Purpose | 1mm | 0.039 1.00mm | 3.2mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T530X157M016ATE025 KEMET | 573 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | 8532.21.00.50 | 150μF | 16V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | 25mOhm @ 100kHz | Polar | - | - | 240μA | 3.3A | 2000 hours | 0.08 | 8 % | X | - | - | General Purpose | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520D227M010ATE018 KEMET | 40000 | - | Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2004 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 220μF | 10V | - | 4.3mm | - | 10V | 7343 | 2917 | 3.6mm | 18mOhm @ 100kHz | Polar | - | 10V | 220μA | 1.7A | 2000 hours | 0.1 | 10 % | D | - | - | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 6TPF220M9L Panasonic Electronic Components | 25 |
| - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPF | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 220μF | 6.3V | - | 4.3mm | - | - | 7343 | 2917 | - | 9mOhm @ 100kHz | Polar | - | 6.3V | 138.6μA | 3.9A | - | - | 10 % | D3L | - | - | General Purpose | 2.8mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |