- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M551B398K015AH KEMET | 2735 |
| Datasheet | 32 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 15V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | 3900μF | - | - | - | - | - | 15mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | 0.520 13.20mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() M551B108M040AS KEMET | 2016 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 40V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | 1000μF | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | 0.520 13.20mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() M551B128M050AA KEMET | 2246 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | 1200μF | - | - | - | - | - | 15mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | 0.520 13.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T543X226K063AHS075 KEMET | 19 |
| Datasheet | 13 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | 2012 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 22μF | - | - | - | - | - | 75mOhm @ 100kHz | - | - | - | - | - | - | - | X | High Reliability | - | 0.169 4.30mm | - | - | - | - | ROHS3 Compliant | - | COTS | ||
![]() T543X226K063ATS075 KEMET | 19 |
| Datasheet | 13 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | 2012 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 22μF | - | - | - | - | - | 75mOhm @ 100kHz | - | - | - | - | - | - | - | X | High Reliability | - | 0.169 4.30mm | - | - | - | - | ROHS3 Compliant | - | COTS | ||
![]() T540D157M006BH8505 KEMET | 14 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.0050 | 150μF | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | D | High Reliability | - | 0.122 3.10mm | - | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() TCJD686M016R0050 AVX Corporation | 25 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 670.01263mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 68μF | 16V | TR, 7 Inch | 4.3mm | 7343 | 2917 | 50mOhm @ 100kHz | - | - | 108.8μA | 1.5A | 2000 hours | - | 6 % | D | General Purpose | 2.9mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T55A226M6R3C0500 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | 105°C | -55°C | - | - | 22μF | 6.3V | - | - | 3216 | 1206 | 500mOhm @ 100kHz | - | - | 13.8μA | 400mA | - | - | 10 % | A | General Purpose | 1.6mm | 0.071 1.80mm | 3.2mm | 1.6002mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T55A336M010C0150 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | 105°C | -55°C | - | - | 33μF | - | - | - | 3216 | 1206 | 150mOhm @ 100kHz | - | - | - | - | - | - | - | A | General Purpose | - | 0.071 1.80mm | 3.2004mm | 1.6002mm | - | - | ROHS3 Compliant | - | - | ||
![]() T520B337M2R5ATE018 KEMET | 39 |
| Datasheet | 17 Weeks | - | Surface Mount | 1411 (3528 Metric) | YES | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 330μF | 2.5V | TR, 7 INCH | - | - | - | 18mOhm @ 100kHz | POLARIZED | - | 0.0825mA | 675mA | - | - | - | B | General Purpose | - | 0.083 2.10mm | 3.5mm | 2.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() TCN4107M025R0100 AVX Corporation | 796 | - | - | 16 Weeks | - | Surface Mount | 2924 (7361 Metric) | YES | WRAPAROUND | TANTALUM | - | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2016 | TCN J-CAP | 0.287Lx0.240W 7.30mmx6.10mm | ±20% | - | yes | Active | 4 (72 Hours) | 2 | - | - | Molded | - | - | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 100μF | - | TR, 7 INCH | - | - | - | 100mOhm @ 100kHz | POLARIZED | 25V | 0.25mA | 552mA | - | 0.06 | - | 4 | General Purpose | - | 0.079 2.00mm | 7.3mm | 6.1mm | - | - | ROHS3 Compliant | - | - | ||
![]() T521W476M020AHE040 KEMET | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | - | 20V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.0050 | 47μF | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | W | General Purpose | - | 0.059 1.50mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T523W476M035APE090 KEMET | 19 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 85°C | 35V | -55°C~85°C | Tape & Reel (TR) | - | KO-CAP® T523 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 47μF | - | - | - | - | - | 90mOhm @ 100kHz | - | - | - | - | - | - | - | W | General Purpose | - | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 35TQC10MYF Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TQC | 0.287Diax0.169L 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | 105°C | -55°C | - | - | 10μF | 35V | - | - | 7343 | 2917 | 120mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | D2 | General Purpose | - | 0.075 1.90mm | 4.2926mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T521B226M016AHE090 KEMET | 31 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | - | 16V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.0050 | 22μF | - | - | - | - | - | 90mOhm @ 100kHz | - | - | - | - | - | - | - | B | General Purpose | - | 0.083 2.10mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T521D476M016AHE040 KEMET | 5 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 16V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.0050 | 47μF | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | D | General Purpose | - | 0.122 3.10mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TCJT476M006R0069 AVX Corporation | 19 |
| - | 15 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 47μF | - | - | - | 3528 | 1210 | 69mOhm @ 100kHz | POLARIZED | 6.3V | - | - | 2000 hours | - | - | T | General Purpose | - | 0.047 1.20mm | 3.5mm | 2.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() TCJD157M016R0070 AVX Corporation | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T521T336M016AHE045 KEMET | 19 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | 16V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.0050 | 33μF | - | - | - | - | - | 45mOhm @ 100kHz | - | - | - | - | - | - | - | T | General Purpose | - | 0.047 1.20mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T528Z337M2R5ATE006 KEMET | 10 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | KO-CAP® T528 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 330μF | 2.5V | TR, Plastic, 7 Inch | - | 7343 | 2917 | 6mOhm @ 100kHz | - | - | 82.5μA | 7.4A | - | - | 10 % | Z | General Purpose | 1.7mm | 0.067 1.70mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | - |