- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M551B607K040AT KEMET | 2696 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | - | 2000 Hrs @ 85°C | 40V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | 600μF | - | - | - | - | - | - | 40mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | General Purpose | - | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M551B507K050AT KEMET | 2100 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | NO | LUG | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | 500μF | - | - | - | - | - | - | 40mOhm @ 100kHz | POLARIZED | 0.453 11.50mm | 50V | - | 0.188mA | 7250mA | - | 0.05 | - | B | General Purpose | - | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M551B507K060AG KEMET | 2967 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | - | 2000 Hrs @ 85°C | 60V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e4 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | Gold (Au) | - | - | - | 500μF | - | - | - | - | - | - | 50mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | General Purpose | - | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TCJB107M006R0069 AVX Corporation | In Stock | - | - | 19 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2001 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Discontinued | 3 (168 Hours) | 2 | - | EAR99 | Molded | TIN | - | - | 8532.21.00.50 | 100μF | - | TR, 7 INCH | - | 3528 | 1210 | - | 69mOhm @ 100kHz | POLARIZED | - | 6.3V | - | 0.06mA | 999mA | 2000 hours | 0.1 | - | B | General Purpose | - | - | 0.083 2.10mm | 3.5mm | 2.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() TCJX336M025R0100 AVX Corporation | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 670.01263mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | - | 33μF | 25V | TR, 7 Inch | - | 7343 | 2917 | - | 100mOhm @ 100kHz | POLARIZED | - | - | - | 82.5μA | 900mA | 2000 hours | - | 6 % | X | General Purpose | - | 1.5mm | 0.059 1.50mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() T523W107M016APE070 KEMET | 2219 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 85°C | - | -55°C~105°C | Tape & Reel (TR) | - | KO-CAP® T523 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | 100μF | 16V | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | W | General Purpose | - | - | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() F380J336MSA AVX Corporation | 11 |
| - | 13 Weeks | - | - | 0805 | - | - | - | TANTALUM (SOLID POLYMER) | - | - | 6.3V | - | Tape & Reel (TR) | 2014 | - | - | 20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | - | - | 105°C | -55°C | - | 33μF | 6.3V | TR, 7 Inch | - | - | - | TANTALUM CAPACITOR | 200mOhm | POLARIZED | - | - | - | 20.8μA | 474mA | 1000 hours | - | 10 % | - | - | - | 900μm | - | 2mm | 1.25mm | - | - | ROHS3 Compliant | - | - | ||
![]() T550B756M075AH4250 KEMET | 10 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Axial | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | - | 75μF | 75V | Tray | not_compliant | - | - | - | 110mOhm @ 100kHz | POLARIZED | - | - | 640 μm | 42.2μA | 1.58A | 2000 hours | - | 5 % | B | General Purpose | 7.92mm | - | - | 16.28mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T543B127M006ATE035 KEMET | 19 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | KO-CAP® T543 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | Matte Tin (Sn) | - | - | - | 120μF | 6.3V | TR, Plastic, 7 Inch | - | 3528 | 1411 | - | 35mOhm @ 100kHz | POLARIZED | - | - | - | - | - | 2000 hours | - | - | B | High Reliability | - | - | 0.083 2.10mm | 3.5mm | 2.8mm | - | No SVHC | ROHS3 Compliant | - | COTS | ||
![]() T55A685M010C0500 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | 105°C | -55°C | - | 6.8μF | 10V | - | - | 3216 | 1206 | - | 500mOhm @ 100kHz | - | - | - | - | 6.8μA | 400mA | - | - | 10 % | A | General Purpose | - | 1.6mm | 0.071 1.80mm | 3.2mm | 1.6002mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() F380J336MSA Nichicon | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 5.499807mg | - | - | -55°C~105°C | Tape & Reel (TR) | 2008 | F38 Frameless™ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 8532.22.00 | 33μF | 6.3V | TR, 7 INCH | - | 2012 | 0805 | - | 200mOhm @ 100kHz | POLARIZED | - | - | - | 20.8μA | 450mA | - | 0.06 | 10 % | S | General Purpose | - | 800μm | 0.035 0.90mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() TCNX157M016R0070 AVX Corporation | In Stock | - | - | 25 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 85°C | 16V | -55°C~85°C | Tape & Reel (TR) | 2015 | TCN J-CAP | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Obsolete | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | 150μF | - | - | - | 7343 | 2917 | - | 70mOhm | - | - | - | - | - | - | 2000 hours | - | - | X | General Purpose | - | - | 0.059 1.50mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TCJK476M006S0150 AVX Corporation | In Stock | - | - | 13 Weeks | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | - | - | 6.3V | - | Tape & Reel (TR) | 2017 | - | - | 20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | 125°C | -55°C | 8532.21.00.50 | 47μF | 6.3V | TR, 13 INCH | - | 3216 | 1206 | TANTALUM CAPACITOR | 150mOhm | POLARIZED | - | - | - | 28.2μA | 592mA | - | 0.06 | 6 % | - | - | - | 1mm | - | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() T520D157M004ATE007 KEMET | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | - | - | 8532.21.00.50 | 150μF | 4V | - | - | 7343 | 2917 | - | 7mOhm @ 100kHz | - | - | 4V | - | 0.06mA | 5700mA | 2000 hours | 0.1 | - | D | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T543X336M050ATW040 KEMET | 26 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | Matte Tin (Sn) | - | - | - | 33μF | 50V | TR, Plastic, 7 Inch | - | 7343 | 2917 | - | 40mOhm @ 100kHz | POLARIZED | - | - | - | - | - | 2000 hours | - | - | X | High Reliability | - | - | 0.169 4.30mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | COTS | ||
![]() T543X476K035ATW060 KEMET | 39 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | Matte Tin (Sn) | - | - | - | 47μF | 35V | TR, 7 INCH | - | 7343 | 2917 | - | 60mOhm @ 100kHz | POLARIZED | - | - | - | 0.1645mA | 2029mA | 2000 hours | 0.1 | - | X | High Reliability | - | - | 0.169 4.30mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | COTS | ||
![]() T550B127K050AH KEMET | 49 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Axial | - | - | - | TANTALUM (SOLID POLYMER) | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | - | 120μF | 50V | Tray | - | - | - | - | 90mOhm @ 100kHz | POLARIZED | - | - | 640 μm | 45μA | 1.75A | - | - | 5 % | B | General Purpose | 7.09mm | - | - | 16.28mm | - | No | - | Non-RoHS Compliant | - | - | ||
![]() TCJD106M050R0090 AVX Corporation | 68 | - | Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | 10μF | 50V | - | - | - | - | - | 90mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | D | General Purpose | - | - | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T55V227M6R3C0050 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | 220μF | - | - | - | - | - | - | 50mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | V | General Purpose | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T598D227M010ATE080 KEMET | 331 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2015 | KO-CAP® T598 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | Tin (Sn) | - | - | - | 220μF | 10V | - | - | 7343 | 2917 | - | 80mOhm @ 100kHz | - | - | - | - | 0.22mA | 419.25mA | 1000 hours | 0.1 | - | D | Automotive | - | - | 0.122 3.10mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |