- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T55J335M6R3C0500 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.063Lx0.032W 1.60mmx0.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | 105°C | -55°C | - | 3.3μF | 6.3V | - | - | - | 1608 | 0603 | 500mOhm @ 100kHz | - | - | - | 10μA | 320mA | - | - | 10 % | J | General Purpose | - | 800μm | 0.035 0.90mm | 1.6mm | 800μm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() T520D686M016AHE050 KEMET | 30 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 8532.21.00.50 | 68μF | 16V | - | 4.3mm | - | 7343 | 2917 | 50mOhm @ 100kHz | Polar | - | - | 0.109mA | 2100mA | - | 0.1 | 10 % | D | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | Non-RoHS Compliant | - | ||
![]() T550B256M100AH KEMET | 40 |
| - | 19 Weeks | Through Hole | Through Hole | Axial | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 100V | -55°C~105°C | Tape & Reel (TR) | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±20% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | 8532.21.0020 | 25μF | - | - | - | - | - | - | 190mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() T550B396M060AH4250 KEMET | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Axial | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | - | 39μF | 60V | Tray | - | not_compliant | - | - | 160mOhm | POLARIZED | - | 640 μm | 17.6μA | 1.31A | 2000 hours | - | 5 % | B | General Purpose | 7.92mm | - | - | 16.28mm | - | - | - | Non-RoHS Compliant | - | ||
![]() T550B107M040AH4250 KEMET | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Axial | - | WIRE | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | - | 100μF | 40V | Tray | - | not_compliant | - | - | 150mOhm @ 100kHz | POLARIZED | - | 640 μm | 30μA | 1.35A | 2000 hours | 5.0 | 5 % | B | General Purpose | 7.92mm | - | - | 16.28mm | - | - | - | Non-RoHS Compliant | - | ||
![]() T550B396K060AH4250 KEMET | 10 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Axial | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | - | 39μF | 60V | Tray | - | not_compliant | - | - | 160mOhm | POLARIZED | - | 640 μm | 17.6μA | 1.31A | 2000 hours | - | 5 % | B | General Purpose | 7.92mm | - | - | 16.28mm | - | - | - | Non-RoHS Compliant | - | ||
![]() M551B377M075AG KEMET | 2987 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 75V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | 370μF | - | - | - | - | - | - | 40mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() M551B377M075AA KEMET | 2426 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 75V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | 370μF | - | - | - | - | - | - | 40mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() M551B208K015AG KEMET | 2142 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 15V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e4 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | Gold (Au) | - | - | - | 2000μF | - | - | - | - | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() M550B347K030AA KEMET | 2677 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 30V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e4 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | Silver (Ag) | - | - | - | 340μF | - | - | - | not_compliant | - | - | 50mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() M550B347K030AT KEMET | 2175 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 30V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | Tin (Sn) | - | - | - | 340μF | - | - | - | - | - | - | 50mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() M550B507K050AH KEMET | 2874 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | - | no | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | 500μF | - | - | - | not_compliant | - | - | 40mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | - | 0.445 11.30mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M550B507K050AT KEMET | 2503 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | 500μF | - | - | - | - | - | - | 40mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() M550B507K060AG KEMET | 2134 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 60V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e4 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | Gold (Au) | - | - | - | 500μF | - | - | - | - | - | - | 50mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() M551B507K060AS KEMET | 2371 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 60V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e0 | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | 500μF | - | - | - | not_compliant | - | - | 50mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | - | 0.445 11.30mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M551B108M060AH KEMET | 2950 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 60V | -55°C~125°C | Box | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | 1000μF | - | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | 0.520 13.20mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() T520V227M006ATE045 KEMET | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | 220μF | - | - | - | - | 7343 | 2917 | 45mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | V | General Purpose | - | - | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() T551B107K040AT KEMET | 31 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Axial, Can | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | 40V | -55°C~125°C | Tape & Reel (TR) | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | 100μF | - | - | - | - | - | - | 150mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() M550B507M050AA KEMET | 2700 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | 500μF | - | - | - | not_compliant | - | - | 40mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() M550B507M025AA KEMET | 2397 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | 25V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | 500μF | - | - | - | not_compliant | - | - | 60mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - |