- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T55B686M6R3C0150 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | 105°C | -55°C | - | - | 68μF | 6.3V | - | 2.8mm | - | 3528 | 1411 | 150mOhm @ 100kHz | - | - | - | 42.8μA | 800mA | - | - | 10 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | 2.794mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() T520T336M010ATE080 KEMET | 80000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | J BEND | 2 | Tantalum | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 33μF | 10V | - | 2.8mm | - | 6032 | 1411 | 80mOhm @ 100kHz | Polar | - | - | 0.033mA | 1100mA | 2000 hours | 0.08 | 8 % | T | General Purpose | 1.2mm | 0.047 1.20mm | 3.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCH9226M100W0150U AVX Corporation | 2601 |
| - | 21 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2016 | TCH | 0.492Lx0.433W 12.50mmx11.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Hermetically Sealed | - | - | - | - | - | 22μF | 100V | Waffle Pack | - | - | - | - | 15mOhm @ 100kHz | POLARIZED | - | 75V | 220μA | 1.63A | 2000 hours | - | 8 % | 9 | High Reliability | 5.95mm | 0.234 5.95mm | 11mm | 12.5mm | - | - | ROHS3 Compliant | - | ||
![]() T55A336M004C0500 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | 2014 | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | 105°C | -55°C | - | - | 33μF | 4V | - | - | - | 3216 | 1206 | 500mOhm @ 100kHz | - | - | - | 13.2μA | 480mA | - | - | 10 % | A | General Purpose | 1.6mm | 0.071 1.80mm | 3.2mm | 1.6002mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() T55A336M6R3C0500 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | 105°C | -55°C | - | - | 33μF | 6.3V | - | - | - | 3216 | 1206 | 500mOhm @ 100kHz | - | - | - | 20.7μA | 400mA | - | - | 10 % | A | General Purpose | 1.6mm | 0.071 1.80mm | 3.2mm | 1.6002mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCNO156M010R0500 AVX Corporation | 1044 |
| Datasheet | 16 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | - | - | TANTALUM | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCN | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | ESR IS MEASURED AT 100 KHZ | - | 15μF | 10V | TR, 7 Inch | - | - | - | - | 500mOhm @ 100kHz | - | - | - | 0.015mA | - | - | 0.1 | - | O | General Purpose | - | 0.024 0.60mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() T525D476M016AHE035 KEMET | 21 |
| - | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | - | 2000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | 2016 | KO-CAP® T525 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 47μF | - | TR, 7 INCH | 4.3mm | - | - | - | 35mOhm @ 100kHz | Polar | - | 16V | 0.0752mA | 625mA | - | 0.1 | 8 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | - | Non-RoHS Compliant | - | ||
![]() M550B607K040AH KEMET | 2124 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | NO | LUG | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | - | no | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | - | 600μF | - | - | - | not_compliant | - | - | 40mOhm @ 100kHz | POLARIZED | 0.453 11.50mm | 40V | 0.18mA | 6750mA | - | 0.05 | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M550B607K040AG KEMET | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | 600μF | - | - | - | - | - | - | 40mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() M550B607K050AG KEMET | 2693 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | 600μF | - | - | - | - | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() M550B607K050AT KEMET | 2243 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | 600μF | - | - | - | - | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() M550B607K050AH KEMET | 2494 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | - | no | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | - | 600μF | - | - | - | not_compliant | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M550B607K050TH KEMET | 2720 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e0 | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | 600μF | - | - | - | not_compliant | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | High Reliability | - | 0.445 11.30mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M551B377K075AA KEMET | 2521 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 75V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | 370μF | - | - | - | - | - | - | 40mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() M550B127K100AA KEMET | 2196 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 100V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Hermetically Sealed | Silver (Ag) | - | - | - | 8532.24.0060 | 120μF | - | - | - | not_compliant | - | - | 60mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() M550B208K015AS KEMET | 2447 |
| Datasheet | 25 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 15V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e0 | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | 2000μF | - | - | - | not_compliant | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M550B607M050AA KEMET | In Stock | - | Datasheet | 47 Weeks | - | Chassis Mount | M55 Module | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | - | 600μF | - | - | - | not_compliant | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() M550B507M060AH KEMET | 2125 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 60V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e0 | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | 500μF | - | - | - | not_compliant | - | - | 50mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M550B607M040AT KEMET | 2381 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | - | 600μF | - | - | - | - | - | - | 40mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() T591D337M2R5ATE015 KEMET | 120 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | KO-CAP® T591 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 330μF | 2.5V | - | - | - | - | - | 15mOhm @ 100kHz | - | - | - | - | - | - | - | - | D | General Purpose | - | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - |