- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJD226M025R0100 AVX Corporation | 19 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 100mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.21.00.50 | 22μF | 25V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 100mOhm @ 100kHz | - | - | - | - | - | 0.055mA | 1102mA | - | 0.06 | - | D | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | No | - | ROHS3 Compliant | - | ||
![]() M550B607M050AT KEMET | 2679 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | 600μF | - | - | - | - | - | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | - | B | General Purpose | - | - | 0.445 11.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() M550B607M050TH KEMET | 2347 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e0 | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | 600μF | - | - | - | not_compliant | - | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | - | B | High Reliability | - | - | 0.445 11.30mm | - | - | - | Non-RoHS Compliant | - | ||
![]() M550B507M050TH KEMET | 2566 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e0 | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | 500μF | - | - | - | not_compliant | - | - | - | 40mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | - | B | General Purpose | - | - | 0.445 11.30mm | - | - | - | Non-RoHS Compliant | - | ||
![]() M550B607M040AH KEMET | 2070 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | - | no | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | 600μF | - | - | - | not_compliant | - | - | - | 40mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | - | B | General Purpose | - | - | 0.445 11.30mm | - | - | - | Non-RoHS Compliant | - | ||
![]() M550B607M050AG KEMET | 2313 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | 600μF | - | - | - | - | - | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | - | B | General Purpose | - | - | 0.445 11.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() M550B607K040AT KEMET | 2202 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | 600μF | - | - | - | - | - | - | - | 40mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | - | B | General Purpose | - | - | 0.445 11.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() M550B127K100AG KEMET | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 100V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e4 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | Gold (Au) | - | 120μF | - | - | - | - | - | - | - | 60mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | - | B | General Purpose | - | - | 0.445 11.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() M550B607K040TH KEMET | 2159 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e0 | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | 600μF | - | - | - | not_compliant | - | - | - | 40mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | - | B | High Reliability | - | - | 0.445 11.30mm | - | - | - | Non-RoHS Compliant | - | ||
![]() T591D336M025ATE060 KEMET | 597 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | Tantalum | 2000 Hrs @ 105°C | - | -55°C~125°C | Tape & Reel (TR) | 2015 | KO-CAP® T591 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | 33μF | 25V | - | 4.3mm | - | 7343 | 2917 | 3.8mm | 60mOhm @ 100kHz | - | - | - | - | 25V | 82.5μA | - | 2000 hours | - | 10 % | D | General Purpose | - | 2.8mm | 0.122 3.10mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() T550B107K040AH KEMET | In Stock | - | - | 23 Weeks | Through Hole | Through Hole | Axial | WIRE | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | 100μF | 40V | - | - | not_compliant | - | - | - | 150mOhm @ 100kHz | POLARIZED | - | - | 640 μm | - | 30μA | 1.35A | 2000 hours | - | 5 % | B | General Purpose | - | - | - | 16.28mm | - | - | Non-RoHS Compliant | - | ||
![]() T598D336M025ATE060 KEMET | 45 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T598 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | 33μF | 25V | - | - | - | - | - | - | 60mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | D | Automotive | - | - | 0.122 3.10mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() M551B348M008AA KEMET | 2832 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 8V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e4 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | Silver (Ag) | - | 3400μF | - | - | - | not_compliant | - | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | - | B | General Purpose | - | - | 0.445 11.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() T550B127M050AT KEMET | 31 |
| Datasheet | 23 Weeks | Through Hole | Through Hole | Axial | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | 120μF | 50V | Tray | - | - | - | - | - | 90mOhm @ 100kHz | POLARIZED | - | - | 640 μm | - | 45μA | 1.75A | 2000 hours | - | 5 % | B | General Purpose | - | - | - | 16.28mm | - | - | ROHS3 Compliant | - | ||
![]() T550B227K008AT KEMET | 31 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Axial | WIRE | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | 8532.21.0020 | 220μF | 8V | - | - | - | - | - | - | 120mOhm | POLARIZED | - | 8V | 640 μm | - | 13.2μA | 1.51A | 2000 hours | - | 5 % | B | General Purpose | 7.09mm | - | - | 16.28mm | - | - | ROHS3 Compliant | - | ||
![]() T550B107M025AT KEMET | 44 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Axial | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | 100μF | 25V | Tray | - | - | - | - | - | 190mOhm @ 100kHz | POLARIZED | - | - | 640 μm | - | 18.8μA | 1.2A | 2000 hours | - | 5 % | B | General Purpose | - | - | - | 16.28mm | - | - | ROHS3 Compliant | - | ||
![]() T550B107K050AT KEMET | 31 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Axial | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | 100μF | 50V | Tray | - | - | - | - | - | 130mOhm @ 100kHz | POLARIZED | - | - | 640 μm | - | 37.5μA | 1.45A | 2000 hours | - | 5 % | B | General Purpose | - | - | - | 16.28mm | - | - | ROHS3 Compliant | - | ||
![]() T551B127M015AT KEMET | 31 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | - | 2000 Hrs @ 85°C | 15V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Hermetically Sealed | - | - | 8532.24.0040 | 120μF | - | - | - | - | - | - | - | 110mOhm @ 100kHz | - | - | - | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() T550B756M075TH4252 KEMET | 23 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Axial | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 75V | -55°C~105°C | Tray | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±20% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | 8532.21.0020 | 75μF | - | - | - | - | - | - | - | 110mOhm @ 100kHz | - | - | - | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() T551B107M060AT KEMET | 31 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | - | 2000 Hrs @ 85°C | 60V | -55°C~125°C | Tape & Reel (TR) | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Hermetically Sealed | - | - | 8532.24.0040 | 100μF | - | - | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | - | - | - | ROHS3 Compliant | - |