- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Lead Diameter | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Diameter | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T52M1227M016C0070 Vishay Sprague | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 2924 (7360 Metric) | - | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T52 | 0.287Lx0.236W 7.30mmx6.00mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | Molded | - | - | - | 220μF | 16V | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | M1 | General Purpose | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2R5TAE220MF Panasonic Electronic Components | 6666666 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | EAR99 | Molded | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 220μF | 2.5V | TR, Embossed , 13 Inch | 7343 | 2917 | 15mOhm @ 100kHz | POLARIZED | - | 0.055mA | 3100mA | 2000 hours | 0.1 | - | D2E | General Purpose | - | 0.079 2.00mm | 7.3mm | 4.3mm | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T551B256M050AT KEMET | 31 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | - | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | - | yes | Active | 1 (Unlimited) | - | EAR99 | Hermetically Sealed | - | - | 8532.24.0040 | 25μF | - | - | - | - | 170mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T551B107M010AT KEMET | 31 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | - | 2000 Hrs @ 85°C | 10V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | - | yes | Active | 1 (Unlimited) | - | EAR99 | Hermetically Sealed | - | - | 8532.24.0040 | 100μF | - | - | - | - | 140mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T550B107M060AT4251 KEMET | 5 |
| Datasheet | 32 Weeks | Through Hole | Through Hole | Axial | WIRE | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | Tin (Sn) | - | - | 100μF | 60V | Tray | - | - | 100mOhm @ 100kHz | POLARIZED | 640 μm | 45μA | 1.66A | 2000 hours | 5.0 | 5 % | B | General Purpose | 7.09mm | - | 16.28mm | - | - | ROHS3 Compliant | - | - | ||
![]() T551B827M006AT4251 KEMET | 31 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | - | 2000 Hrs @ 85°C | 6.3V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | - | 820μF | - | - | - | - | 90mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T550B107K010AT4251 KEMET | 5 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Axial | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | - | - | 100μF | 10V | Tray | - | - | 140mOhm | POLARIZED | 640 μm | 7.5μA | 1.4A | 2000 hours | - | 5 % | B | General Purpose | 7.92mm | - | 16.28mm | - | - | ROHS3 Compliant | - | - | ||
![]() T550B187K010AT4251 KEMET | 23 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Axial | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | - | - | 180μF | 10V | Tray | - | - | 110mOhm | POLARIZED | 640 μm | 13.5μA | 1.58A | 2000 hours | - | 5 % | B | General Purpose | 7.92mm | - | 16.28mm | - | - | ROHS3 Compliant | - | - | ||
![]() T551B687K008AT4251 KEMET | 23 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | - | 2000 Hrs @ 85°C | 8V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | - | 680μF | - | - | - | - | 90mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T551B506K025AT4251 KEMET | 5 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | - | 2000 Hrs @ 85°C | 25V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | - | 50μF | - | - | - | - | 170mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T550B406M030AT4251 KEMET | 23 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Axial | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | - | - | 40μF | 30V | Tray | - | - | 170mOhm | POLARIZED | 640 μm | 9μA | 1.275A | 2000 hours | - | 5 % | B | General Purpose | 7.92mm | - | 16.28mm | - | - | ROHS3 Compliant | - | - | ||
![]() T550B107K060AT4252 KEMET | 23 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Axial | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 60V | -55°C~105°C | Tray | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | - | 8532.21.0020 | 100μF | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M550B128M040TH KEMET | 2568 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | - | 1200μF | - | - | - | - | 20mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | High Reliability | - | 0.520 13.20mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() M550B757M075TT KEMET | 2437 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 75V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | - | 750μF | - | - | - | - | 20mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | High Reliability | - | 0.520 13.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() M550B128K040TA KEMET | 2281 |
| Datasheet | 32 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | - | 1200μF | - | - | - | - | 20mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | High Reliability | - | 0.520 13.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() M550B757K075TS KEMET | 2033 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 75V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | - | 750μF | - | - | - | - | 20mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | High Reliability | - | 0.520 13.20mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T543X226K063ATE075 KEMET | 31 |
| Datasheet | 13 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | 2012 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | - | Active | 3 (168 Hours) | - | - | Molded | - | - | - | 22μF | - | - | - | - | 75mOhm @ 100kHz | - | - | - | - | - | - | - | X | High Reliability | - | 0.169 4.30mm | - | - | - | ROHS3 Compliant | - | COTS | ||
![]() M550B128M040AS KEMET | 2813 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | - | 1200μF | - | - | - | - | 20mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | 0.520 13.20mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() M550B128M050AS KEMET | 2431 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | - | 1200μF | - | - | - | - | 15mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | 0.520 13.20mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() M550B828K006AS KEMET | 2958 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 6V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | - | 8200μF | - | - | - | - | 15mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | 0.520 13.20mm | - | - | - | Non-RoHS Compliant | - | - |