- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | ESR | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCH9227M016B0040U AVX Corporation | 31 |
| - | 19 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | 16V | -55°C~125°C | Bulk | 2016 | TCH | 0.492Lx0.433W 12.50mmx11.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | 220μF | - | - | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | 2000 hours | - | - | 9 | - | - | - | High Reliability | - | - | 0.234 5.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T550B107M060AH4250 KEMET | 10 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | - | - | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | - | 100μF | 60V | Tray | - | not_compliant | - | - | - | 100mOhm @ 100kHz | POLARIZED | - | - | 640 μm | - | 45μA | 1.66A | 2000 hours | 5.0 | 5 % | B | - | - | - | General Purpose | 7.92mm | - | - | 16.28mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T550B107K060AH4250 KEMET | 10 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | - | - | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | - | 100μF | 60V | Tray | - | not_compliant | - | - | - | 100mOhm @ 100kHz | POLARIZED | - | - | 640 μm | - | 45μA | 1.66A | 2000 hours | 5.0 | 5 % | B | - | - | - | General Purpose | 7.92mm | - | - | 16.28mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 4TCE470MCL Panasonic Electronic Components | 554000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 125°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | 470μF | 4V | - | - | - | 7343 | 2917 | - | 12mOhm @ 100kHz | - | - | - | - | - | - | - | 1000 hours | - | - | D3L | - | - | - | General Purpose | - | - | 0.118 3.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() T55T336M010C0200 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | 2014 | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | 105°C | -55°C | - | 33μF | 10V | - | 2.8mm | - | 3528 | 1411 | - | 200mOhm @ 100kHz | - | - | - | - | - | 33μA | 590mA | - | - | 10 % | T | - | - | - | General Purpose | - | 1.2mm | 0.047 1.20mm | 3.5mm | 2.794mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T520D227M006ATE007 KEMET | In Stock | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2 | Tantalum | - | 2000 Hrs @ 105°C | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2012 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | - | - | - | 220μF | 6.3V | - | 4.3mm | - | 7343 | 2917 | - | 7mOhm @ 100kHz | Polar | - | - | - | - | 0.139mA | 5700mA | 2000 hours | 0.1 | 10 % | D | - | - | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T55T476M6R3C0200 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | 105°C | -55°C | - | 47μF | 6.3V | - | 2.8mm | - | 3528 | 1411 | - | 200mOhm @ 100kHz | - | - | - | - | - | 29.6μA | 720mA | - | - | 10 % | T | - | - | - | General Purpose | - | 1.2mm | 0.047 1.20mm | 3.5mm | 2.794mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T55T686M004C0200 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | 105°C | -55°C | - | 68μF | 4V | - | 2.8mm | - | 3528 | 1411 | - | 200mOhm @ 100kHz | - | - | - | - | - | 27.2μA | 590mA | - | - | 10 % | T | - | - | - | General Purpose | - | 1.2mm | 0.047 1.20mm | 3.5mm | 2.8mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() TCJD686M020S0055 AVX Corporation | 19 |
| - | 13 Weeks | - | - | Radial | - | - | - | - | TANTALUM (SOLID POLYMER) | - | - | 105°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e3 | - | Active | - | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 68μF | - | TR, 13 Inch | - | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | 20V | - | 2917 | - | - | - | - | - | - | 20% | 20% | 55 mΩ | - | - | 2.9mm | - | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() T521D686M025ATE070 KEMET | 84000 | - | Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | 68μF | 25V | - | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | D | - | - | - | General Purpose | - | - | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TCJD337M006S0040 AVX Corporation | In Stock | - | - | 13 Weeks | - | - | Radial | - | - | - | - | TANTALUM (SOLID POLYMER) | - | - | 105°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e3 | - | Active | - | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 330μF | - | TR, 13 Inch | - | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | 6.3V | - | 2917 | - | - | - | - | - | - | 20% | 20% | 40 mΩ | - | - | 2.9mm | - | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() TCJB685M025S0150 AVX Corporation | 11 |
| - | 13 Weeks | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (SOLID POLYMER) | - | - | - | - | 25V | - | Tape & Reel (TR) | 2016 | - | - | 20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.21.00.50 | 6.8μF | 25V | TR, 13 INCH | - | - | 3528 | 1210 | TANTALUM CAPACITOR | 150mOhm | POLARIZED | - | - | - | - | 17μA | 677mA | - | 0.06 | 6 % | - | - | - | - | - | - | 2.1mm | - | 3.5mm | 2.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() TCJY686M016R0050 AVX Corporation | 26 |
| - | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 670.01263mg | 2000 Hrs @ 105°C | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 68μF | 16V | TR, 7 Inch | 4.3mm | - | 7343 | 2917 | - | 50mOhm @ 100kHz | POLARIZED | - | - | - | - | 108.8μA | 1.3A | 2000 hours | - | 6 % | Y | - | - | - | General Purpose | - | 2mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() TCOA0J226M8R ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2009 | TCO | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Obsolete | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | 8532.21.00.50 | 22μF | - | - | - | unknown | 3216 | 1206 | - | 200mOhm @ 100kHz | - | - | 6.3V | - | - | - | - | - | - | - | A | - | - | - | General Purpose | - | - | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M551B208K015AA KEMET | 2050 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | 15V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e4 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | Silver (Ag) | - | - | - | 2000μF | - | - | - | not_compliant | - | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | - | B | - | - | - | General Purpose | - | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M550B208K015AA KEMET | 2557 |
| - | 25 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | 15V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e4 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | Silver (Ag) | - | - | - | 2000μF | - | - | - | not_compliant | - | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | - | B | - | - | - | General Purpose | - | - | 0.445 11.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M550B127K100AH KEMET | 2077 |
| - | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | 100V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±10% | e0 | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | 120μF | - | - | - | not_compliant | - | - | - | 60mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | - | B | - | - | - | General Purpose | - | - | 0.445 11.30mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 19 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | 33μF | - | - | - | - | 7343 | 2917 | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | 2000 hours | - | - | X | - | - | - | High Reliability | - | - | 0.169 4.30mm | - | - | - | - | Non-RoHS Compliant | - | COTS | ||
Tiny WHSL | 44 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | 25V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | 22μF | - | - | - | - | 7343 | 2917 | - | 75mOhm @ 100kHz | - | - | - | - | - | - | - | 2000 hours | - | - | D | - | - | - | High Reliability | - | - | 0.122 3.10mm | - | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T55J335M010C0500 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | 2015 | vPolyTan™ T55 | 0.063Lx0.032W 1.60mmx0.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | 105°C | -55°C | - | 3.3μF | 10V | - | - | - | 1608 | 0603 | - | 500mOhm @ 100kHz | - | - | - | - | - | 10μA | 320mA | - | - | 10 % | J | - | - | - | General Purpose | - | 800μm | 0.035 0.90mm | 1.6mm | 800μm | - | Unknown | ROHS3 Compliant | Lead Free | - |