- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Multilayer | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJY477M004R0015 AVX Corporation | 13 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 85°C | - | -55°C~85°C | Tape & Reel (TR) | 2015 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | - | 470μF | 4V | TR, 7 Inch | 4.3mm | - | 7343 | 2917 | - | 15mOhm @ 100kHz | POLARIZED | - | 4V | - | - | - | 2000 hours | - | - | Y | General Purpose | - | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T525B226M010ATE080 KEMET | 25748 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | KO-CAP® T525 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 22μF | 10V | TR, 7 INCH | 2.8mm | - | 3528 | 1411 | - | 80mOhm @ 100kHz | Polar | - | - | - | 22μA | 1mA | - | - | 8 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() T598D476M025ATE060 KEMET | 18000 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T598 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | - | 47μF | 25V | - | - | - | - | - | - | 60mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | D | Automotive | - | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 6TPC47MB Panasonic Electronic Components | 15000 |
| - | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | WRAPAROUND | 1 | TANTALUM (SOLID POLYMER) | - | - | -55°C~105°C | Cut Tape (CT) | 2011 | POSCAP™ TPC | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | - | - | - | 47μF | 6.3V | TR, Embossed Plastic, 7 Inch | 2.8mm | - | 3528 | 1210 | - | 70mOhm @ 100kHz | Polar | - | - | 6.3V | 29.6μA | 1A | - | 0.1 | 10 % | B1 | General Purpose | 1.1mm | 0.047 1.20mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() TCJA686M004R0250 AVX Corporation | 3027 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | 2 | Tantalum | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | TCJ | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | - | 68μF | 4V | TR, 7 INCH | 1.6mm | - | 3216 | 1206 | - | 250mOhm @ 100kHz | Polar | - | - | 4V | 27.2μA | - | - | - | 6 % | A | General Purpose | 1.6mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T530X687M004ATE006 KEMET | 296 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | Tantalum | 2000 Hrs @ 105°C | - | -55°C~125°C | Tape & Reel (TR) | 2005 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 680μF | 4V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | 4V | 7343 | 2917 | 3.8mm | 6mOhm @ 100kHz | Polar | - | - | 4V | 272μA | 6.7A | - | 0.08 | 8 % | X | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520Y687M2R5ATE025 KEMET | 30 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | Tantalum | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 680μF | 2.5V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 25mOhm @ 100kHz | POLARIZED | - | - | - | 272μA | 3A | 2000 hours | 0.1 | 10 % | Y | General Purpose | 4mm | 0.157 4.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() TCJA226M006R0300 AVX Corporation | 6000 |
| - | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | 2 | Tantalum | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TCJ | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | 300mOhm | - | - | - | - | - | 22μF | 6.3V | TR, 7 INCH | 1.6mm | - | 3216 | 1206 | - | 300mOhm @ 100kHz | Polar | - | - | 6.3V | 13.2μA | - | - | - | 6 % | A | General Purpose | 1.6mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T545V227M010ATE045 KEMET | 55000 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | J BEND | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T523 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 220μF | 10V | TR, EMBOSSED PLASTIC, 7 INCH | - | - | - | - | - | 45mOhm @ 100kHz | POLARIZED | Yes | - | - | 0.22mA | 1400mA | - | 0.1 | - | V | General Purpose | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() T521X186M050ATE070 KEMET | 36 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 18μF | 50V | TR, Plastic, 7 Inch | 4.3mm | - | 7343 | 2917 | - | 70mOhm @ 100kHz | Polar | - | - | - | 90μA | 1.9A | 2000 hours | 0.1 | 10 % | X | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() T520D477M004ATE012 KEMET | 112 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2005 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 470μF | 4V | - | 4.3mm | 4V | 7343 | 2917 | 3.6mm | 12mOhm @ 100kHz | Polar | - | - | 4V | 188μA | 1.1A | 2000 hours | 0.1 | 10 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520C337M004ATE025 KEMET | 43 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | 2 | Tantalum | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 330μF | 4V | - | 3.2mm | - | 6032 | 2312 | 2.9mm | 25mOhm @ 100kHz | Polar | - | - | 4V | 132μA | - | 2000 hours | 0.08 | 8 % | C | General Purpose | 2.5mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T55B227M2R5C0070 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | - | 220μF | 2.5V | - | 2.8mm | - | 3528 | 1411 | - | 70mOhm @ 100kHz | - | - | - | - | 55μA | 1.17A | - | - | 10 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | 2.794mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 6TPE470M Panasonic Electronic Components | 4000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 4 | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | - | - | 8532.21.00.50 | 470μF | 6.3V | TR, Embossed , 13 Inch | 4.3mm | - | 7343 | 2917 | - | 25mOhm @ 100kHz | Polar | - | - | 6.3V | 296.1μA | 3A | - | - | 15 % | D4 | General Purpose | 3.8mm | 0.157 4.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520M157M006ATE070 KEMET | 50000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | J BEND | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 8532.21.00.50 | 150μF | 6.3V | - | 2.8mm | - | 3528 | 1411 | - | 70mOhm @ 100kHz | POLARIZED | - | - | - | 95μA | 1.3A | 2000 hours | 0.08 | 8 % | M | General Purpose | 1.5mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() T520V156M025ATE090 KEMET | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Cut Tape (CT) | 2012 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Discontinued | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 15μF | - | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 90mOhm @ 100kHz | Polar | - | - | - | 0.038mA | 1400mA | 2000 hours | 0.1 | 10 % | V | General Purpose | - | 0.075 1.90mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T55B336M010C0070 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | - | 33μF | 10V | - | 2.8mm | - | 3528 | 1411 | - | 70mOhm @ 100kHz | - | - | - | - | 33μA | 1.17A | - | - | 10 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | 2.794mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() T520V157M008ATE040 KEMET | 28000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | Tantalum | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2016 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 150μF | 8V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 40mOhm @ 100kHz | Polar | - | 8V | - | - | - | 2000 hours | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() T525T336M010ATE080 KEMET | 12050 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | J BEND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | KO-CAP® T525 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 8532.21.00.50 | 33μF | 10V | - | 2.8mm | - | 3528 | 1411 | - | 80mOhm @ 100kHz | Polar | - | - | - | 0.033mA | 275mA | - | 0.08 | 8 % | T | General Purpose | 1.2mm | 0.047 1.20mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520U476M010ATE055 KEMET | 29 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | 2 | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2005 | KO-CAP® T520 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 47μF | 10V | - | 3.2mm | 10V | 6032 | 2312 | - | 55mOhm @ 100kHz | Polar | - | - | - | 47μA | 1.6A | 2000 hours | 0.08 | 8 % | U | General Purpose | 1.5mm | 0.059 1.50mm | 6mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | - |