- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T540D476M016AH6710 KEMET | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | 47μF | 16V | - | 4.3mm | - | 7343 | 2917 | 65mOhm @ 100kHz | - | - | - | - | 76μA | - | - | 0.1 | 10 % | D | High Reliability | 3.1mm | 0.122 3.10mm | 7.3mm | No | No SVHC | Non-RoHS Compliant | COTS | ||
![]() T55B157M2R5C0055 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | 150μF | - | - | - | - | - | - | 55mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | B | General Purpose | - | 0.083 2.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() T521B105M050ATE200 KEMET | 1228 | - | Datasheet | 17 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 125°C | - | -55°C~105°C | Tape & Reel (TR) | 2018 | KO-CAP® T521 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | Matte Tin (Sn) | 8532.21.0050 | 1μF | 50V | - | - | - | - | - | 200mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | B | General Purpose | - | 0.083 2.10mm | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 30 |
| Datasheet | 23 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2017 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | Matte Tin (Sn) | 8532.21.00.50 | 330μF | - | TR, 13 INCH | 4.3mm | - | - | - | 25mOhm @ 100kHz | Polar | - | 6.3V | - | 0.2079mA | 750mA | - | 0.1 | 10 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | - | ROHS3 Compliant | - | ||
![]() T55A476M2R5C0180 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | 2.5V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | 47μF | - | - | - | - | - | - | 180mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | A | General Purpose | - | 0.071 1.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() TCJC105M063R0300 AVX Corporation | 38 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Tin (Sn) | 8532.21.00.50 | 1μF | 63V | - | 3.2mm | - | 6032 | 2312 | 300mOhm @ 100kHz | POLARIZED | - | - | - | 3.6μA | 545mA | 2000 hours | 0.06 | 6 % | C | General Purpose | 2.8mm | 0.110 2.80mm | 6mm | No | - | ROHS3 Compliant | - | ||
![]() T521D685M063ATE075 KEMET | 47 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | 6.8μF | 63V | - | - | - | - | - | 75mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | D | General Purpose | - | 0.122 3.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() T541X107K030AH6520 KEMET | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | 30V | -55°C~125°C | Tape & Reel (TR) | 2016 | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | no | Active | 3 (168 Hours) | - | - | EAR99 | Molded | - | 8532.21.0050 | 100μF | - | - | - | - | - | - | 35mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | X | High Reliability | - | 0.169 4.30mm | - | - | - | Non-RoHS Compliant | COTS | ||
![]() T541X107M030CH6510 KEMET | 31 |
| Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | 30V | -55°C~125°C | Tape & Reel (TR) | 2016 | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | no | Active | 3 (168 Hours) | - | - | EAR99 | Molded | - | 8532.21.0050 | 100μF | - | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | X | High Reliability | - | 0.169 4.30mm | - | - | - | Non-RoHS Compliant | COTS | ||
![]() T541X107M030AH6620 KEMET | 5 |
| Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | 30V | -55°C~125°C | Tape & Reel (TR) | 2016 | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | no | Active | 3 (168 Hours) | - | - | EAR99 | Molded | - | 8532.21.0050 | 100μF | - | - | - | - | - | - | 35mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | X | High Reliability | - | 0.169 4.30mm | - | - | - | Non-RoHS Compliant | COTS | ||
![]() T541X107K030AH6610 KEMET | 31 |
| Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | 30V | -55°C~125°C | Tape & Reel (TR) | 2016 | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | no | Active | 3 (168 Hours) | - | - | EAR99 | Molded | - | 8532.21.0050 | 100μF | - | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | X | High Reliability | - | 0.169 4.30mm | - | - | - | Non-RoHS Compliant | COTS | ||
![]() T550B107M060AT KEMET | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | Axial | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | 100μF | 60V | Tray | - | - | - | - | 100mOhm @ 100kHz | POLARIZED | - | - | 640 μm | 45μA | 1.66A | 2000 hours | - | 5 % | B | General Purpose | - | - | 16.28mm | - | - | ROHS3 Compliant | - | ||
![]() M550B348M008AH KEMET | 2658 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 8V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e0 | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | 3400μF | - | - | - | not_compliant | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | Non-RoHS Compliant | - | ||
![]() M550B418M006AS KEMET | 2545 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 6V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e0 | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | 4100μF | - | - | - | not_compliant | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | Non-RoHS Compliant | - | ||
![]() M550B228M010AH KEMET | 2860 |
| Datasheet | 25 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 10V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e0 | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | 2200μF | - | - | - | not_compliant | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | Non-RoHS Compliant | - | ||
![]() M550B228M010AA KEMET | 2357 |
| Datasheet | 25 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 10V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e4 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | Silver (Ag) | - | 2200μF | - | - | - | not_compliant | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() M550B418M006AA KEMET | 2282 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 6V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e4 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | Silver (Ag) | - | 4100μF | - | - | - | not_compliant | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() M550B418M006AG KEMET | 2844 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | - | 2000 Hrs @ 85°C | 6V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e4 | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | Gold (Au) | - | 4100μF | - | - | - | - | - | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() M550B507M040AA KEMET | 2030 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | 500μF | - | - | - | not_compliant | - | - | 50mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() M550B507M025AS KEMET | 2882 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | 25V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | - | no | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | 500μF | - | - | - | not_compliant | - | - | 60mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | - | - | B | General Purpose | - | 0.445 11.30mm | - | - | - | Non-RoHS Compliant | - |