- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Reach Compliance Code | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Manufacturer Size Code | Features | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M550B507M040AT KEMET | 2459 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | NO | LUG | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | Hermetically Sealed | - | - | 500μF | - | 50mOhm @ 100kHz | POLARIZED | 0.453 11.50mm | 40V | 0.15mA | 6750mA | - | 0.05 | B | General Purpose | 0.445 11.30mm | ROHS3 Compliant | - | ||
![]() M550B507M050AT KEMET | 2316 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 500μF | - | 40mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | B | General Purpose | 0.445 11.30mm | ROHS3 Compliant | - | ||
![]() M551B607M050AH KEMET | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | - | no | Active | 1 (Unlimited) | 2 | - | Hermetically Sealed | - | - | 600μF | not_compliant | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | B | General Purpose | 0.445 11.30mm | Non-RoHS Compliant | - | ||
![]() T541X107M030BH6610 KEMET | 31 |
| Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 125°C | 30V | -55°C~125°C | Tape & Reel (TR) | 2016 | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | no | Active | 3 (168 Hours) | - | EAR99 | Molded | - | 8532.21.0050 | 100μF | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | X | High Reliability | 0.169 4.30mm | Non-RoHS Compliant | COTS | ||
![]() T541X107K030BH6510 KEMET | 31 |
| Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 125°C | 30V | -55°C~125°C | Tape & Reel (TR) | 2016 | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | no | Active | 3 (168 Hours) | - | EAR99 | Molded | - | 8532.21.0050 | 100μF | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | X | High Reliability | 0.169 4.30mm | Non-RoHS Compliant | COTS | ||
![]() T541X107M030AH6710 KEMET | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 125°C | 30V | -55°C~125°C | Tape & Reel (TR) | 2016 | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | no | Active | 3 (168 Hours) | - | EAR99 | Molded | - | 8532.21.0050 | 100μF | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | X | High Reliability | 0.169 4.30mm | Non-RoHS Compliant | COTS | ||
![]() T551B476K050AT KEMET | 31 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Axial, Can | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Tape & Reel (TR) | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | Hermetically Sealed | - | - | 47μF | - | 150mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | General Purpose | - | ROHS3 Compliant | - | ||
![]() M551B418M006AH KEMET | 2147 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 6V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e0 | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 4100μF | not_compliant | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | B | General Purpose | 0.445 11.30mm | Non-RoHS Compliant | - | ||
![]() M551B228M010AH KEMET | 2265 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 10V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e0 | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 2200μF | not_compliant | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | B | General Purpose | 0.445 11.30mm | Non-RoHS Compliant | - | ||
![]() M551B348M008AH KEMET | 2433 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 8V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e0 | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 3400μF | not_compliant | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | B | General Purpose | 0.445 11.30mm | Non-RoHS Compliant | - | ||
![]() M550B208M015AS KEMET | 2978 |
| Datasheet | 25 Weeks | - | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 15V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e0 | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 2000μF | not_compliant | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | B | General Purpose | 0.445 11.30mm | Non-RoHS Compliant | - | ||
![]() M550B208M015AG KEMET | 2292 |
| Datasheet | 25 Weeks | - | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 15V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e4 | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | Gold (Au) | - | 2000μF | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | B | General Purpose | 0.445 11.30mm | ROHS3 Compliant | - | ||
![]() M550B418M006AT KEMET | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 6V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | Tin (Sn) | - | 4100μF | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | B | General Purpose | 0.445 11.30mm | ROHS3 Compliant | - | ||
![]() M550B507M025AG KEMET | 2936 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 25V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 500μF | - | 60mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | B | General Purpose | 0.445 11.30mm | ROHS3 Compliant | - | ||
![]() M550B228M010AT KEMET | 2748 |
| Datasheet | 25 Weeks | - | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 10V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | Tin (Sn) | - | 2200μF | - | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | B | General Purpose | 0.445 11.30mm | ROHS3 Compliant | - | ||
![]() M550B347M030AH KEMET | 2694 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 30V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e0 | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 340μF | not_compliant | 50mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | B | General Purpose | 0.445 11.30mm | Non-RoHS Compliant | - | ||
![]() M551B208M015AS KEMET | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 15V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e0 | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 2000μF | not_compliant | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | B | General Purpose | 0.445 11.30mm | Non-RoHS Compliant | - | ||
![]() M551B507M050AS KEMET | 2569 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | NO | LUG | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | - | no | Active | 1 (Unlimited) | 2 | - | Hermetically Sealed | - | - | 500μF | not_compliant | 40mOhm @ 100kHz | POLARIZED | 0.453 11.50mm | 50V | 0.188mA | 7250mA | - | 0.05 | B | General Purpose | 0.445 11.30mm | Non-RoHS Compliant | - | ||
![]() M551B507M040AH KEMET | 2777 |
| Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | 40V | -55°C~125°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | - | no | Active | 1 (Unlimited) | 2 | - | Hermetically Sealed | - | - | 500μF | not_compliant | 50mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | B | General Purpose | 0.445 11.30mm | Non-RoHS Compliant | - | ||
![]() M550B507M040AG KEMET | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 500μF | - | 50mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | B | General Purpose | 0.445 11.30mm | ROHS3 Compliant | - |