- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520D227M004ATE012 KEMET | 13 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2005 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 12mOhm | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 220μF | 4V | TR, 7 INCH | 4.3mm | 7343 | 2917 | 12mOhm @ 100kHz | Polar | 4V | - | 0.088mA | 1075mA | 2000 hours | 0.1 | 10 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() TCJY157M006R0040 AVX Corporation | 34 |
| - | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 670.01263mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 150μF | 6.3V | TR, 7 Inch | 4.3mm | 7343 | 2917 | 40mOhm @ 100kHz | POLARIZED | - | - | 90μA | 1.5A | - | - | 6 % | Y | General Purpose | 2mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TCJD157M010R0040 AVX Corporation | 28000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 670.01263mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 150μF | 10V | TR, 7 Inch | 4.3mm | 7343 | 2917 | 40mOhm @ 100kHz | - | - | - | 150μA | 1.7A | - | - | 6 % | D | General Purpose | 2.9mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T530Y687M2R5ATE006 KEMET | 3270 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 6mOhm | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 680μF | 2.5V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | 7343 | 2917 | 6mOhm @ 100kHz | Polar | - | - | 0.17mA | 6600mA | 2000 hours | 0.08 | 8 % | Y | General Purpose | 4mm | 0.157 4.00mm | 7.3mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 6TAB68M Panasonic Electronic Components | 25 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TA | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 68μF | 6.3V | TR, Embossed, 7 Inch | - | 3528 | 1411 | 70mOhm @ 100kHz | POLARIZED | - | - | 0.0428mA | 1100mA | 1000 hours | - | - | B2 | General Purpose | - | 0.083 2.10mm | 3.5mm | 2.8mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() TCJD107M010R0055 AVX Corporation | 500 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 670.01263mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 100μF | 10V | TR, 7 INCH | 4.3mm | 7343 | 2917 | 55mOhm @ 100kHz | - | - | - | 100μA | 1.4A | - | 0.06 | 6 % | D | General Purpose | 2.9mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T520X108M003ATE030 KEMET | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2005 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 30mOhm | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 1000μF | 3V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | 7343 | 2917 | 30mOhm @ 100kHz | POLARIZED | 3V | - | 300μA | 700mA | 2000 hours | 0.1 | 10 % | X | General Purpose | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 4TPF470ML Panasonic Electronic Components | 1990 | - | - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Polymer | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPF | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | - | - | 8532.21.00.50 | 470μF | 4V | TR | 4.3mm | 7343 | 2917 | 10mOhm @ 100kHz | Polar | - | 4V | 188μA | 4.4A | - | 0.1 | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520X477M006ATE035 KEMET | 7000 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 35mOhm | Matte Tin (Sn) | - | - | - | - | 470μF | 6.3V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | 7343 | 2917 | 35mOhm @ 100kHz | Polar | - | - | 296μA | 1A | 2000 hours | 0.1 | 10 % | X | General Purpose | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() TCN4227M025R0100 AVX Corporation | 170 |
| - | 13 Weeks | - | Surface Mount | 2924 (7361 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | - | TCN J-CAP | 0.287Lx0.240W 7.30mmx6.10mm | ±20% | - | - | Active | 4 (72 Hours) | - | - | - | Molded | - | - | - | - | - | - | 220μF | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | - | - | 4 | General Purpose | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T525D477M2R5ATE025 KEMET | 21 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | - | Tantalum | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | KO-CAP® T525 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 470μF | 2.5V | TR, 7 INCH | 4.3mm | 7343 | 2917 | 25mOhm @ 100kHz | Polar | - | - | 118μA | 2.4A | - | 0.1 | 10 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 4TPH150MABC Panasonic Electronic Components | 12345 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 85°C | - | -55°C~85°C | Tape & Reel (TR) | - | POSCAP™ TPH | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Last Time Buy | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | - | - | 150μF | 4V | TR, Embossed, 7 Inch | 1.6mm | 3216 | 1206 | 70mOhm @ 100kHz | POLARIZED | 4V | - | - | - | 1000 hours | - | - | - | General Purpose | 1.4mm | 0.059 1.50mm | 3.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() TCJD227M004R0040 AVX Corporation | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 670.01263mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 220μF | 4V | TR, 7 Inch | 4.3mm | 7343 | 2917 | 40mOhm @ 100kHz | - | 4V | - | 88μA | 1.7A | 2000 hours | - | 6 % | D | General Purpose | 2.9mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T525B336M006ATE080 KEMET | 707 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | KO-CAP® T525 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 33μF | 6.3V | TR, 7 INCH | 2.8mm | 3528 | 1411 | 80mOhm @ 100kHz | Polar | - | - | 21μA | 1mA | - | - | 8 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() TCJD477M004R0040 AVX Corporation | 341 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 670.01263mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 470μF | 4V | TR, 7 Inch | 4.3mm | 7343 | 2917 | 40mOhm @ 100kHz | - | 4V | - | 188μA | 1.7A | - | - | 6 % | D | General Purpose | 2.9mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T521V156M025ATE090 KEMET | 13 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 15μF | 25V | TR, Plastic, 7 Inch | - | 7343 | 2917 | 90mOhm @ 100kHz | POLARIZED | - | - | - | - | 2000 hours | - | - | V | General Purpose | 1.9mm | 0.079 2.00mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2R5THE330M Panasonic Electronic Components | 109 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TH | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 5 (48 Hours) | 2 | - | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | - | - | 8532.21.00.50 | 330μF | 2.5V | TR, Embossed Plastic, 7 Inch | - | 7343 | 2917 | 25mOhm @ 100kHz | POLARIZED | - | - | 0.0825mA | 2400mA | - | 0.1 | - | D2E | General Purpose | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520B157M004ATE040 KEMET | 24500 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 40mOhm | Matte Tin (Sn) | - | - | - | - | 150μF | 4V | - | 2.8mm | 3528 | 1411 | 40mOhm @ 100kHz | Polar | 4V | - | 60μA | 500mA | 2000 hours | - | 8 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T598D227M006ATE025 KEMET | 56 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T598 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | - | 220μF | 6.3V | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | - | - | - | D | Automotive | - | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2R5TAE680MFL Panasonic Electronic Components | 4000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | 2014 | POSCAP™ TA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | 105°C | -55°C | - | - | 680μF | 2.5V | - | - | 7343 | 2917 | 15mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | D3L | General Purpose | - | 0.118 3.00mm | 7.2898mm | 4.2926mm | - | No SVHC | ROHS3 Compliant | Lead Free | - |