- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 13030-05KASLB KEMET | 40 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Axial, Can | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tray | 2014 | DLA | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | - | 120μF | - | - | - | - | - | - | 90mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T523W686M016APE100 KEMET | 19 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 85°C | - | -55°C~105°C | Tape & Reel (TR) | - | KO-CAP® T523 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 68μF | 16V | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | - | W | General Purpose | - | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2R5TAE680ML Panasonic Electronic Components | 6666666 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 680μF | 2.5V | TR, Embossed , 13 Inch | - | - | 7343 | 2917 | 25mOhm @ 100kHz | POLARIZED | - | 0.17mA | 2400mA | 2000 hours | 0.1 | - | D3L | General Purpose | - | 0.118 3.00mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T543B106M025ATE100 KEMET | 31 |
| Datasheet | 42 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | KO-CAP® T543 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.0050 | 10μF | 25V | - | - | - | 3528 | 1411 | 100mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | High Reliability | - | 0.083 2.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | COTS | ||
![]() TCJY477M002R0015 AVX Corporation | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 85°C | - | -55°C~85°C | Tape & Reel (TR) | 2015 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Discontinued | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 470μF | 2.5V | TR, 7 Inch | 4.3mm | - | 7343 | 2917 | 15mOhm @ 100kHz | POLARIZED | - | - | - | 2000 hours | - | - | Y | General Purpose | - | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() TCJS226M006R0400 AVX Corporation | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 22μF | 6.3V | TR, 7 INCH | - | - | 3216 | 1206 | 400mOhm @ 100kHz | POLARIZED | - | 13.2μA | 363mA | - | 0.08 | 8 % | S | General Purpose | 1.2mm | 0.047 1.20mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() 6TCE100M Panasonic Electronic Components | 5086 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 100μF | 6.3V | - | - | - | 7343 | 2917 | 25mOhm @ 100kHz | - | - | - | - | 1000 hours | - | - | D2E | General Purpose | - | 0.079 2.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() T520D107M010ASE080 KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | Tantalum | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.21.00.50 | 100μF | 10V | - | - | unknown | 7343 | 2917 | 80mOhm @ 100kHz | - | - | 100μA | 400mA | 2000 hours | 0.1 | - | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | 4.3mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() TCJH227M006R0170 AVX Corporation | 39 |
| - | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 220μF | - | - | - | - | - | - | 170mOhm @ 100kHz | - | - | - | - | - | - | - | H | General Purpose | - | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T52M1337M016C0040 Vishay Sprague | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 2924 (7360 Metric) | - | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T52 | 0.287Lx0.236W 7.30mmx6.00mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 330μF | 16V | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | M1 | General Purpose | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TCJY156M035R0100 AVX Corporation | 19 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 15μF | - | TR, 7 Inch | - | - | 7343 | 2917 | 100mOhm @ 100kHz | POLARIZED | 35V | - | - | 2000 hours | - | - | Y | General Purpose | - | 0.079 2.00mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | - | ||
![]() T55T226M010C0150 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | 105°C | -55°C | - | - | 22μF | 10V | - | - | - | 3528 | 1411 | 150mOhm @ 100kHz | - | - | - | - | - | - | - | T | General Purpose | - | 0.047 1.20mm | 3.5052mm | 2.794mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() T521X156M075AHE035 KEMET | 984 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | TANTALUM (SOLID POLYMER) | - | 75V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.0050 | 15μF | - | - | - | - | - | - | 35mOhm @ 100kHz | - | - | - | - | - | - | - | X | General Purpose | - | 0.169 4.30mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TCJD227M004R0012 AVX Corporation | 30 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 220μF | 4V | - | - | - | - | - | 12mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T520A107M006ATE035 KEMET | 84 |
| Datasheet | 17 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | KO-CAP® T520 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 100μF | 6.3V | - | - | - | - | - | 35mOhm @ 100kHz | - | - | - | - | - | - | - | A | General Purpose | - | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T55T107M2R5C0070 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | 2.5V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 100μF | - | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | T | General Purpose | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TCN4227M020R0100 AVX Corporation | 10 |
| - | 16 Weeks | - | Surface Mount | 2924 (7361 Metric) | - | - | 2000 Hrs @ 85°C | 20V | -55°C~85°C | Tape & Reel (TR) | - | TCN J-CAP | 0.287Lx0.240W 7.30mmx6.10mm | ±20% | - | - | Active | 4 (72 Hours) | - | - | - | Molded | - | - | - | - | - | 220μF | - | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | - | 4 | General Purpose | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 44 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Axial | - | - | 2000 Hrs @ 105°C | 100V | -55°C~105°C | Tray | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±10% | - | no | Active | 1 (Unlimited) | - | - | EAR99 | Hermetically Sealed | - | - | - | - | 8532.21.0020 | 25μF | - | - | - | - | - | - | 190mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T550B256K100TH4251 KEMET | 23 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Axial | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 100V | -55°C~105°C | Tray | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±10% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | - | 8532.21.0020 | 25μF | - | - | - | - | - | - | 190mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T55V337M6R3C0018 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 330μF | 6.3V | - | - | - | - | - | 18mOhm @ 100kHz | - | - | - | - | - | - | - | V | General Purpose | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - |