- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Manufacturer Size Code | Features | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T530D477M2R5ASE006 KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | 2000 Hrs @ 105°C | - | -55°C~125°C | Tape & Reel (TR) | 2003 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | EAR99 | Molded | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.21.00.50 | 470μF | 2.5V | - | - | 7343 | 2917 | 6mOhm @ 100kHz | - | 0.118mA | 6500mA | 2000 hours | 0.08 | D | General Purpose | 0.122 3.10mm | 7.3mm | 4.3mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() T543D156K035AHE100 KEMET | 31 |
| Datasheet | 36 Weeks | - | Surface Mount | 2917 (7343 Metric) | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | 2017 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e0 | - | Active | 1 (Unlimited) | 2 | EAR99 | Molded | - | - | 15μF | - | TR, Plastic, 7 Inch | not_compliant | - | - | 100mOhm @ 100kHz | 35V | - | - | - | - | D | High Reliability | 0.122 3.10mm | 7.3mm | 4.3mm | Non-RoHS Compliant | - | COTS | ||
![]() M550B828M006AS KEMET | In Stock | - | Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | 2000 Hrs @ 85°C | 6V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 8200μF | - | - | - | - | - | 15mOhm @ 100kHz | - | - | - | 2000 hours | - | B | General Purpose | 0.520 13.20mm | - | - | Non-RoHS Compliant | - | - | ||
![]() M550B128M040AG KEMET | 2105 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 1200μF | - | - | - | - | - | 20mOhm @ 100kHz | - | - | - | 2000 hours | - | B | General Purpose | 0.520 13.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() M550B568K010AH KEMET | In Stock | - | Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | 2000 Hrs @ 85°C | 10V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 5600μF | - | - | - | - | - | 15mOhm @ 100kHz | - | - | - | 2000 hours | - | B | General Purpose | 0.520 13.20mm | - | - | Non-RoHS Compliant | - | - | ||
![]() M550B398K015AA KEMET | In Stock | - | Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | M55 Module | 2000 Hrs @ 85°C | 15V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 3900μF | - | - | - | - | - | 15mOhm @ 100kHz | - | - | - | 2000 hours | - | B | General Purpose | 0.520 13.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() M550B108K040AS KEMET | 2588 |
| Datasheet | 32 Weeks | Chassis Mount | Chassis Mount | M55 Module | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 1000μF | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | 2000 hours | - | B | General Purpose | 0.520 13.20mm | - | - | Non-RoHS Compliant | - | - | ||
![]() M550B108K060AT KEMET | In Stock | - | Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | 2000 Hrs @ 85°C | 60V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 1000μF | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | 2000 hours | - | B | General Purpose | 0.520 13.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() M550B757M075AG KEMET | In Stock | - | Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | M55 Module | 2000 Hrs @ 85°C | 75V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 750μF | - | - | - | - | - | 20mOhm @ 100kHz | - | - | - | 2000 hours | - | B | General Purpose | 0.520 13.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() M550B108K025AA KEMET | 2522 |
| Datasheet | 32 Weeks | Chassis Mount | Chassis Mount | M55 Module | 2000 Hrs @ 85°C | 25V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 1000μF | - | - | - | - | - | 30mOhm @ 100kHz | - | - | - | 2000 hours | - | B | General Purpose | 0.520 13.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() M550B128K040AG KEMET | In Stock | - | Datasheet | 32 Weeks | Chassis Mount | Chassis Mount | M55 Module | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 1200μF | - | - | - | - | - | 20mOhm @ 100kHz | - | - | - | 2000 hours | - | B | General Purpose | 0.520 13.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() M550B757K075AS KEMET | 2833 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | 2000 Hrs @ 85°C | 75V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 750μF | - | - | - | - | - | 20mOhm @ 100kHz | - | - | - | 2000 hours | - | B | General Purpose | 0.520 13.20mm | - | - | Non-RoHS Compliant | - | - | ||
![]() M551B828M006AH KEMET | 2088 |
| Datasheet | 32 Weeks | Chassis Mount | Chassis Mount | M55 Module | 2000 Hrs @ 85°C | 6V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 8200μF | - | - | - | - | - | 15mOhm @ 100kHz | - | - | - | 2000 hours | - | B | General Purpose | 0.520 13.20mm | - | - | Non-RoHS Compliant | - | - | ||
![]() M551B828M006AA KEMET | 2553 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | M55 Module | 2000 Hrs @ 85°C | 6V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 8200μF | - | - | - | - | - | 15mOhm @ 100kHz | - | - | - | 2000 hours | - | B | General Purpose | 0.520 13.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() M551B687M030AT KEMET | 2610 |
| Datasheet | 32 Weeks | Chassis Mount | Chassis Mount | M55 Module | 2000 Hrs @ 85°C | 30V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 680μF | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | 2000 hours | - | B | General Purpose | 0.520 13.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() M551B688K008AH KEMET | 2249 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | 2000 Hrs @ 85°C | 8V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 6800μF | - | - | - | - | - | 15mOhm @ 100kHz | - | - | - | 2000 hours | - | B | General Purpose | 0.520 13.20mm | - | - | Non-RoHS Compliant | - | - | ||
![]() M551B688M008AG KEMET | 2553 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | M55 Module | 2000 Hrs @ 85°C | 8V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 6800μF | - | - | - | - | - | 15mOhm @ 100kHz | - | - | - | 2000 hours | - | B | General Purpose | 0.520 13.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() M551B687M030AG KEMET | 2442 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | 2000 Hrs @ 85°C | 30V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 680μF | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | 2000 hours | - | B | General Purpose | 0.520 13.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() M551B687M030AH KEMET | 2353 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | M55 Module | 2000 Hrs @ 85°C | 30V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 680μF | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | 2000 hours | - | B | General Purpose | 0.520 13.20mm | - | - | Non-RoHS Compliant | - | - | ||
![]() M550B108M025BG KEMET | 2294 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | 2000 Hrs @ 85°C | 25V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 1000μF | - | - | - | - | - | 30mOhm @ 100kHz | - | - | - | 2000 hours | - | B | General Purpose | 0.520 13.20mm | - | - | ROHS3 Compliant | - | - |