- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | ESR (Equivalent Series Resistance) | Polarity | Lead Diameter | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Diameter | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T551B397M015AT4251 KEMET | 31 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | - | 2000 Hrs @ 85°C | 15V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 390μF | - | - | 90mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | ROHS3 Compliant | ||
![]() T551B107M010AT4251 KEMET | 31 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | - | 2000 Hrs @ 85°C | 10V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 100μF | - | - | 140mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | ROHS3 Compliant | ||
![]() T550B107K050AT4251 KEMET | 23 |
| Datasheet | 32 Weeks | Through Hole | Through Hole | Axial | WIRE | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | Tin (Sn) | - | 100μF | 50V | Tray | 130mOhm @ 100kHz | POLARIZED | 640 μm | 37.5μA | 1.45A | 2000 hours | 5.0 | 5 % | B | General Purpose | 7.09mm | - | 16.28mm | ROHS3 Compliant | ||
Tiny WHSL | 31 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Axial | - | - | 2000 Hrs @ 105°C | 75V | -55°C~105°C | Tray | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±20% | - | yes | Active | 1 (Unlimited) | - | EAR99 | Hermetically Sealed | - | 8532.21.0020 | 75μF | - | - | 110mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | ROHS3 Compliant | ||
![]() T550B476K050AT4251 KEMET | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Axial | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | - | 47μF | 50V | Tray | 150mOhm | POLARIZED | 640 μm | 17.6μA | 1.35A | 2000 hours | - | 5 % | B | General Purpose | 7.09mm | - | 16.28mm | ROHS3 Compliant | ||
Tiny WHSL | 23 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Axial | - | - | 2000 Hrs @ 105°C | 60V | -55°C~105°C | Tray | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±10% | - | yes | Active | 1 (Unlimited) | - | EAR99 | Hermetically Sealed | - | 8532.21.0020 | 100μF | - | - | 100mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | ROHS3 Compliant | ||
![]() T551B227K008AT4251 KEMET | 23 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | - | 2000 Hrs @ 85°C | 8V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 220μF | - | - | 120mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | ROHS3 Compliant | ||
![]() T551B396K060AT4251 KEMET | 44 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | - | 2000 Hrs @ 85°C | 60V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 39μF | - | - | 160mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | ROHS3 Compliant | ||
![]() T551B107K050AT4251 KEMET | 44 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | - | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 100μF | - | - | 130mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | ROHS3 Compliant | ||
![]() M550B108M050TS KEMET | 2531 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 1000μF | - | - | 20mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | High Reliability | - | 0.520 13.20mm | - | Non-RoHS Compliant | ||
![]() M550B757M075TG KEMET | In Stock | - | Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 75V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 750μF | - | - | 20mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | High Reliability | - | 0.520 13.20mm | - | ROHS3 Compliant | ||
![]() M550B128M040TA KEMET | 2136 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 1200μF | - | - | 20mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | High Reliability | - | 0.520 13.20mm | - | ROHS3 Compliant | ||
![]() M550B108M060TS KEMET | 2371 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 60V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 1000μF | - | - | 25mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | High Reliability | - | 0.520 13.20mm | - | Non-RoHS Compliant | ||
![]() M550B108K040TH KEMET | 2813 |
| Datasheet | 32 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 1000μF | - | - | 25mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | High Reliability | - | 0.520 13.20mm | - | Non-RoHS Compliant | ||
![]() M550B257K100TS KEMET | 2809 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 100V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 250μF | - | - | 30mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | High Reliability | - | 0.520 13.20mm | - | Non-RoHS Compliant | ||
![]() M550B757K075TA KEMET | In Stock | - | Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 75V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 750μF | - | - | 20mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | High Reliability | - | 0.520 13.20mm | - | ROHS3 Compliant | ||
![]() M550B257K100TA KEMET | In Stock | - | Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 100V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 250μF | - | - | 30mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | High Reliability | - | 0.520 13.20mm | - | ROHS3 Compliant | ||
![]() M550B128K050TS KEMET | 737 |
| Datasheet | 32 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 1200μF | - | - | 15mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | High Reliability | - | 0.520 13.20mm | - | Non-RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | TANTALUM (SOLID POLYMER) | - | 75V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | - | 8532.21.0050 | 10μF | - | - | 50mOhm @ 100kHz | - | - | - | - | - | - | - | X | General Purpose | - | 0.169 4.30mm | - | ROHS3 Compliant | ||
![]() M550B128M050AA KEMET | 2157 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 1200μF | - | - | 15mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | 0.520 13.20mm | - | ROHS3 Compliant |