- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Reach Compliance Code | ESR (Equivalent Series Resistance) | Polarity | Lead Diameter | Leakage Current | Ripple Current | Life (Hours) | Dissipation Factor | Manufacturer Size Code | Features | Diameter | Height Seated (Max) | Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T550B396M060AH4251 KEMET | 10 |
| - | 21 Weeks | Through Hole | Through Hole | Axial | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | 39μF | 60V | Tray | not_compliant | 160mOhm | POLARIZED | 640 μm | 17.6μA | 1.31A | 2000 hours | 5 % | B | General Purpose | 7.09mm | - | 16.28mm | Non-RoHS Compliant | - | ||
Tiny WHSL | 31 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | yes | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 10μF | - | - | - | 100mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | High Reliability | - | 0.083 2.10mm | - | ROHS3 Compliant | COTS | ||
Tiny WHSL | 31 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | yes | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 10μF | - | - | - | 100mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | High Reliability | - | 0.083 2.10mm | - | ROHS3 Compliant | COTS | ||
![]() T543B106M025AHW100 KEMET | 31 |
| Datasheet | 25 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | yes | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 10μF | - | - | - | 100mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | High Reliability | - | 0.083 2.10mm | - | ROHS3 Compliant | COTS | ||
![]() M550B257M100AS KEMET | 2892 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 100V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 250μF | - | - | - | 30mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | 0.520 13.20mm | - | Non-RoHS Compliant | - | ||
![]() M550B108K060AH KEMET | 2691 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 60V | -55°C~105°C | Box | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1000μF | - | - | - | 25mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | 0.520 13.20mm | - | Non-RoHS Compliant | - | ||
![]() M550B257K100AS KEMET | 2125 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 100V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 250μF | - | - | - | 30mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | 0.520 13.20mm | - | Non-RoHS Compliant | - | ||
![]() M551B687K030AS KEMET | 2345 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 30V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 680μF | - | - | - | 25mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | 0.520 13.20mm | - | Non-RoHS Compliant | - | ||
![]() M550B108K040BT KEMET | 2130 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1000μF | - | - | - | 25mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | 0.520 13.20mm | - | ROHS3 Compliant | - | ||
![]() M550B257K100BS KEMET | 2000 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 100V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 250μF | - | - | - | 30mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | 0.520 13.20mm | - | Non-RoHS Compliant | - | ||
![]() M550B257K100BG KEMET | 2075 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 100V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 250μF | - | - | - | 30mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | 0.520 13.20mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 14 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 330μF | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | D | High Reliability | - | 0.122 3.10mm | - | Non-RoHS Compliant | COTS | ||
![]() T540B686M004BH8610 KEMET | 10 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 68μF | - | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | B | High Reliability | - | 0.083 2.10mm | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 19 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 33μF | - | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | B | High Reliability | - | 0.083 2.10mm | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 14 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Bulk | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 33μF | - | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | B | High Reliability | - | 0.083 2.10mm | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 19 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 47μF | - | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | B | High Reliability | - | 0.083 2.10mm | - | Non-RoHS Compliant | COTS | ||
![]() T540B226M010CH8610 KEMET | 19 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 10V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 22μF | - | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | B | High Reliability | - | 0.083 2.10mm | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 30 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 10V | -55°C~125°C | Bulk | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 22μF | - | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | B | High Reliability | - | 0.083 2.10mm | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 14 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Bulk | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 68μF | - | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | B | High Reliability | - | 0.083 2.10mm | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 47μF | - | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | B | High Reliability | - | 0.083 2.10mm | - | Non-RoHS Compliant | COTS |