- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520W107M010ATE040 KEMET | 50 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 100μF | 10V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | 3.6mm | 40mOhm @ 100kHz | Polar | - | 10V | 100μA | - | 2000 hours | 0.1 | 10 % | W | General Purpose | 1.5mm | 0.059 1.50mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() F380J106MMA AVX Corporation | 28000 |
| - | 13 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | -55°C~105°C | Tape & Reel (TR) | 2008 | F38 | 0.063Lx0.033W 1.60mmx0.85mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Gold (Au) | - | - | - | - | 10μF | 6.3V | TR, 7 Inch | - | - | - | - | - | 500mOhm @ 100kHz | POLARIZED | - | - | 10μA | 224mA | 1000 hours | - | 8 % | M | General Purpose | 900μm | 0.035 0.90mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() T55B336M6R3C0070 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2015 | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | - | 33μF | 6.3V | - | 2.8mm | - | 3528 | 1411 | - | 70mOhm @ 100kHz | - | - | - | 20.7μA | 1.17A | - | - | 10 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | 2.8mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() T520Y477M006ATE015 KEMET | 200 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 470μF | 6.3V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 15mOhm @ 100kHz | Polar | - | - | 296μA | 2.5A | 2000 hours | 0.1 | 10 % | Y | General Purpose | 4mm | 0.157 4.00mm | 7.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() T520Y227M010ATE040 KEMET | 500 | - | Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | J BEND | 2 | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 220μF | 10V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 40mOhm @ 100kHz | Polar | - | - | - | - | - | 0.1 | 10 % | Y | General Purpose | 4mm | 0.157 4.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TCJB336M006R0200 AVX Corporation | 13 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | 2 | - | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 33μF | 6.3V | TR, 7 INCH | 2.8mm | - | 3528 | 1210 | - | 200mOhm @ 100kHz | POLARIZED | - | 6.3V | 19.8μA | 587mA | - | 0.06 | 6 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520V157M010ATE040 KEMET | 21 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2015 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 40mOhm | Matte Tin (Sn) | - | - | - | - | 150μF | 10V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 40mOhm @ 100kHz | Polar | - | 10V | 100nA | - | 2000 hours | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() T520C157M006ATE025 KEMET | 200 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | KO-CAP® T520 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 150μF | 6.3V | - | 3.2mm | - | 6032 | 2312 | - | 25mOhm @ 100kHz | Polar | - | - | 0.095mA | 2600mA | 2000 hours | 0.08 | 8 % | C | General Purpose | 2.8mm | 0.110 2.80mm | 6mm | - | No | - | ROHS3 Compliant | - | ||
![]() T520V157M004ATE009 KEMET | 13 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2005 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 9mOhm | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 150μF | 4V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 9mOhm @ 100kHz | Polar | 4V | - | 60μA | 1.2A | 2000 hours | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() T521X107M025ATE030 KEMET | 2000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2014 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.0050 | 100μF | 25V | TR, EMBOSSED PLASTIC, 7 INCH | - | - | 7343 | 2917 | - | 30mOhm @ 100kHz | POLARIZED | - | - | 0.25mA | 725mA | - | 0.1 | - | X | General Purpose | - | 0.169 4.30mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() T55V157M010C0015 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | - | vPolyTan™ T55 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | - | 150μF | 10V | - | - | - | - | - | - | 15mOhm @ 100kHz | - | - | - | - | - | - | - | - | V | General Purpose | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() T528Z477M2R5ATE005 KEMET | 821 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | - | TANTALUM (SOLID POLYMER) | - | - | - | -55°C~105°C | Cut Tape (CT) | 2013 | KO-CAP® T528 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.21.00.50 | 470μF | 2.5V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 5mOhm @ 100kHz | Polar | - | - | 117.5μA | 8.1A | - | 0.1 | 10 % | Z | General Purpose | 1.7mm | 0.067 1.70mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() T520V336M016AHE060 KEMET | 25 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | 2017 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn90Pb10) | - | - | - | 8532.21.00.50 | 33μF | - | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | - | - | - | 60mOhm @ 100kHz | Polar | - | - | 0.053mA | 1800mA | - | 0.1 | 10 % | V | General Purpose | - | 0.075 1.90mm | 7.3mm | - | No | - | Non-RoHS Compliant | - | ||
![]() T520D477M004ATE025 KEMET | 20 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 25mOhm | Matte Tin (Sn) | - | - | - | - | 470μF | 4V | - | 4.3mm | - | 7343 | 2917 | - | 25mOhm @ 100kHz | Polar | 4V | - | 188μA | 800mA | 2000 hours | 0.1 | 10 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T521X156M063ATE150 KEMET | 48 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2014 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 15μF | 63V | TR, EMBOSSED PLASTIC, 7 INCH | - | - | 7343 | 2917 | - | 150mOhm @ 100kHz | POLARIZED | - | - | 94.5μA | 1.3A | 2000 hours | 0.1 | 10 % | X | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 10TPB33M Panasonic Electronic Components | 60000 | - | - | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | J BEND | 2 | Polymer | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPB | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | RIPPLE CURRENT IS MEASURED AT 100KHZ TO 500KHZ | - | 33μF | 10V | TR, EMBOSSED, 7 INCH | 2.8mm | - | 3528 | 1411 | - | 70mOhm @ 100kHz | Polar | - | 10V | 33μA | 1.1A | - | 0.08 | 8 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCJD337M004R0040 AVX Corporation | 20 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 670.01263mg | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 330μF | 4V | TR, 7 Inch | 4.3mm | - | 7343 | 2917 | - | 40mOhm @ 100kHz | - | 4V | - | 132μA | 1.7A | - | - | 6 % | D | General Purpose | 2.9mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() T520B107M004ATE025 KEMET | 430 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2 | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 100μF | 4V | - | 2.8mm | - | 3528 | 1411 | - | 25mOhm @ 100kHz | Polar | 4V | - | 0.04mA | - | 2000 hours | - | 8 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T521X156M063ATE035 KEMET | 548 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2014 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 15μF | 63V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 35mOhm @ 100kHz | Polar | - | - | 100μA | 1.3A | - | 0.1 | 10 % | X | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T591D106M050ATE090 KEMET | 157 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~125°C | Tape & Reel (TR) | 2015 | KO-CAP® T591 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 8532.24.0020 | 10μF | 50V | TR, 7 INCH | 4.3mm | AEC-Q200 | 7343 | 2917 | 3.8mm | 90mOhm @ 100kHz | - | - | 50V | 50μA | 395.3mA | 2000 hours | 0.1 | 10 % | D | General Purpose | 2.8mm | 0.122 3.10mm | - | - | - | No SVHC | ROHS3 Compliant | - |