- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Leakage Current | Ripple Current | Life (Hours) | Dissipation Factor | Manufacturer Size Code | Features | Diameter | Height Seated (Max) | Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 37 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 220μF | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | D | High Reliability | - | 0.122 3.10mm | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 37 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 125°C | 3V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 680μF | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | D | High Reliability | - | 0.122 3.10mm | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 12 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 125°C | 2.5V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 680μF | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | D | High Reliability | - | 0.122 3.10mm | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 21 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Bulk | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 330μF | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | D | High Reliability | - | 0.122 3.10mm | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 28 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Tray | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 68μF | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | - | B | High Reliability | - | 0.083 2.10mm | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 37 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 125°C | 3V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 470μF | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | D | High Reliability | - | 0.122 3.10mm | - | Non-RoHS Compliant | COTS | ||
![]() T540D477M004DH8710 KEMET | 37 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 470μF | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | D | High Reliability | - | 0.122 3.10mm | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 30 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 10V | -55°C~125°C | Tray | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 33μF | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | - | B | High Reliability | - | 0.083 2.10mm | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 30 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 470μF | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | D | High Reliability | - | 0.122 3.10mm | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 28 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 125°C | 2.5V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 330μF | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | D | High Reliability | - | 0.122 3.10mm | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 28 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 220μF | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | D | High Reliability | - | 0.122 3.10mm | - | Non-RoHS Compliant | COTS | ||
![]() T550B107K060TH KEMET | 30 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | Axial | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 60V | -55°C~105°C | Tray | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±10% | no | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | 8532.21.0020 | 100μF | - | - | 100mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | - | Non-RoHS Compliant | - | ||
![]() T550B147M006AT KEMET | 12 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Axial | WIRE | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | 8532.21.0020 | 140μF | 6.3V | - | 120mOhm | POLARIZED | 6V | 640 μm | 6.3μA | 1.51A | 2000 hours | 5 % | B | General Purpose | 7.09mm | - | 16.28mm | ROHS3 Compliant | - | ||
![]() T550B686K030AT KEMET | 30 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Axial | WIRE | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | 8532.21.0020 | 68μF | 30V | - | 140mOhm | POLARIZED | - | 640 μm | 15.3μA | 1.4A | 2000 hours | 5 % | B | General Purpose | 7.92mm | - | 16.28mm | ROHS3 Compliant | - | ||
![]() T550B187K010AT KEMET | 12 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Axial | WIRE | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | 8532.21.0020 | 180μF | 10V | - | 110mOhm | POLARIZED | - | 640 μm | 13.5μA | 1.58A | 2000 hours | 5 % | B | General Purpose | 7.92mm | - | 16.28mm | ROHS3 Compliant | - | ||
![]() T550B147K006AT KEMET | 37 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Axial | WIRE | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | 8532.21.0020 | 140μF | 6.3V | - | 120mOhm | POLARIZED | 6V | 640 μm | 6.3μA | 1.51A | 2000 hours | 5 % | B | General Purpose | 7.09mm | - | 16.28mm | ROHS3 Compliant | - | ||
![]() T550B256K050AT KEMET | 28 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Axial | WIRE | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | 8532.21.0020 | 25μF | 50V | - | 170mOhm | POLARIZED | - | 640 μm | 9.4μA | 1.275A | 2000 hours | 5 % | B | General Purpose | 7.09mm | - | 16.28mm | ROHS3 Compliant | - | ||
![]() T550B476M050AT KEMET | 30 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Axial | WIRE | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | 8532.21.0020 | 47μF | 50V | - | 150mOhm | POLARIZED | - | 640 μm | 17.6μA | 1.35A | 2000 hours | 5 % | B | General Purpose | 7.09mm | - | 16.28mm | ROHS3 Compliant | - | ||
![]() T550B107K025AT KEMET | 30 |
| Datasheet | 19 Weeks | - | Through Hole | Axial | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | 25V | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | - | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | 100μF | - | Tray | 190mOhm @ 100kHz | POLARIZED | 25V | - | - | - | - | - | B | General Purpose | 7.92mm | - | 16.28mm | ROHS3 Compliant | - | ||
![]() T551B567M010AT KEMET | 30 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | - | 2000 Hrs @ 85°C | 10V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | yes | Active | 1 (Unlimited) | - | EAR99 | Hermetically Sealed | 8532.24.0040 | 560μF | - | - | 90mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | - | ROHS3 Compliant | - |