- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | ESR (Equivalent Series Resistance) | Polarity | Lead Diameter | Leakage Current | Ripple Current | Life (Hours) | Dissipation Factor | Manufacturer Size Code | Features | Diameter | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T550B256M100AT4252 KEMET | 30 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Axial | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 100V | -55°C~105°C | Tray | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±20% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | 8532.21.0020 | 25μF | - | - | 190mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | - | ROHS3 Compliant | ||
![]() T550B127K015AT4251 KEMET | 12 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Axial | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | - | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | 120μF | 15V | Tray | 110mOhm | POLARIZED | 640 μm | 13.5μA | 1.58A | 2000 hours | 5 % | B | General Purpose | 7.09mm | - | 16.28mm | ROHS3 Compliant | ||
![]() T550B206K060AT4251 KEMET | 30 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Axial | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | - | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | 20μF | 60V | Tray | 200mOhm | POLARIZED | 640 μm | 9μA | 1.175A | 2000 hours | 5 % | B | General Purpose | 7.09mm | - | 16.28mm | ROHS3 Compliant | ||
![]() T551B406K030AT4251 KEMET | 30 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | 2000 Hrs @ 85°C | 30V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 40μF | - | - | 170mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | - | ROHS3 Compliant | ||
![]() T551B827K006AT4251 KEMET | 30 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | 2000 Hrs @ 85°C | 6.3V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 820μF | - | - | 90mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | - | ROHS3 Compliant | ||
![]() T551B107K060AT4251 KEMET | 30 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | 2000 Hrs @ 85°C | 60V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 100μF | - | - | 100mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | - | ROHS3 Compliant | ||
![]() T551B567M010AT4251 KEMET | 28 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | 2000 Hrs @ 85°C | 10V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 560μF | - | - | 90mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | - | ROHS3 Compliant | ||
![]() M550B257M100TA KEMET | 2754 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 100V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 250μF | - | - | 30mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | High Reliability | - | 0.520 13.20mm | - | ROHS3 Compliant | ||
![]() M550B128M050TH KEMET | In Stock | - | Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1200μF | - | - | 15mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | High Reliability | - | 0.520 13.20mm | - | Non-RoHS Compliant | ||
![]() M550B108K025TS KEMET | 2989 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 25V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1000μF | - | - | 30mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | High Reliability | - | 0.520 13.20mm | - | Non-RoHS Compliant | ||
![]() M550B128K050TG KEMET | 2925 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1200μF | - | - | 15mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | High Reliability | - | 0.520 13.20mm | - | ROHS3 Compliant | ||
![]() M550B128K050TT KEMET | 2746 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1200μF | - | - | 15mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | High Reliability | - | 0.520 13.20mm | - | ROHS3 Compliant | ||
![]() M550B257M100TT KEMET | 2858 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 100V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 250μF | - | - | 30mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | High Reliability | - | 0.520 13.20mm | - | ROHS3 Compliant | ||
![]() M550B757M075TS KEMET | 2940 |
| Datasheet | 32 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 75V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 750μF | - | - | 20mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | High Reliability | - | 0.520 13.20mm | - | Non-RoHS Compliant | ||
![]() M550B128K040TH KEMET | 2834 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1200μF | - | - | 20mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | High Reliability | - | 0.520 13.20mm | - | Non-RoHS Compliant | ||
![]() M550B128K040TS KEMET | 2248 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1200μF | - | - | 20mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | High Reliability | - | 0.520 13.20mm | - | Non-RoHS Compliant | ||
![]() 13030-02MASLB KEMET | 29 |
| Datasheet | 32 Weeks | Through Hole | Through Hole | Axial, Can | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 40V | -55°C~105°C | Tray | 2014 | DLA | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | yes | Active | 1 (Unlimited) | 2 | - | Hermetically Sealed | - | 100μF | - | - | 150mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | - | ROHS3 Compliant | ||
![]() 13030-05MASLB KEMET | 29 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Axial, Can | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tray | 2014 | DLA | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | yes | Active | 1 (Unlimited) | 2 | - | Hermetically Sealed | - | 120μF | - | - | 90mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | - | ROHS3 Compliant | ||
![]() 13030-04MASLB KEMET | 29 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Axial, Can | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tray | 2014 | DLA | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | yes | Active | 1 (Unlimited) | 2 | - | Hermetically Sealed | - | 100μF | - | - | 130mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | - | ROHS3 Compliant | ||
![]() 13030-02KASLT KEMET | In Stock | - | Datasheet | 21 Weeks | Through Hole | Through Hole | Axial, Can | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 40V | -55°C~105°C | Tray | 2014 | DLA | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | 2 | - | Hermetically Sealed | - | 100μF | - | - | 150mOhm @ 100kHz | - | - | - | - | 2000 hours | - | B | High Reliability | - | - | - | ROHS3 Compliant |