- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Capacitance | ESR (Equivalent Series Resistance) | Life (Hours) | Manufacturer Size Code | Features | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 13030-01KASLB KEMET | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Axial, Can | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tray | 2014 | DLA | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | 2 | - | Hermetically Sealed | - | 100μF | 190mOhm @ 100kHz | 2000 hours | B | General Purpose | - | ROHS3 Compliant | - | ||
![]() 13030-05KASLT KEMET | 29 |
| Datasheet | 32 Weeks | Through Hole | Through Hole | Axial, Can | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tray | 2014 | DLA | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | 2 | - | Hermetically Sealed | - | 120μF | 90mOhm @ 100kHz | 2000 hours | B | High Reliability | - | ROHS3 Compliant | - | ||
![]() T551B107K040AH4251 KEMET | 29 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | 2000 Hrs @ 85°C | 40V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 100μF | 150mOhm @ 100kHz | 2000 hours | B | General Purpose | - | ROHS3 Compliant | - | ||
![]() T550B756M075TH KEMET | 29 |
| Datasheet | 40 Weeks | Through Hole | Through Hole | Axial | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 75V | -55°C~105°C | Tray | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±20% | no | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | 8532.21.0020 | 75μF | 110mOhm @ 100kHz | 2000 hours | B | General Purpose | - | Non-RoHS Compliant | - | ||
![]() T551B107K025AH4251 KEMET | 29 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | 2000 Hrs @ 85°C | 25V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 100μF | 190mOhm @ 100kHz | 2000 hours | B | General Purpose | - | ROHS3 Compliant | - | ||
![]() T551B706K015AH4251 KEMET | 41 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | 2000 Hrs @ 85°C | 15V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 70μF | 140mOhm @ 100kHz | 2000 hours | B | General Purpose | - | ROHS3 Compliant | - | ||
![]() T550B256M100TH0100 KEMET | 41 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Axial | - | 2000 Hrs @ 105°C | 100V | -55°C~105°C | Tray | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±20% | no | Active | 1 (Unlimited) | - | EAR99 | Hermetically Sealed | 8532.21.0020 | 25μF | 190mOhm @ 100kHz | 2000 hours | B | General Purpose | - | Non-RoHS Compliant | - | ||
![]() T551B107K060AH4251 KEMET | 29 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | 2000 Hrs @ 85°C | 60V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 100μF | 100mOhm @ 100kHz | 2000 hours | B | General Purpose | - | ROHS3 Compliant | - | ||
![]() T551B506K025AH4251 KEMET | 41 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | 2000 Hrs @ 85°C | 25V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 50μF | 170mOhm @ 100kHz | 2000 hours | B | General Purpose | - | ROHS3 Compliant | - | ||
![]() T551B256K050AH4251 KEMET | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 25μF | 170mOhm @ 100kHz | 2000 hours | B | General Purpose | - | ROHS3 Compliant | - | ||
![]() T551B107K050AH4251 KEMET | 41 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 100μF | 130mOhm @ 100kHz | 2000 hours | B | General Purpose | - | ROHS3 Compliant | - | ||
Tiny WHSL | 24 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 3V | -55°C~125°C | Bulk | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 100μF | 80mOhm @ 100kHz | - | B | High Reliability | 0.083 2.10mm | Non-RoHS Compliant | COTS | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 10V | -55°C~125°C | Tray | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 33μF | 80mOhm @ 100kHz | - | B | High Reliability | 0.083 2.10mm | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 24 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Tray | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 100μF | 80mOhm @ 100kHz | - | B | High Reliability | 0.083 2.10mm | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 24 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Bulk | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 68μF | 80mOhm @ 100kHz | - | B | High Reliability | 0.083 2.10mm | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 32 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Tray | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 68μF | 80mOhm @ 100kHz | - | B | High Reliability | 0.083 2.10mm | Non-RoHS Compliant | COTS | ||
![]() T540B476M006BH8710 KEMET | 15 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 47μF | 80mOhm @ 100kHz | - | B | High Reliability | 0.083 2.10mm | Non-RoHS Compliant | COTS | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Bulk | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 220μF | 40mOhm @ 100kHz | - | D | High Reliability | 0.122 3.10mm | Non-RoHS Compliant | COTS | ||
Tiny WHSL | 24 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Tray | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 68μF | 80mOhm @ 100kHz | - | B | High Reliability | 0.083 2.10mm | Non-RoHS Compliant | COTS | ||
![]() T540B686M006BH8710 KEMET | 24 |
| Datasheet | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 68μF | 80mOhm @ 100kHz | - | B | High Reliability | 0.083 2.10mm | Non-RoHS Compliant | COTS |