- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Leakage Current | Ripple Current | Life (Hours) | Dissipation Factor | Manufacturer Size Code | Features | Diameter | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 30 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Axial | - | 2000 Hrs @ 105°C | 60V | -55°C~105°C | Tray | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±20% | yes | Active | 1 (Unlimited) | - | EAR99 | Hermetically Sealed | 8532.21.0020 | 100μF | - | - | 100mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | ROHS3 Compliant | ||
![]() T550B147K006AT4251 KEMET | 30 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Axial | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | - | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | 140μF | 6.3V | Tray | 120mOhm | POLARIZED | 6V | 640 μm | 6.3μA | 1.51A | 2000 hours | 5 % | B | General Purpose | 7.09mm | 16.28mm | ROHS3 Compliant | ||
Tiny WHSL | 12 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Axial | - | 2000 Hrs @ 105°C | 100V | -55°C~105°C | Tray | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±20% | yes | Active | 1 (Unlimited) | - | EAR99 | Hermetically Sealed | 8532.21.0020 | 25μF | - | - | 190mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | ROHS3 Compliant | ||
![]() T550B107M060AT4252 KEMET | 30 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Axial | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 60V | -55°C~105°C | Tray | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±20% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | 8532.21.0020 | 100μF | - | - | 100mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | ROHS3 Compliant | ||
![]() T551B396M060AT4251 KEMET | 28 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | 2000 Hrs @ 85°C | 60V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 39μF | - | - | 160mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | ROHS3 Compliant | ||
![]() T551B406M030AT4251 KEMET | 30 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | 2000 Hrs @ 85°C | 30V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 40μF | - | - | 170mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | ROHS3 Compliant | ||
![]() T550B256K100AT4251 KEMET | 30 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Axial | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 100V | -55°C~105°C | Tray | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | 8532.21.0020 | 25μF | - | - | 190mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | ROHS3 Compliant | ||
![]() T550B756M075AT4252 KEMET | 30 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Axial | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 75V | -55°C~105°C | Tray | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±20% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | 8532.21.0020 | 75μF | - | - | 110mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | ROHS3 Compliant | ||
![]() T551B256M050AT4251 KEMET | 30 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 25μF | - | - | 170mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | ROHS3 Compliant | ||
![]() T551B107M050AT4251 KEMET | 30 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 100μF | - | - | 130mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | ROHS3 Compliant | ||
Tiny WHSL | 30 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Axial | - | 2000 Hrs @ 105°C | 100V | -55°C~105°C | Tray | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±10% | yes | Active | 1 (Unlimited) | - | EAR99 | Hermetically Sealed | 8532.21.0020 | 25μF | - | - | 190mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | ROHS3 Compliant | ||
![]() T551B147M006AT4251 KEMET | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | 2000 Hrs @ 85°C | 6.3V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 140μF | - | - | 120mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | ROHS3 Compliant | ||
![]() T550B256K100AT4252 KEMET | 30 |
| Datasheet | 32 Weeks | Through Hole | Through Hole | Axial | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 100V | -55°C~105°C | Tray | 2016 | T550 | 0.279Diax0.650L 7.09mmx16.51mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | 8532.21.0020 | 25μF | - | - | 190mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | ROHS3 Compliant | ||
![]() T550B406K030AT4251 KEMET | 12 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | Axial | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | - | Active | 1 (Unlimited) | 2 | EAR99 | Hermetically Sealed | - | 40μF | 30V | Tray | 170mOhm | POLARIZED | - | 640 μm | 9μA | 1.275A | 2000 hours | 5 % | B | General Purpose | 7.92mm | 16.28mm | ROHS3 Compliant | ||
![]() T551B476K050AT4251 KEMET | 41 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 47μF | - | - | 150mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | ROHS3 Compliant | ||
![]() T551B127K040AT4251 KEMET | 28 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | 2000 Hrs @ 85°C | 40V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 120μF | - | - | 120mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | ROHS3 Compliant | ||
![]() T551B206K060AT4251 KEMET | 30 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | 2000 Hrs @ 85°C | 60V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 20μF | - | - | 200mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | ROHS3 Compliant | ||
![]() T551B397K015AT4251 KEMET | 30 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | Axial, Can | - | 2000 Hrs @ 85°C | 15V | -55°C~125°C | Tape & Reel (TR) | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 390μF | - | - | 90mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | ROHS3 Compliant | ||
![]() T551B706K015AT4251 KEMET | 30 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | 2000 Hrs @ 85°C | 15V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 70μF | - | - | 140mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | ROHS3 Compliant | ||
![]() T551B567K010AT4251 KEMET | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | 2000 Hrs @ 85°C | 10V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 560μF | - | - | 90mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | General Purpose | - | - | ROHS3 Compliant |