- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Capacitance | Voltage - Rated DC | ESR (Equivalent Series Resistance) | Life (Hours) | Manufacturer Size Code | Features | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M551B108K040AG KEMET | 2651 |
| Datasheet | 32 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 40V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1000μF | - | 25mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | ROHS3 Compliant | - | ||
![]() M551B828K006AT KEMET | 2624 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 6V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 8200μF | - | 15mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | ROHS3 Compliant | - | ||
![]() M551B128K050AS KEMET | 2801 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1200μF | - | 15mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | Non-RoHS Compliant | - | ||
![]() M551B828K006AH KEMET | 2247 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 6V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 8200μF | - | 15mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | Non-RoHS Compliant | - | ||
![]() M551B398K015AS KEMET | 2079 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 15V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 3900μF | - | 15mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | Non-RoHS Compliant | - | ||
![]() M551B688K008AG KEMET | 2444 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 8V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 6800μF | - | 15mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | ROHS3 Compliant | - | ||
![]() M551B568K010AG KEMET | 2104 |
| Datasheet | 32 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 10V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 5600μF | - | 15mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | ROHS3 Compliant | - | ||
![]() M550B128M040BS KEMET | 2926 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1200μF | - | 20mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | Non-RoHS Compliant | - | ||
![]() M550B757K075BH KEMET | 2745 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 75V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 750μF | - | 20mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | Non-RoHS Compliant | - | ||
![]() M550B108K060BA KEMET | 2249 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 60V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1000μF | - | 25mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | ROHS3 Compliant | - | ||
![]() M550B108K060BT KEMET | 2607 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 60V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1000μF | - | 25mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | ROHS3 Compliant | - | ||
![]() M550B257M100BT KEMET | 2449 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 100V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 250μF | - | 30mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | ROHS3 Compliant | - | ||
![]() M550B108M050BG KEMET | 2812 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1000μF | - | 20mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | ROHS3 Compliant | - | ||
![]() M550B757K075BT KEMET | 2128 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 75V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 750μF | - | 20mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | ROHS3 Compliant | - | ||
![]() M550B108K060BH KEMET | 2696 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 60V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 1000μF | - | 25mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | Non-RoHS Compliant | - | ||
![]() M550B257K100BA KEMET | 2895 |
| Datasheet | 32 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 100V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | 250μF | - | 30mOhm @ 100kHz | 2000 hours | B | General Purpose | 0.520 13.20mm | ROHS3 Compliant | - | ||
Tiny WHSL | 27 |
| Datasheet | 17 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 125°C | 63V | -55°C~105°C | Tape & Reel (TR) | - | KO-CAP® T521 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | yes | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 0.68μF | - | 200mOhm @ 100kHz | - | B | General Purpose | 0.083 2.10mm | ROHS3 Compliant | - | ||
Tiny WHSL | 43 |
| Datasheet | 17 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 125°C | 50V | -55°C~105°C | Tape & Reel (TR) | - | KO-CAP® T521 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | yes | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 1.5μF | - | 200mOhm @ 100kHz | - | B | General Purpose | 0.083 2.10mm | ROHS3 Compliant | - | ||
Tiny WHSL | 46 |
| Datasheet | 17 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 125°C | 50V | -55°C~105°C | Tape & Reel (TR) | - | KO-CAP® T521 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | yes | Active | 3 (168 Hours) | 2 | EAR99 | Molded | 8532.21.0050 | 2.2μF | - | 200mOhm @ 100kHz | - | B | General Purpose | 0.083 2.10mm | ROHS3 Compliant | - | ||
![]() TCJD157M006R0012 AVX Corporation | 78 | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | - | Active | - | - | - | - | - | 150μF | 6.3V | 12mOhm | - | - | - | - | ROHS3 Compliant | Lead Free |