- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Weight | Lifetime @ Temp. | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | ESR | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M551B687K030AT KEMET | 2532 |
| - | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | 30V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | 680μF | - | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | B | - | - | - | General Purpose | - | 0.520 13.20mm | - | - | - | ROHS3 Compliant | - | ||
![]() M551B687K030AG KEMET | 2397 |
| - | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | 30V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | 680μF | - | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | B | - | - | - | General Purpose | - | 0.520 13.20mm | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 25 |
| Datasheet | 22 Weeks | - | Surface Mount | 2312 (6032 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | 100μF | - | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | - | - | - | C | - | - | - | High Reliability | - | 0.110 2.80mm | - | - | - | Non-RoHS Compliant | COTS | ||
![]() TCJY157M004R0025 AVX Corporation | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 670.01263mg | 2000 Hrs @ 105°C | - | - | 4V | -55°C~105°C | Tape & Reel (TR) | 2016 | TCJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Discontinued | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | 105°C | -55°C | - | 150μF | 4V | - | 4.3mm | 7343 | 2917 | - | 25mOhm @ 100kHz | - | - | - | 60μA | 1.9A | 2000 hours | - | 6 % | Y | - | - | - | General Purpose | 2mm | 0.079 2.00mm | 7.3mm | 4.2926mm | No | ROHS3 Compliant | - | ||
![]() TCJD227M006S0050 AVX Corporation | 25 |
| - | 13 Weeks | - | - | Radial | - | - | - | TANTALUM (SOLID POLYMER) | - | - | 105°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e3 | - | Active | - | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 220μF | - | TR, 13 Inch | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 6.3V | 2917 | - | - | - | - | - | - | 20% | 20% | 50 mΩ | - | 2.9mm | - | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | ||
![]() TCJD477M002S0050 AVX Corporation | In Stock | - | - | 13 Weeks | - | - | Radial | - | - | - | TANTALUM (SOLID POLYMER) | - | - | 105°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e3 | - | Active | - | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 470μF | - | TR, 13 Inch | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 2.5V | 2917 | - | - | - | - | - | - | 20% | 20% | 50 mΩ | - | 2.9mm | - | 7.3mm | 4.3mm | - | ROHS3 Compliant | - | ||
![]() TCJC475M050S0200 AVX Corporation | 25 |
| - | 13 Weeks | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | - | - | 85°C | -55°C | - | - | Tape & Reel (TR) | 2016 | - | - | - | e3 | yes | Active | - | 2 | - | EAR99 | - | Tin (Sn) | - | - | 8532.21.00.50 | 4.7μF | - | TR, 13 INCH | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | 50V | 2312 | 0.0235mA | 667mA | - | 0.08 | - | - | 20% | 20% | 200 mΩ | - | 2.6mm | - | 6mm | 3.2mm | - | ROHS3 Compliant | - | ||
![]() TCJB105M063S0300 AVX Corporation | In Stock | - | - | 13 Weeks | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | - | - | - | - | 63V | - | Tape & Reel (TR) | 2016 | - | - | 20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.21.00.50 | 1μF | 63V | TR, 13 INCH | - | 3528 | 1210 | TANTALUM CAPACITOR | 300mOhm | POLARIZED | - | - | 6.3μA | 479mA | - | 0.08 | 8 % | - | - | - | - | - | 2.1mm | - | 3.5mm | 2.8mm | - | ROHS3 Compliant | - | ||
![]() T551B127K040AT KEMET | In Stock | - | Datasheet | 23 Weeks | Through Hole | Through Hole | Axial, Can | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 85°C | - | - | 40V | -55°C~125°C | Tape & Reel (TR) | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Hermetically Sealed | - | - | - | - | 120μF | - | - | - | - | - | - | 120mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | B | - | - | - | General Purpose | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() T543V685M050AHE065 KEMET | 50 |
| Datasheet | 32 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | 8532.21.0050 | 6.8μF | - | - | - | - | - | - | 65mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | V | - | - | - | High Reliability | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | COTS | ||
![]() T543V685K050ATE065 KEMET | 50 |
| - | 34 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | 8532.21.0050 | 6.8μF | - | - | - | - | - | - | 65mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | V | - | - | - | High Reliability | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | COTS | ||
Tiny WHSL | 46 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | 220μF | - | - | - | 7343 | 2917 | - | 10mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | D | - | - | - | High Reliability | - | 0.122 3.10mm | - | - | - | Non-RoHS Compliant | COTS | ||
Tiny WHSL | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | 470μF | - | - | - | 7343 | 2917 | - | 10mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | X | - | - | - | High Reliability | - | 0.169 4.30mm | - | - | - | Non-RoHS Compliant | COTS | ||
![]() M550B828M006AH KEMET | 2328 |
| - | 32 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | 6V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | 8200μF | - | - | - | - | - | - | 15mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | B | - | - | - | General Purpose | - | 0.520 13.20mm | - | - | - | Non-RoHS Compliant | - | ||
![]() M550B128M050AT KEMET | 2645 |
| - | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | 50V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | 1200μF | - | - | - | - | - | - | 15mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | B | - | - | - | General Purpose | - | 0.520 13.20mm | - | - | - | ROHS3 Compliant | - | ||
![]() M551B108K050AG KEMET | In Stock | - | - | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | 50V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | - | - | 1000μF | - | - | - | - | - | - | 20mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | B | - | - | - | General Purpose | - | 0.520 13.20mm | - | - | - | ROHS3 Compliant | - | ||
![]() T541X158M003CH8605 KEMET | 50 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | 3V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | 1500μF | - | - | - | - | - | - | 12mOhm @ 100kHz | - | - | - | - | - | - | - | - | X | - | - | - | High Reliability | - | 0.169 4.30mm | - | - | - | Non-RoHS Compliant | COTS | ||
![]() T540D156M035CH8710 KEMET | 21 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | 35V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | 15μF | - | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | - | - | D | - | - | - | High Reliability | - | 0.122 3.10mm | - | - | - | Non-RoHS Compliant | COTS | ||
![]() T540D156M035CT8710 KEMET | 46 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | 35V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | 15μF | - | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | - | - | D | - | - | - | High Reliability | - | 0.122 3.10mm | - | - | - | Non-RoHS Compliant | COTS | ||
![]() T541X477M010DH8510 KEMET | 50 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | 10V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | 470μF | - | - | - | - | - | - | 20mOhm @ 100kHz | - | - | - | - | - | - | - | - | X | - | - | - | High Reliability | - | 0.169 4.30mm | - | - | - | Non-RoHS Compliant | COTS |