- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Lead Diameter | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T541X108K003DH8705 KEMET | 25 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 125°C | 3V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | 1000μF | - | - | - | - | - | 12mOhm @ 100kHz | - | - | - | - | - | - | - | X | High Reliability | - | - | 0.169 4.30mm | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T541X686M030AH8520 KEMET | 21 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 125°C | 30V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | 68μF | - | - | - | - | - | 35mOhm @ 100kHz | - | - | - | - | - | - | - | X | High Reliability | - | - | 0.169 4.30mm | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T540D226K020DH8505 KEMET | 21 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 125°C | 20V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | 22μF | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | - | D | High Reliability | - | - | 0.122 3.10mm | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T541X687M004AH8605 KEMET | 25 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | 680μF | - | - | - | - | - | 12mOhm @ 100kHz | - | - | - | - | - | - | - | X | High Reliability | - | - | 0.169 4.30mm | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T541X686M030AT8520 KEMET | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 125°C | 30V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | 68μF | - | - | - | - | - | 35mOhm @ 100kHz | - | - | - | - | - | - | - | X | High Reliability | - | - | 0.169 4.30mm | - | - | - | Non-RoHS Compliant | - | COTS | ||
Tiny WHSL | 46 |
| - | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Tape & Reel (TR) | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | 8532.21.0050 | 330μF | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | D | High Reliability | - | - | 0.122 3.10mm | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T550B206M060AT4250 KEMET | In Stock | - | Datasheet | 32 Weeks | Through Hole | Through Hole | Axial | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | 20μF | 60V | Tray | - | - | - | 200mOhm | POLARIZED | 640 μm | 9μA | 1.175A | 2000 hours | - | 5 % | B | General Purpose | 7.92mm | - | - | 16.28mm | - | - | ROHS3 Compliant | - | - | ||
![]() T551B476M050AT4251 KEMET | 50 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | 47μF | - | - | - | - | - | 150mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T551B506M025AT4251 KEMET | 50 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | 2000 Hrs @ 85°C | 25V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | 50μF | - | - | - | - | - | 170mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T551B187M010AT4251 KEMET | 50 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | 2000 Hrs @ 85°C | 10V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | 180μF | - | - | - | - | - | 110mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T551B107K025AT4251 KEMET | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Axial, Can | - | 2000 Hrs @ 85°C | 25V | -55°C~125°C | Tray | 2014 | T551 | 0.312Diax0.641L 7.92mmx16.28mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | 100μF | - | - | - | - | - | 190mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | General Purpose | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M550B108M040TT KEMET | 2776 |
| - | 21 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | 1000μF | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | High Reliability | - | - | 0.520 13.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() M550B108M040TS KEMET | 2194 |
| - | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | 1000μF | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | High Reliability | - | - | 0.520 13.20mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() M550B108K060TS KEMET | 2161 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | 2000 Hrs @ 85°C | 60V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | no | Active | 1 (Unlimited) | - | - | - | Hermetically Sealed | - | - | 1000μF | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | B | High Reliability | - | - | 0.520 13.20mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T520D227M010ASE025 KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | Tantalum | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.21.00.50 | 220μF | 10V | - | unknown | 7343 | 2917 | 25mOhm @ 100kHz | - | - | 0.22mA | 800mA | 2000 hours | 0.1 | - | D | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | 4.3mm | - | ROHS3 Compliant | Contains Lead | - | ||
![]() T543V685M050AHS065 KEMET | 46 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | 8532.21.0050 | 6.8μF | - | - | - | - | - | 65mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | V | High Reliability | - | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | COTS | ||
![]() T543D685M063AHE075 KEMET | 50 |
| Datasheet | 13 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | 2012 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | 6.8μF | - | - | - | - | - | 75mOhm @ 100kHz | - | - | - | - | - | - | - | D | High Reliability | - | - | 0.122 3.10mm | - | - | - | ROHS3 Compliant | - | COTS | ||
Tiny WHSL | 46 |
| Datasheet | 22 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2016 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | 22μF | - | - | - | - | - | 75mOhm @ 100kHz | - | - | - | - | - | - | - | D | High Reliability | - | - | 0.122 3.10mm | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T543D337M006ATW006 KEMET | 382 |
| - | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | Matte Tin (Sn) | - | 330μF | 6.3V | TR, Plastic, 7 Inch | - | 7343 | 2917 | 6mOhm @ 100kHz | - | - | - | - | 2000 hours | - | - | D | High Reliability | - | - | 0.122 3.10mm | 7.3mm | 4.3mm | No SVHC | ROHS3 Compliant | - | COTS | ||
Tiny WHSL | 46 |
| - | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 3V | -55°C~125°C | Bulk | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | 8532.21.0050 | 150μF | - | - | - | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | - | B | High Reliability | - | - | 0.083 2.10mm | - | - | - | Non-RoHS Compliant | - | COTS |