- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 13 |
| Datasheet | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Bulk | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | 8532.21.0050 | 220μF | - | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | D | High Reliability | - | - | 0.122 3.10mm | - | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T540D156K035BH8510 KEMET | 21 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | 15μF | - | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | D | High Reliability | - | - | 0.122 3.10mm | - | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T540D226K030CH8605 KEMET | 25 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | 30V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | 22μF | - | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | D | High Reliability | - | - | 0.122 3.10mm | - | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T541X336K035CH8510 KEMET | 25 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | 33μF | - | - | - | - | - | - | 60mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | X | High Reliability | - | - | 0.169 4.30mm | - | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T541X227M016CH8710 KEMET | 25 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | 220μF | - | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | X | High Reliability | - | - | 0.169 4.30mm | - | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T541X476M035CT8610 KEMET | 25 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | 35V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | 47μF | - | - | - | - | - | - | 60mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | X | High Reliability | - | - | 0.169 4.30mm | - | - | - | - | Non-RoHS Compliant | - | COTS | ||
Tiny WHSL | 21 |
| - | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | 6.3V | -55°C~125°C | Tray | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | 8532.21.0050 | 330μF | - | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | D | High Reliability | - | - | 0.122 3.10mm | - | - | - | - | Non-RoHS Compliant | - | COTS | ||
Tiny WHSL | 25 |
| - | 15 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | 3V | -55°C~125°C | Tray | 2017 | KO-CAP® T540 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | 8532.21.0050 | 680μF | - | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | D | High Reliability | - | - | 0.122 3.10mm | - | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T541X227M016CT8710 KEMET | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | 220μF | - | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | X | High Reliability | - | - | 0.169 4.30mm | - | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T541X227M016DT8710 KEMET | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | 220μF | - | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | X | High Reliability | - | - | 0.169 4.30mm | - | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T541X337M016BH8510 KEMET | 50 |
| Datasheet | 17 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 125°C | 16V | -55°C~125°C | Tape & Reel (TR) | - | KO-CAP® T541 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | 330μF | - | - | - | - | - | - | 50mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | X | High Reliability | - | - | 0.169 4.30mm | - | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T550B107K040AT4250 KEMET | 50 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | - | -55°C~105°C | Bulk | 2016 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | Tin (Sn) | - | - | 100μF | 40V | Tray | - | - | - | - | 150mOhm @ 100kHz | POLARIZED | - | 640 μm | - | 30μA | 1.35A | 2000 hours | 5.0 | 5 % | B | General Purpose | 7.92mm | - | - | 16.28mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ETPE330MAFB Panasonic Electronic Components | 25 |
| Datasheet | 14 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 105°C | 2.5V | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | 330μF | - | TR, Embossed, 7 Inch | - | - | - | - | 15mOhm @ 100kHz | POLARIZED | 2.5V | - | - | - | - | - | - | - | B2 | General Purpose | - | - | 0.079 2.00mm | 3.5mm | 2.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() T55B227M6R3C0025 Vishay Sprague | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | 220μF | 6.3V | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | B | General Purpose | - | - | 0.083 2.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 10TPE220MIL Panasonic Electronic Components | 4108 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | RIPPLE CURRENT IS MEASURED AT 100KHZ-500KHZ | - | 220μF | 10V | - | 4.3mm | - | 7343 | 2917 | 18mOhm @ 100kHz | Polar | - | - | 10V | 220μA | 2.8A | - | 0.1 | 10 % | D3L | General Purpose | - | 2.8mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 20TQC100MYF Panasonic Electronic Components | 1887 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 1997 | POSCAP™ TQC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | 8532.21.00.50 | 100μF | 20V | - | 4.3mm | - | 7343 | 2917 | 55mOhm @ 100kHz | Polar | - | - | 20V | 200μA | 1.7A | 2000 hours | 0.1 | 10 % | D3L | General Purpose | - | 2.8mm | 0.114 2.90mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | 23 |
| - | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Bulk | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | - | no | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | 8532.21.0050 | 68μF | - | - | - | - | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | B | High Reliability | - | - | 0.083 2.10mm | - | - | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T550B107K060AH4251 KEMET | 20 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TANTALUM (SOLID POLYMER) | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | T550 | 0.281Diax0.641L 7.14mmx16.28mm | ±10% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | - | - | 100μF | 60V | - | - | not_compliant | - | - | 100mOhm @ 100kHz | POLARIZED | - | 640 μm | - | 45μA | 1.66A | - | 5.0 | 5 % | B | General Purpose | 7.09mm | - | - | 16.28mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 6TPE150MAZB Panasonic Electronic Components | 1316 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | J BEND | 2 | Polymer | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2008 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 150μF | 6.3V | TR, EMBOSSED, 7 INCH | 2.8mm | - | 3528 | 1411 | 35mOhm @ 100kHz | Polar | - | - | 6.3V | 94.5μA | 1.4A | - | 0.08 | 8 % | B2 | General Purpose | - | 1.9mm | 0.079 2.00mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 25TQC22MYFD Panasonic Electronic Components | 100 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TQC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 22μF | 25V | - | 4.3mm | - | 7343 | 2917 | 60mOhm @ 100kHz | Polar | - | - | 25V | 55μA | 1.4A | 2000 hours | 0.1 | 10 % | D2 | General Purpose | - | 1.9mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |