- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Reach Compliance Code | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Manufacturer Size Code | Features | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M550B208M015AA KEMET | 2041 |
| - | 25 Weeks | - | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 15V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | e4 | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | Silver (Ag) | - | 2000μF | not_compliant | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | B | General Purpose | 0.445 11.30mm | ROHS3 Compliant | - | ||
![]() M550B607M050AH KEMET | 2015 |
| - | 26 Weeks | - | Chassis Mount | M55 Module | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | - | no | Active | 1 (Unlimited) | 2 | - | Hermetically Sealed | - | - | 600μF | not_compliant | 30mOhm @ 100kHz | - | 0.453 11.50mm | - | - | - | - | - | B | General Purpose | 0.445 11.30mm | Non-RoHS Compliant | - | ||
![]() M550B607M050AS KEMET | In Stock | - | - | 26 Weeks | - | Chassis Mount | M55 Module | NO | LUG | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2016 | M55 | 1.906Lx1.110W 48.40mmx28.20mm | ±20% | - | no | Active | 1 (Unlimited) | 2 | - | Hermetically Sealed | - | - | 600μF | not_compliant | 30mOhm @ 100kHz | POLARIZED | 0.453 11.50mm | 50V | 0.225mA | 8750mA | - | 0.05 | B | General Purpose | 0.445 11.30mm | Non-RoHS Compliant | - | ||
![]() T543D685K063AHE075 KEMET | 46 |
| - | 13 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | 2012 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | - | Active | 3 (168 Hours) | - | - | Molded | - | - | 6.8μF | - | 75mOhm @ 100kHz | - | - | - | - | - | - | - | D | High Reliability | 0.122 3.10mm | ROHS3 Compliant | COTS | ||
![]() M550B108M050AS KEMET | 2257 |
| - | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 50V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 1000μF | - | 20mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | General Purpose | 0.520 13.20mm | Non-RoHS Compliant | - | ||
![]() M551B128K050AG KEMET | 2419 |
| - | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 1200μF | - | 15mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | General Purpose | 0.520 13.20mm | ROHS3 Compliant | - | ||
![]() M551B128K050AH KEMET | 2276 |
| - | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 50V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 1200μF | - | 15mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | General Purpose | 0.520 13.20mm | Non-RoHS Compliant | - | ||
Tiny WHSL | 41 |
| - | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 3V | -55°C~125°C | Tray | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | - | 8532.21.0050 | 100μF | - | 80mOhm @ 100kHz | - | - | - | - | - | - | - | B | High Reliability | 0.083 2.10mm | Non-RoHS Compliant | COTS | ||
![]() M550B757M075TA KEMET | 2260 |
| - | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 75V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 750μF | - | 20mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | High Reliability | 0.520 13.20mm | ROHS3 Compliant | - | ||
![]() M550B128M040TT KEMET | 2650 |
| - | 21 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 1200μF | - | 20mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | High Reliability | 0.520 13.20mm | ROHS3 Compliant | - | ||
![]() M550B108K025TH KEMET | 2793 |
| - | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 25V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 1000μF | - | 30mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | High Reliability | 0.520 13.20mm | Non-RoHS Compliant | - | ||
![]() T543D685M063ATS075 KEMET | 50 |
| - | 13 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | 2012 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | Molded | - | - | 6.8μF | - | 75mOhm @ 100kHz | - | - | - | - | - | - | - | D | High Reliability | 0.122 3.10mm | ROHS3 Compliant | COTS | ||
![]() T543D685K063AHS075 KEMET | 50 |
| - | 13 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | 2012 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | - | - | Active | 3 (168 Hours) | - | - | Molded | - | - | 6.8μF | - | 75mOhm @ 100kHz | - | - | - | - | - | - | - | D | High Reliability | 0.122 3.10mm | ROHS3 Compliant | COTS | ||
![]() T543D685M063ATW075 KEMET | 50 |
| - | 13 Weeks | - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Reel (TR) | 2012 | KO-CAP® T543 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | Molded | - | - | 6.8μF | - | 75mOhm @ 100kHz | - | - | - | - | - | - | - | D | High Reliability | 0.122 3.10mm | ROHS3 Compliant | COTS | ||
![]() M550B128M040AH KEMET | 2514 |
| - | 24 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 40V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 1200μF | - | 20mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | General Purpose | 0.520 13.20mm | Non-RoHS Compliant | - | ||
![]() M551B108K040AS KEMET | In Stock | - | - | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 40V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 1000μF | - | 25mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | General Purpose | 0.520 13.20mm | Non-RoHS Compliant | - | ||
![]() M551B108K060AA KEMET | 2674 |
| - | 32 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 60V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 1000μF | - | 25mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | General Purpose | 0.520 13.20mm | ROHS3 Compliant | - | ||
![]() M551B108K060AG KEMET | 2684 |
| - | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 60V | -55°C~125°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 1000μF | - | 25mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | General Purpose | 0.520 13.20mm | ROHS3 Compliant | - | ||
![]() M550B108M025BH KEMET | 2988 |
| - | 22 Weeks | Chassis Mount | Chassis Mount | M55 Module | - | - | - | 2000 Hrs @ 85°C | 25V | -55°C~105°C | Bulk | 2015 | M55 | 2.051Lx1.992W 52.10mmx50.60mm | ±20% | - | no | Active | 1 (Unlimited) | - | - | Hermetically Sealed | - | - | 1000μF | - | 30mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | B | General Purpose | 0.520 13.20mm | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 15 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | TANTALUM (DRY/SOLID) | 2000 Hrs @ 125°C | 4V | -55°C~125°C | Tray | 2017 | KO-CAP® T540 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | no | Active | 3 (168 Hours) | 2 | EAR99 | Molded | - | 8532.21.0050 | 100μF | - | 80mOhm @ 100kHz | - | - | - | - | - | - | - | B | High Reliability | 0.083 2.10mm | Non-RoHS Compliant | COTS |